- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB181-K220K-503B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Carbon | - | - | - | Bulk | 2013 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 50kOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | 200mW | 200V | 200mW | 17mm | - | - | - | PDB181 | Not | PC Pins | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 29.5mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PDB183-GTR01-504B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | 200V | Bulk | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 500kOhm | Matte Tin (Sn) | 50°C | -10°C | Carbon, Potentiometer | 0.2W 1/5W | 8533.40.80.70 | 200mW | - | 200mW | - | - | - | - | PDB183 | - | Solder Lug | - | - | Knurled and Slotted | - | - | - | - | 3/8 | User Defined | 1 | Linear | - | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTP901-030K-503A3 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Panel Mount | - | - | - | - | Carbon | 55°C | - | - | Tray | 2015 | Pro Audio PTP90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | - | 50kOhm | Matte Tin (Sn) | - | - | - | 0.025W 1/40W | 8533.40.80.70 | 25mW | - | - | - | Square | POTENTIOMETER | not_compliant | PTP901 | - | PC Pins, Board Locks | - | 0.025W | Knurled and Slotted | 3.5mm | - | 3792 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 310° | - | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | - | - | - | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDA241-SRT02-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | - | Bulk | 2010 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 250kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | PDA241 | - | Solder Lug | - | 0.25W | Round | - | 250V | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | None | 0.250 (6.35mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3310P-025-104L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | WIRE | - | - | Conductive Plastic | - | -40°C | - | Bulk | - | Pro Audio 3310 | ±20% | - | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | ±1000ppm/°C | - | 100kOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | 3310P | - | PC Pins | - | 0.25W | Slotted | 5.97mm | - | 3838 | 70°C | - | Top Adjustment | 1 | Linear | VERTICAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | 0.220 5.59mm | - | - | ROHS3 Compliant | - | ||
![]() PTD908-1215K-B203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Carbon | - | - | - | Tray | 2014 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 20kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | 50mW | - | 50mW | 9.5mm | - | - | - | PTD908 | Not | PC Pins, Board Locks | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 8 | - | - | 47.2mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - | ||
![]() PDB183-GTR22-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | 150V | Bulk | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 250kOhm | Matte Tin (Sn) | 50°C | -10°C | Carbon, Potentiometer | 0.1W 1/10W | 8533.40.80.70 | 100mW | - | 100mW | - | - | - | - | PDB183 | - | Solder Lug | - | - | Round | - | - | - | - | 3/8 | User Defined | 1 | Logarithmic | - | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | 2 | - | 23mm | 44.5mm | 17mm | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() 39SA-1NB-103 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | Tray | 2006 | 39 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | Potentiometer | 10kOhm | - | 85°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 250mW | 350V | 250mW | - | - | - | - | 39SA | Not | PC Pins | 350V | - | Slotted | - | - | - | - | 1/4-28 | Top Adjustment | 1 | Linear | - | - | None | 0.125 (3.18mm) | 270° | - | Round - 0.512Dia x 0.276 H 13.00mmx7.01mm | 1 | 13mm | - | 7.01mm | - | 0.500 12.70mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PDB183-GTR01-103A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | 150V | Bulk | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 10kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.1W 1/10W | 8533.40.80.70 | 100mW | - | 100mW | - | - | POTENTIOMETER | - | PDB183 | - | Solder Lug | - | 0.2W | Knurled and Slotted | - | - | - | - | 3/8 | User Defined | 1 | Logarithmic | - | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() PCW1J-C24-BEB253L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Brackets, Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 25kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | PCW1J | Not | PC Pins | - | 0.75W | Flatted | - | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | - | 23.37mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | - | ||
![]() 91A1A-B16-B15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | 12.699991g | Conductive Plastic | - | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 1W | - | 1W | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | - | 0.5W | Slotted | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 25.4mm | - | 0.500 12.70mm | No | - | ROHS3 Compliant | - | ||
![]() 3310H-004-202L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 2kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | Square | - | - | 3310H | - | PC Pins | - | - | Slotted | 5.97mm | - | 3838 | - | 1/4-32 | Top Adjustment | 1 | Linear | - | 5 % | Rotary, SPDT | 0.125 (3.18mm) | 300° | - | Rectangular - 0.384 x 0.375 Face x 0.235 H 9.75mmx9.53mmx5.97mm | 2 | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 3549H-1AG-102A Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | Hybritron® | - | - | - | Tray | 2013 | Hybritron® 3549 | ±10% | - | no | Active | 1 (Unlimited) | - | Solder | - | ±100ppm/°C | - | 1kOhm | - | - | - | Hybritron | - | - | - | - | 2W | - | - | - | not_compliant | 3549H | - | Solder Lug | - | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | None | 0.250 (6.35mm) | 3600° | - | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 0.813 20.64mm | - | - | Non-RoHS Compliant | - | ||
![]() PDB181-E415F-104B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 100kOhm | - | - | - | - | 0.2W 1/5W | - | - | - | 200mW | - | - | - | - | PDB181 | - | Solder Lug | - | - | Flatted | - | - | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTV112-4220A-B103 Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | - | - | Carbon | - | - | - | Tray | 2010 | PTV | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 10kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | 50mW | - | 50mW | 15.5mm | - | - | - | PTV112 | Not | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.610 x 0.484 Face x 0.268 H 15.50mmx12.30mmx6.80mm | 2 | - | - | 13mm | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3549H-2AC-104/104B Bourns Inc. | In Stock | - | Datasheet | - | Gold | Panel | Panel Mount | - | LUG | - | - | Hybritron® | - | - | - | Tray | 2011 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 6 | Solder | - | ±100ppm/°C | - | 100kOhm | - | 125°C | -40°C | Hybritron | - | - | 2W | - | 2W | - | - | POTENTIOMETER | not_compliant | 3549H | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | 0.1 % | None | 0.250 (6.35mm) | 3600° | 2 | Round - 0.885Dia x 1.585 H 22.48mmx40.26mm | 2 | - | - | 60.9mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 3862C-122-502AL Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | HOOK | - | 24.999999g | Cermet | - | - | - | Bulk | 2006 | 3862 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 1W | - | 1W | - | - | - | - | 3862C | Not | Solder Lug | - | 1W | Slotted | - | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | 5 % | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | 12.7mm | - | - | - | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() PTD908-1015P-B203 Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | - | Tray | 2014 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 20kOhm | - | - | - | Carbon | 0.05W 1/20W | - | 50mW | - | 50mW | - | - | - | - | PTD908 | - | PC Pins, Board Locks | - | - | Round | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 8 | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() 96A1A-B28-A20L Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | Cermet | - | - | - | Bulk | 2011 | 96 | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | - | Single Turn | - | - | 96A1A | - | PC Pins | - | 2W | Slotted | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 15.88mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 3547H-2AE-103/103B Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | - | Servo Mount | NO | LUG | PANEL MOUNT | - | Hybritron® | - | - | - | Tray | 2011 | Hybritron® 3547 | ±10% | e4 | yes | Active | 1 (Unlimited) | 6 | Solder | EAR99 | ±100ppm/°C | Potentiometer | 10kOhm | - | 125°C | -55°C | Hybritron | - | - | 1W | - | 1W | 22.23mm | - | - | - | 3547H | Not | Solder Lug | - | 1W | Round | - | - | - | 70°C | - | User Defined | 3 | Linear | HORIZONTAL | - | None | 0.125 (3.18mm) | 1080° | 2 | Round - 0.875Dia x 1.798 H 22.23mmx45.67mm | 2 | - | - | 55.2mm | - | 0.375 9.53mm | - | - | ROHS3 Compliant | - |