- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Diameter | Height | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83C1D-E28-J13L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | 20.999994g | Wirewound | - | Bulk | 2012 | 83 | ±5% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±50ppm/°C | - | 5kOhm | - | - | - | - | - | - | - | 1W | - | - | 1W | - | - | - | not_compliant | 83C1D | - | PC Pins | - | - | Slotted | - | - | - | - | - | 1/4-32 | Side Adjustment | 10 | Linear | - | - | None | 0.125 (3.18mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 84C1A-E24-J15L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Gold | Panel | Panel Mount | - | 20.999994g | Wirewound | - | Bulk | 2011 | 84 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | - | - | - | - | 1W | - | - | 1W | 15.88mm | - | - | - | 84C1A | Not | Solder Lug | - | - | Slotted | - | - | - | - | - | 1/4-32 | User Defined | 10 | Linear | - | - | None | 0.125 (3.18mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | - | - | 38.1mm | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() PTM902-020K-504A2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel, Through Hole | Panel Mount | FLAT | - | Carbon | - | Bulk | 2011 | Pro Audio PTM90 | ±30% | e3 | - | Active | 1 (Unlimited) | 8 | PCB | EAR99 | - | Potentiometer | 500kOhm | Tin (Sn) | 50°C | -10°C | - | 0.025W 1/40W | RATED AC VOLTAGE : 50VAC | 8533.40.80.70 | 25mW | 10V | - | 25mW | - | Square | - | - | PTM902 | - | PC Pins, Board Locks | 50V | 0.05W | Knurled and Slotted | 3.5mm | - | - | 8737 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | HORIZONTAL | Push-Push, SPDT | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | 2 | 15000 cycles | - | - | - | 0.787 20.00mm | No | - | ROHS3 Compliant | IP40 | ||
![]() PRM162-K415K-503B3 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Bulk | 2010 | Pro Audio PRM16 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 50kOhm | - | 70°C | -10°C | - | 0.1W 1/10W | - | 8533.40.80.70 | 100mW | - | - | 100mW | 34.7mm | Rotary | - | - | PRM162 | Not | PC Pins | - | - | Knurled and Slotted | - | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 1.142 x 0.630 Face x 0.630 H 29.00mmx16.00mmx16.00mm | 2 | - | - | - | 63.35mm | 0.591 15.00mm | No | - | ROHS3 Compliant | - | ||
![]() 82A2A-B28-A15/A15L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | Cermet | - | Tray | 2007 | 82 | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | ±150ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | - | - | POTENTIOMETER | not_compliant | 82A2A | - | Solder Hook | - | 2W | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 2 | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 84A1D-B28-J10L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Wirewound | - | Tray | 2012 | 84 | ±5% | - | yes | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | Potentiometer | 1kOhm | - | 125°C | 1°C | - | - | - | - | 1W | - | - | 1W | 15.88mm | - | - | - | 84A1D | Not | Solder Lug | - | - | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | None | 0.250 (6.35mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | - | - | 42.06mm | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 97A2A-B28-A20/R51L Bourns Inc. | In Stock | - | - | 20 Weeks | - | Panel | Panel Mount | - | - | Cermet | - | Tray | 2013 | 97 | ±10% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±150ppm/°C | - | 100kOhm | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | not_compliant | 97A2A | - | PC Pins | - | - | Slotted | - | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | Rotary, DPST | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() PDA241-SRT02-105A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Bulk | 2010 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 1MOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | - | 250mW | - | - | POTENTIOMETER | - | PDA241 | - | Solder Lug | - | 0.25W | Round | - | 250V | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | None | 0.250 (6.35mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTD904-2220K-B203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 20kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | - | 50mW | - | - | 50mW | 9.5mm | Multi-Ganged | - | - | PTD904 | Not | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | - | 50V | - | 6737 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 4 | - | - | - | 37.2mm | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 95A1D-Z28-EA0/322L Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | Tray | 2013 | Pro Audio 95 Premium | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | ±1000ppm/°C | - | 500kOhm | - | 125°C | -40°C | - | 0.25W 1/4W | - | - | 250mW | - | - | 500kW | - | - | - | - | 95A1D | - | Solder Lug | - | - | Knurled and Slotted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | None | 0.235 (5.97mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 29.47mm | 0.685 17.40mm | - | - | ROHS3 Compliant | - | ||
![]() 3549S-1AC-202B Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | -40°C | Bulk | - | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 2kOhm | Gold (Au) | - | - | - | - | - | - | - | - | TRAY | 2W | - | - | POTENTIOMETER | not_compliant | 3549S | - | Solder Lug | - | 2W | Slotted | - | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 82A1D-A24-BA0/187L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | Tray | 2011 | Pro Audio 82 Vintage Premium | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±1000ppm/°C | - | 250kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | - | 250mW | 15.88mm | - | POTENTIOMETER | not_compliant | 82A1D | - | Solder Hook | - | 0.25W | Round | - | - | - | 6363 | 70°C | 3/8-32 | User Defined | 1 | Logarithmic | 9.525 mm | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | 15.88mm | 15.88mm | 0.750 19.05mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PDB12-H4251-102BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | Carbon | - | Bulk | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 1kOhm | Tin (Sn) | 50°C | -10°C | - | 0.08W | - | 8533.40.80.70 | 80mW | - | - | 80mW | 12.4mm | Rotary | - | - | - | Not | PC Pins, Board Locks | - | 0.08W | Flatted | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | - | 12.4mm | 0.984 25.00mm | No | - | ROHS3 Compliant | - | ||
![]() PDB241-GTR03-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | Bulk | 2011 | Pro Audio PDB241-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 250kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | 250V | - | 250mW | - | - | POTENTIOMETER | - | PDB241 | - | Solder Lug | - | 0.25W | Knurled and Slotted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | 9.525 mm | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | - | 24mm | - | 11.5mm | 1.083 27.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PTV09A-2015F-B204 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 200kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | - | - | 50mW | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | - | - | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3360C-1-102 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | WIRE | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 1kOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | - | 250mW | - | - | POTENTIOMETER | not_compliant | 3360C | - | PC Pins | - | 0.25W | Slotted | 5.97mm | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | - | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | ||
![]() 3360C-1-502 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | WIRE | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 5kOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | - | 250mW | - | - | POTENTIOMETER | not_compliant | 3360C | - | PC Pins | - | 0.25W | Slotted | 5.97mm | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | - | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | ||
![]() 91A2A-B28-D18/D18L Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | WIRE | 12.699991g | Conductive Plastic | - | Tray | 2013 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 500mW | - | - | 250mW | 15.88mm | Single Turn | - | - | 91A2A | Not | PC Pins | - | - | Slotted | - | - | - | 6390 | 70°C | 3/8-32 | Side Adjustment | 1 | Logarithmic | - | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 2 | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | - | - | 45.09mm | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() PTV112-4420A-A103 Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | Tray | 2010 | PTV | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 10kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | - | 50mW | - | - | 50mW | 15.5mm | - | - | - | PTV112 | Not | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | - | - | Top Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.610 x 0.484 Face x 0.268 H 15.50mmx12.30mmx6.80mm | 2 | - | - | - | 13mm | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTV09A-4230U-B502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | Tray | 2012 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 5kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | - | 50mW | 12.5mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Knurled | - | 20V | - | 3947 | - | - | Top Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | 11.4mm | 1.181 30.00mm | No | - | ROHS3 Compliant | - |