- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB12-M2201-502BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Carbon | - | - | Tray | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 5kOhm | Tin (Sn) | - | - | - | 0.08W | - | 8533.40.80.70 | - | - | 80mW | - | Rotary | POTENTIOMETER | - | - | - | PC Pins | - | 0.08W | Flatted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.354 H 12.80mmx12.40mmx9.00mm | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 86A2A-B28-A15/R51L Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | Cermet | - | - | Tray | 2011 | 86 | ±10% | - | yes | Active | 1 (Unlimited) | - | Solder | - | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | - | - | 1W | - | 2W | 15.88mm | - | - | - | 86A2A | Not | Solder Hook | - | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | Rotary, DPST | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm + Switch | - | - | - | - | 47.64mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3862C-202-103AL Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel | Panel Mount | HOOK | - | Cermet | - | - | Bulk | 2006 | 3862 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | - | - | - | - | 3862C | Not | Solder Lug | - | 1W | Slotted | - | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | - | 12.7mm | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3852A-162-103A Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | LUG | 30.000004g | Cermet | - | - | Bulk | 2004 | 3852 | ±10% | - | yes | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | - | 10kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | - | Single Turn | POTENTIOMETER | not_compliant | 3852A | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | 19.1mm | - | 12.7mm | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 3540S-1-501 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | Tray | 2003 | 3540 | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | - | 500Ohm | - | 125°C | -40°C | - | - | CONCENTRIC SHAFT AVAILABLE | - | 2W | 500V | 2W | - | Bushing | POTENTIOMETER | unknown | 3540S | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | - | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | 22.2mm | - | 19.1mm | - | 0.812 20.63mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 3590S-1-103 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | Bulk | 2006 | 3590 | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | PRECISION | - | 2W | 500V | 2W | 22.23mm | - | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | - | None | 0.248 (6.30mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | - | 22.2mm | - | 39.22mm | - | 0.812 20.63mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 3310C-001-103 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | Conductive Plastic | - | - | Bulk | 2005 | Pro Audio 3310 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | 3310C | - | PC Pins | - | 0.25W | Slotted | - | - | 3820 | - | 1/4-32 | Side Adjustment | 1 | Linear | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | 9.52mm | 9.52mm | 9.52mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PDB181-E420K-104B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | GULL WING | - | Carbon | - | - | Bulk | 2012 | Pro Audio PDB18 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 100kOhm | Tin (Sn) | 50°C | -10°C | - | 0.2W 1/5W | - | 8533.40.80.70 | 200mW | - | 200mW | 17mm | Rotary | - | - | PDB181 | Not | Solder Lug | - | 0.2W | Knurled and Slotted | - | 200V | - | - | M7 x 0.75 | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | 29.5mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3500S-42-502L Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | Wirewound | - | - | Bulk | 2012 | 3500 | ±3% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 5kOhm | - | - | - | Wirewound | 2W | - | - | - | - | 2W | - | - | - | - | 3500S | - | Solder Lug | - | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | None | 0.249 (6.32mm) | 3600° | - | Round - 0.875Dia x 1.000 H 22.23mmx25.40mm | 1 | - | - | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3549H-2AC-103/103B Bourns Inc. | In Stock | - | Datasheet | - | Gold | Panel | Panel Mount | LUG | - | Hybritron® | - | - | Tray | 2011 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 6 | Solder | - | ±100ppm/°C | - | 10kOhm | - | 125°C | -40°C | Hybritron | - | - | - | 2W | - | 2W | - | - | POTENTIOMETER | not_compliant | 3549H | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | 0.1 % | None | 0.250 (6.35mm) | 3600° | 2 | Round - 0.885Dia x 1.585 H 22.48mmx40.26mm | 2 | - | - | - | 60.9mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTM902-020K-202B2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | FLAT | - | Carbon | 55°C | - | Bulk | 2011 | Pro Audio PTM90 | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | PCB | EAR99 | - | - | 2kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | RATED AC VOLTAGE : 50VAC | 8533.40.80.70 | 50mW | - | 50mW | - | Square | POTENTIOMETER | not_compliant | PTM902 | - | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | 3.5mm | - | 8737 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | HORIZONTAL | - | Push-Push, SPDT | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | 2 | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTM902-020K-503B1 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | FLAT | - | Carbon | - | - | Bulk | 2015 | Pro Audio PTM90 | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | PCB | - | - | - | 50kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | RATED AC VOLTAGE : 50VAC | - | 50mW | 10V | 50mW | - | Square | POTENTIOMETER | not_compliant | PTM902 | - | PC Pins, Board Locks | 50V | 0.05W | Knurled and Slotted | 3.5mm | - | 8737 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | HORIZONTAL | - | Push-Push, SPDT | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | 2 | 15000 cycles | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | IP40 | ||
![]() PCW1J-C24-BCB102L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | - | Bulk | - | PC-Slimline | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | ±1000ppm/°C | - | 1kOhm | - | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | - | 750mW | - | 750mW | - | - | - | - | PCW1J | - | PC Pins | - | - | Flatted | - | - | - | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | Detent | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | 6.35mm | - | 19.1mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB12-H4201-203BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Carbon | - | - | Tray | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 20kOhm | Tin (Sn) | - | - | - | 0.08W | - | 8533.40.80.70 | - | - | 80mW | - | Rotary | POTENTIOMETER | - | - | - | PC Pins, Board Locks | - | 0.08W | Flatted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTT111-3415A-B502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | Tray | 2015 | PTT | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 5kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | - | 50mW | - | - | - | - | PTT111 | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.295 H 13.40mmx12.00mmx7.50mm | - | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB182-E425K-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 250kOhm | - | - | - | Carbon | 0.06W | - | - | - | - | 60mW | - | - | - | - | PDB182 | - | Solder Lug | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | User Defined | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.374 H 17.00mmx16.50mmx9.50mm | 2 | - | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB182-K420K-103B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | 20V | Tray | 2013 | Pro Audio PDB18 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 10kOhm | Tin (Sn) | 70°C | -10°C | - | 0.125W 1/8W | - | 8533.40.80.70 | - | - | 125mW | - | Rotary | POTENTIOMETER | - | PDB182 | - | PC Pins | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | 2 | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB241-GNL04-504B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | 250V | Tray | 2013 | Pro Audio PDB241-GNL | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 500kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | 250V | 250mW | - | - | POTENTIOMETER | - | PDB241 | - | Solder Lug | - | 0.25W | Round | - | - | - | 50°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | Round - 0.969Dia x 0.480 H 24.60mmx12.20mm | - | - | - | - | - | - | 1.083 27.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PTM902-020F-104B2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Panel Mount | - | - | Carbon | - | - | Tray | 2015 | Pro Audio PTM90 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 100kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | - | 50mW | 10V | 50mW | - | - | POTENTIOMETER | not_compliant | PTM902 | - | PC Pins, Board Locks | 50V | - | Flatted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Push-Push, SPDT | 0.236 (6.00mm) | 300° | - | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | 2 | 15000 cycles | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | IP40 | ||
![]() 81A2A-B28-A15/A15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | 27g | Cermet | - | - | Bulk | 2007 | 81 | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | 15.88mm | - | - | - | 81A2A | Not | PC Pins | - | 2W | Slotted | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 2 | - | - | - | 48.27mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | - |