- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3310C-001-503 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | 4.500005g | Conductive Plastic | - | Bulk | 2008 | Pro Audio 3310 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 50kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | 3310C | - | PC Pins | - | 0.25W | Slotted | - | - | 3820 | - | 1/4-32 | Side Adjustment | 1 | Linear | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | 9.52mm | 9.52mm | 9.52mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 3310C-001-203 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount | - | 4.500005g | Conductive Plastic | - | Bulk | 2008 | Pro Audio 3310 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 20kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | - | - | 3310C | - | PC Pins | - | 0.25W | Slotted | - | - | 3820 | - | 1/4-32 | Side Adjustment | 1 | Linear | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | 9.52mm | 9.52mm | 9.52mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 3310Y-001-502 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | 4.500005g | Conductive Plastic | - | Bulk | 2005 | Pro Audio 3310 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 5kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | 3310Y | - | PC Pins | - | 0.25W | Slotted | - | - | 3838 | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | 4.06mm | 9.52mm | 9.52mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PDB12-H4251-203BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Carbon | - | Tray | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 20kOhm | Tin (Sn) | - | - | - | 0.08W | 8533.40.80.70 | - | - | 80mW | - | Rotary | POTENTIOMETER | - | - | - | PC Pins, Board Locks | - | 0.08W | Flatted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 51CAD-E16-B15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | Bulk | 2011 | Pro Audio 51 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 10kOhm | Matte Tin (Sn) | - | - | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | - | - | 500mW | - | Square | POTENTIOMETER | not_compliant | 51CAD | - | PC Pins | - | 0.5W | Slotted | 6.6mm | - | 4965 | - | 1/4-32 | Side Adjustment | 1 | Linear | - | - | None | 0.125 (3.18mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDA241-SRT02-103A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Bulk | 2008 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 10kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | POTENTIOMETER | - | PDA241 | - | Solder Lug | - | 0.25W | Round | - | 250V | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | None | 0.250 (6.35mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDA241-HRT02-503A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Bulk | 2010 | Pro Audio PDA24 | ±15% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 50kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | PDA241 | - | Solder Lug | - | - | Round | - | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | None | 0.250 (6.35mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTD902-2015P-A203 Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 20kOhm | - | 50°C | -10°C | Carbon | 0.025W 1/40W | - | 25mW | 20V | 25mW | - | - | - | - | PTD902 | - | PC Pins, Board Locks | 150V | - | Round | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | 15000 cycles | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | IP40 | ||
![]() 53AAA-B24-A15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | LUG | - | Cermet | - | Bulk | 2011 | Pro Audio 53 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | - | 53AAA | Not | Solder Lug | - | 1W | Slotted | - | - | 4565 | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.250 (6.35mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | 27.94mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTD902-2215K-B502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | FLAT | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | - | Potentiometer | 5kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 9.5mm | Multi-Ganged | - | - | PTD902 | Not | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | - | 50V | 3737 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | HORIZONTAL | - | Detent | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | - | - | - | 24.65mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() PDB241-GTR02-103A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | Bulk | 2013 | Pro Audio PDB241-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 10kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 24mm | - | - | - | PDB241 | Not | Solder Lug | - | 0.25W | Round | - | 250V | - | - | 3/8-32 | User Defined | 1 | Logarithmic | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | - | - | - | 30.5mm | - | 0.748 19.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() PDB181-GTR03-504C2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | Bulk | 2011 | Pro Audio PDB181-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 500kOhm | - | 50°C | -10°C | - | 0.1W 1/10W | 8533.40.80.70 | 100mW | 150V | 100mW | - | - | POTENTIOMETER | - | PDB181 | - | Solder Lug | - | 0.2W | Knurled and Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Reverse Logarithmic | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | - | 1.083 27.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3310Y-101-104L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 100kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | - | - | 250mW | - | - | POTENTIOMETER | - | 3310Y | - | PC Pins | - | 0.25W | Flatted | 5.97mm | - | 3838 | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 91A1A-G28-L15L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | Tray | 2013 | 91, 92, 93, 95 Long Life | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 1W | - | 1W | - | 1W | 15.88mm | - | - | - | 91A1A | - | PC Pins | - | - | Slotted | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 1 | - | - | 17.45mm | 45.08mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 91R1A-R22-B13L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Conductive Plastic | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 1W | - | 1W | 15.88mm | Single Turn | - | - | 91R1A | Not | PC Pins | - | 0.5W | Slotted | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 17.45mm | 34.7mm | - | 0.866 22.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3852C-282-103A Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | LUG | 30.000004g | Cermet | - | Bulk | 2004 | 3852 | ±10% | - | yes | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | - | 10kOhm | - | 125°C | -1°C | - | - | 8533.40.80.50 | 2W | 500V | 2W | - | Single Turn | POTENTIOMETER | not_compliant | 3852C | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.125 (3.18mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | 19.1mm | - | 22.2mm | - | 0.875 22.23mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 3549H-1AC-102B Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Panel | Panel Mount | LUG | - | Hybritron® | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Hybritron | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549H | Not | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | 0.1 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3549H-1AA-203B Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | Panel | Panel Mount | LUG | - | Hybritron® | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | Potentiometer | 20kOhm | - | 125°C | -40°C | Hybritron | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549H | Not | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | 0.1 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() 93A1D-B28-A18L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Cermet | - | Bulk | 2010 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 93A1D | Not | PC Pins | - | 2W | Slotted | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 34.93mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB183-GTR03-103A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | 50°C | Tray | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 10kOhm | Matte Tin (Sn) | - | - | - | 0.1W 1/10W | 8533.40.80.70 | - | - | 100mW | - | - | POTENTIOMETER | - | PDB183 | - | PC Pins, Board Locks | - | 0.2W | Knurled and Slotted | - | - | - | 50°C | 3/8 | Side Adjustment | 1 | Logarithmic | - | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - |