- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91A2A-B24-D15/D15L Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | 16.7g | Conductive Plastic | - | - | - | Tray | 2013 | 91 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | 91A2A | - | PC Pins | - | - | Slotted | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Logarithmic | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | - | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 91R1A-R22-B12L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Conductive Plastic | - | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 2.5kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 500mW | - | 1W | 15.88mm | Single Turn | - | - | 91R1A | Not | PC Pins | - | 0.5W | Slotted | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | ||
![]() PTR902-2025R-B502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | - | - | Tray | 2005 | Pro Audio PTR90 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 5kOhm | - | 50°C | -10°C | Carbon | 0.05W 1/20W | - | - | 50mW | - | 50mW | 9.5mm | - | - | - | PTR902 | Not | PC Pins, Board Locks | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm + Switch | 2 | - | 40.8mm | - | 0.984 25.00mm | No | - | ROHS3 Compliant | - | ||
![]() PTV09A-4030U-B204 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 200kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | 50mW | 12.5mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Knurled | - | 20V | 3947 | - | - | Top Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | 11.4mm | - | 1.181 30.00mm | No | - | ROHS3 Compliant | - | ||
![]() 3547S-1AA-103B Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Gold | Panel | Panel Mount | LUG | - | Wirewound | - | - | - | Tray | 2011 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 10kOhm | - | 125°C | -55°C | - | - | - | - | 1W | - | 1W | 22.48mm | - | - | - | 3547S | Not | Solder Lug | - | 1W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 95A1A-B28-A13L Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | Tin | Panel | Panel Mount | - | - | Cermet | - | - | - | Bulk | 2008 | 95 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Solder | - | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | - | - | 2W | - | 2W | 15.88mm | Single Turn | - | - | 95A1A | Not | Solder Lug | - | 2W | Slotted | - | - | 6350 | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 34.93mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PDB181-E420K-203B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | GULL WING | - | Carbon | 50°C | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 20kOhm | Tin (Sn) | - | - | - | 0.2W 1/5W | - | 8533.40.80.70 | - | - | 200mW | - | Rotary | POTENTIOMETER | - | PDB181 | - | Solder Lug | - | 0.2W | Knurled and Slotted | - | 200V | - | - | M7 x 0.75 | User Defined | 1 | Linear | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTV111-1420A-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | SNAP-IN | - | Carbon | 50°C | - | - | Tray | 2015 | PTV | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 10kOhm | - | - | - | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | 50mW | - | Square | POTENTIOMETER | - | PTV111 | - | PC Pins, Board Locks | - | 0.05W | Flatted | - | 50V | 3347 | - | M9 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.610 H 13.40mmx12.00mmx15.50mm | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTR901-2025F-A103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Panel Mount | - | - | Carbon | - | - | - | Tray | 2014 | Pro Audio PTR90 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 10kOhm | - | - | - | - | 0.025W 1/40W | - | - | - | - | 25mW | - | - | - | - | PTR901 | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm + Switch | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTM902-120K-503B2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | FLAT | - | Carbon | - | - | - | Bulk | 2011 | Pro Audio PTM90 | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | PCB | EAR99 | - | - | 50kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | RATED AC VOLTAGE : 50VAC | 8533.40.80.70 | 50mW | 10V | 50mW | - | Square | POTENTIOMETER | not_compliant | PTM902 | - | PC Pins, Board Locks | 50V | 0.05W | Knurled and Slotted | 3.5mm | - | 8737 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | HORIZONTAL | Push-Push, SPDT, With Detent | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | 2 | 15000 cycles | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | IP40 | ||
![]() PTD902-10DAP-B203 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | Carbon | - | - | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 20kOhm | - | 50°C | -10°C | Carbon | 0.05W 1/20W | - | - | 50mW | - | 50mW | - | - | - | - | PTD902 | - | PC Pins, Board Locks | - | - | Round | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTV111-3420A-B504 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Panel Mount | - | - | Carbon | - | - | - | Tray | 2015 | PTV | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 500kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | - | 50mW | - | - | - | - | PTV111 | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Facex0.295L 13.40mmx12.00mmx7.50mm | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTM902-025S-103B1 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel, Through Hole | Panel Mount | FLAT | - | Carbon | - | - | - | Bulk | 2011 | Pro Audio PTM90 | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | PCB | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | RATED AC VOLTAGE : 50VAC | 8533.40.80.70 | 50mW | 10V | 50mW | - | Square | - | - | PTM902 | - | PC Pins, Board Locks | 50V | 0.05W | Slotted | 3.5mm | - | 8737 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | HORIZONTAL | Push-Push, SPDT | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | 2 | 15000 cycles | - | - | 0.984 25.00mm | No | - | ROHS3 Compliant | IP40 | ||
![]() PTV09A-8025U-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole, Snap In | - | - | Carbon | - | - | - | - | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | - | - | - | EAR99 | - | - | 10kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | 50mW | - | - | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | - | Knurled | - | - | - | - | - | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 280° | - | - | - | - | - | - | 0.984 25.00mm | - | - | RoHS Compliant | - | ||
![]() PDB181-GTR04-504A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | - | 150V | Bulk | 2011 | Pro Audio PDB181-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 500kOhm | - | 50°C | -10°C | - | 0.1W 1/10W | - | 8533.40.80.70 | 100mW | 150V | 100mW | - | - | POTENTIOMETER | - | PDB181 | - | Solder Lug | - | 0.2W | Round | - | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | 1.083 27.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PDB183-GTR02-105A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | 150V | Bulk | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 1MOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.1W 1/10W | - | 8533.40.80.70 | 100mW | - | 100mW | - | - | POTENTIOMETER | - | PDB183 | - | Solder Lug | - | 0.2W | Round | - | - | - | - | 3/8 | User Defined | 1 | Logarithmic | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() 91A1A-H28-B15L Bourns Inc. | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Panel Mount | - | - | Conductive Plastic | - | -40°C | - | Tray | 2008 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | - | ±1000ppm/°C | - | 10kOhm | Tin (Sn) | - | - | Conductive Plastic | 1W | - | - | 500mW | 1.5kV | 500mW | - | Single Turn | POTENTIOMETER | not_compliant | - | - | PC Pins | - | 0.5W | Flatted | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 15.88mm | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 91R2A-R22-B15/B15L Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel, Through Hole | Panel Mount | - | 16.7g | Conductive Plastic | - | - | - | Tray | 2010 | 91 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | not_compliant | 91R2A | - | PC Pins | - | - | Slotted | - | - | - | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | - | - | 0.866 22.00mm | - | - | ROHS3 Compliant | - | ||
![]() 91C1A-D24-B18L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | - | - | Tray | 2010 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 500mW | - | 1W | 15.88mm | Single Turn | - | - | 91C1A | Not | PC Pins | - | 0.5W | Round | - | - | 6350 | - | 1/4-32 | Side Adjustment | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 31.75mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 51CAD-E28-D20L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | Bulk | 2011 | Pro Audio 51 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 100kOhm | Matte Tin (Sn) | - | - | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | - | Square | POTENTIOMETER | not_compliant | 51CAD | - | PC Pins | - | 0.25W | Slotted | 6.6mm | - | 4965 | - | 1/4-32 | Side Adjustment | 1 | Logarithmic | - | None | 0.125 (3.18mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - |