- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTV09A-2015S-B253 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 25kOhm | - | - | - | Carbon | 0.05W 1/20W | - | - | - | - | 50mW | - | - | - | - | PTV09A | - | PC Pins, Board Locks | - | - | Knurled and Slotted | - | - | - | - | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | 1 | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTV09A-2030U-B104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 100kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | - | 50mW | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | - | Knurled | - | - | - | - | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | - | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTV09A-4220U-B502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | - | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | 5kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | - | 50mW | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | - | Knurled | - | - | - | - | Top Adjustment | 1 | Linear | - | Detent | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB181-K420P-204A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Panel Mount | - | - | Carbon | - | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 200kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | - | 100mW | - | - | - | - | PDB181 | - | PC Pins | - | - | Round | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB12-M4151-103AF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | Carbon | - | - | - | Bulk | 2015 | PDB12 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 10kOhm | - | - | - | - | 0.04W | - | - | - | - | 40mW | - | - | - | - | - | - | PC Pins | - | - | Flatted | - | - | - | - | Top Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.354 H 12.80mmx12.40mmx9.00mm | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB181-B225K-105B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | - | Bulk | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 1MOhm | - | - | - | - | 0.2W 1/5W | - | - | - | - | 200mW | - | - | - | - | PDB181 | - | PC Pins | - | - | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | Detent | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3549S-1BA-202A Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | LUG | - | Wirewound | - | -40°C | - | Tray | - | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 2kOhm | Gold (Au) | - | - | - | - | - | - | - | - | 2W | - | - | POTENTIOMETER | not_compliant | 3549S | - | Solder Lug | - | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3435S-1-502 Bourns Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | BINDING POST | - | Wirewound | - | - | - | Bulk | 2008 | 3435 | ±3% | e4 | - | Obsolete | 1 (Unlimited) | 3 | Turret | EAR99 | ±20ppm/°C | Potentiometer | 5kOhm | Gold (Au) | 125°C | 1°C | - | - | - | - | 1.5W | - | 1.5W | - | - | - | - | 3435S | Not | Solder Turret | - | - | Slotted | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 1.060Dia x 0.375 H 26.92mmx9.53mm | - | - | - | 39.52mm | - | 0.875 22.23mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 82C1A-E28-A15L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | Cermet | - | - | - | Bulk | 2007 | 82 | ±10% | e3 | - | Active | 1 (Unlimited) | - | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | - | - | - | 82C1A | Not | Solder Hook | - | 2W | Slotted | - | 6363 | - | 1/4-32 | User Defined | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | 38.11mm | - | 0.875 22.23mm | No | - | ROHS3 Compliant | - | - | ||
![]() 51AAD-B28-D15 Bourns Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | WIRE | 5.500006g | Conductive Plastic | - | - | - | Bulk | 2006 | Pro Audio 51 | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | - | Square | POTENTIOMETER | not_compliant | 51AAD | - | PC Pins | - | 0.25W | Slotted | - | 4965 | 70°C | 3/8-32 | Side Adjustment | 1 | Logarithmic | HORIZONTAL | None | 0.250 (6.35mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 13.2mm | 8.89mm | 12.5mm | 0.875 22.23mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 91A1A-B28-B10 Bourns Inc. | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | - | - | Bulk | 2006 | 91 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | - | 1kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 500mW | - | 1W | - | Single Turn | POTENTIOMETER | - | 91A1A | - | PC Pins | - | 0.5W | Slotted | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 0.875 22.23mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 91A1A-B24-D15 Bourns Inc. | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount | WIRE | 12.7g | Conductive Plastic | - | - | - | Bulk | 2004 | 91 | ±20% | - | - | Obsolete | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 250mW | - | 500mW | - | Single Turn | - | - | 91A1A | - | PC Pins | - | 0.25W | Slotted | - | 6350 | 70°C | 3/8-32 | Side Adjustment | 1 | Logarithmic | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 0.750 19.05mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PDB181-GTR02-504B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | LUG | - | Carbon | 50°C | - | - | Bulk | - | Pro Audio PDB181-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 500kOhm | - | - | - | - | 0.2W 1/5W | - | 8533.40.80.70 | - | - | 200mW | - | - | POTENTIOMETER | - | PDB181 | - | Solder Lug | - | 0.2W | Round | 200V | - | 50°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTR901-1015F-B203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | 50°C | - | - | Tray | 2005 | Pro Audio PTR90 | ±10% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 20kOhm | Matte Tin (Sn) | - | - | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | - | 50mW | - | Square | POTENTIOMETER | - | PTR901 | - | PC Pins, Board Locks | - | 0.025W | Flatted | 20V | 3753 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 82A1D-Z28-BA0/255L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | 21g | Conductive Plastic | - | - | 1.5kV | Tray | 2007 | Pro Audio 82 Vintage Premium | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 250kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 15.88mm | - | - | not_compliant | 82A1D | - | Solder Hook | - | 0.25W | Knurled and Slotted | - | 6363 | 70°C | 3/8-32 | User Defined | 1 | Logarithmic | HORIZONTAL | None | 0.235 (5.97mm) | 300° | 1 | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | 15.88mm | 33.36mm | 15.88mm | 0.688 17.48mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PDB183-GTR02-504A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | 150V | Bulk | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 500kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.1W 1/10W | - | 8533.40.80.70 | 100mW | 150V | 100mW | - | - | POTENTIOMETER | - | PDB183 | - | Solder Lug | - | 0.2W | Round | - | - | - | 3/8 | User Defined | 1 | Logarithmic | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | - | - | 0.748 19.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PDB242-D425P-103A1 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | - | Tray | 2013 | Pro Audio PDB24 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 10kOhm | - | - | - | - | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | PDB242 | - | PC Pins | - | - | Round | - | - | - | M8 x 0.75 | Side Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTM902-020K-203B2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | Panel, Through Hole | Panel Mount | FLAT | - | Carbon | - | - | - | Bulk | 2015 | Pro Audio PTM90 | ±20% | e3 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | - | Potentiometer | 20kOhm | Tin (Sn) | 55°C | -10°C | - | 0.05W 1/20W | RATED AC VOLTAGE : 50VAC | 8533.40.80.70 | 50mW | 10V | 50mW | 9.5mm | Square | - | - | PTM902 | Not | PC Pins, Board Locks | 50V | 0.05W | Knurled and Slotted | - | 8737 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | HORIZONTAL | Push-Push, SPDT | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | 2 | 15000 cycles | - | 42.06mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | IP40 | ||
![]() PTV09A-4020U-B203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Snap in, Through Hole | Through Hole, Snap In | FLAT | - | Carbon | 50°C | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PCB | EAR99 | - | - | 20kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | 50mW | - | Square | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | 0.05W | Knurled | 20V | 3947 | - | - | Top Adjustment | 1 | Linear | VERTICAL | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTD908-1020K-A103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | 50°C | - | - | Tray | 2014 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 10kOhm | - | - | - | - | 0.025W 1/40W | - | - | - | - | 25mW | - | Multi-Ganged | POTENTIOMETER | - | PTD908 | - | PC Pins, Board Locks | - | 0.025W | Knurled and Slotted | 20V | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 8 | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - |