- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Size Code | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Diameter | Height | Length | Actuator Length | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB182-GTR01-503B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Tray | 2015 | Pro Audio PDB181-GTR | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 50kOhm | - | - | - | Carbon | 0.125W 1/8W | - | - | - | 125mW | - | - | - | - | PDB182 | - | Solder Lug | - | - | Knurled and Slotted | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.366 H 17.00mmx16.50mmx9.30mm | 2 | - | - | - | - | 0.748 19.00mm | - | ROHS3 Compliant | - | ||
![]() PTH902-035K-103B1 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | FLAT | - | Carbon | - | Bulk | 2011 | Pro Audio PTH90 | ±20% | - | - | Active | 1 (Unlimited) | 3 | PCB | EAR99 | - | - | 10kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | 10V | 50mW | - | - | POTENTIOMETER | - | PTH902 | - | PC Pins, Board Locks | 50V | 0.05W | Knurled and Slotted | 3.5mm | - | M9 x 0.75 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | Rotary, SPST | 0.236 (6.00mm), 0.315 (8.00mm) | 300° | 2 | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.30mm | 2 | 15000 cycles | - | - | - | 1.378 35.00mm | No | ROHS3 Compliant | IP40 | ||
![]() 91R1A-R16-A13L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | Cermet | - | Bulk | 2009 | 91 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | - | 2W | - | 2W | 15.88mm | Single Turn | - | - | 91R1A | Not | PC Pins | - | 2W | Slotted | - | 6350 | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 28.7mm | 0.630 16.00mm | - | ROHS3 Compliant | - | ||
![]() 81R1D-R30-A15L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | - | 20.999994g | Cermet | - | Bulk | 2007 | 81 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Cermet | 2W | - | 2W | - | 2W | 15.88mm | - | - | - | 81R1D | Not | PC Pins | - | - | Slotted | - | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | - | - | 45.88mm | 1.181 30.00mm | - | ROHS3 Compliant | - | ||
![]() PTH902-035F-103B1 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Bulk | 2011 | Pro Audio PTH90 | ±20% | - | - | Active | 1 (Unlimited) | 3 | PCB | EAR99 | - | - | 10kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | 10V | 50mW | - | - | POTENTIOMETER | - | PTH902 | - | PC Pins, Board Locks | 50V | 0.05W | Flatted | 3.5mm | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | Rotary, SPST | 0.138 (3.50mm), 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.30mm | 2 | 15000 cycles | - | - | - | 1.378 35.00mm | No | ROHS3 Compliant | IP40 | ||
![]() 91R1D-R16-A13L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Cermet | - | Bulk | 2009 | 91 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 91R1D | Not | PC Pins | - | 2W | Slotted | - | 6350 | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 28.7mm | 0.630 16.00mm | No | ROHS3 Compliant | - | ||
![]() PCW1J-C32-BAB103L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | - | Conductive Plastic | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | 750mW | - | Square | - | - | PCW1J | - | PC Pins | - | 0.75W | Flatted | - | 8787 | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | 6.35mm | - | 25.4mm | 1.000 25.40mm | No | ROHS3 Compliant | - | ||
![]() 53AAD-B28-S23L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Panel | Panel Mount | - | 5.500006g | Conductive Plastic | - | Bulk | 2011 | Pro Audio 53 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 500kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 12.5mm | Square | - | not_compliant | 53AAD | - | Solder Lug | - | 0.25W | Slotted | - | 4965 | 3/8-32 | User Defined | 1 | Logarithmic | 9.525 mm | - | 5 % | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | 13.25mm | 8.89mm | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() 82A2A-B24-B20/B20L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | 27g | Conductive Plastic | - | Tray | 2007 | 82 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | - | - | 500mW | - | - | - | not_compliant | 82A2A | - | Solder Hook | - | 1W | Slotted | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 2 | - | - | - | - | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() PTV142B40E120AA204 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | Tray | 2009 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 200kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 13.4mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | - | 0.05W | Flatted | - | 5565 | M9 x 0.75 | Top Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.646 x 0.551 Face x 0.323 H 16.40mmx14.00mmx8.20mm | 2 | - | - | - | 14mm | 0.787 20.00mm | No | ROHS3 Compliant | - | ||
![]() PTV142B20E120AA103 Bourns Inc. | In Stock | - | Datasheet | - | - | Brackets, PCB, Panel, Through Hole | Panel Mount | - | - | Carbon | - | Tray | 2004 | PTV142B | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 6 | Pin | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 16.1mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | - | 0.05W | Flatted | - | 5530 | M9 x 0.75 | Side Adjustment | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.551 x 0.528 Face x 0.646 H 14.00mmx13.40mmx16.40mm | 2 | - | - | - | 30.1mm | 0.787 20.00mm | No | ROHS3 Compliant | - | ||
![]() 82A1D-B28-A13L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel | Panel Mount | - | 20.999994g | Cermet | - | Tray | 2007 | 82 | ±10% | e3 | - | Active | 1 (Unlimited) | - | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | - | - | - | not_compliant | 82A1D | - | Solder Hook | - | 2W | Slotted | - | 6363 | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | - | 38.11mm | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() 51CAA-E28-D15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Panel Mount | - | - | Conductive Plastic | - | Bulk | 2014 | Pro Audio 51 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | ±1000ppm/°C | - | 10kOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | - | - | - | 250mW | - | - | - | not_compliant | 51CAA | - | PC Pins | - | - | Slotted | - | - | 1/4-32 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.125 (3.18mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | 0.875 22.23mm | - | ROHS3 Compliant | - | ||
![]() 91C2D-D24-D15/D15L Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Conductive Plastic | - | Bulk | 2013 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 15.88mm | Single Turn | - | - | 91C2D | Not | PC Pins | - | 0.5W | Round | - | 6390 | 1/4-32 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.125 (3.18mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | - | - | 41.91mm | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() 96R1A-R22-A10L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Cermet | - | Bulk | 2006 | 96 | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 96R1A | Not | PC Pins | - | 2W | Slotted | - | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 34.95mm | 0.866 22.00mm | No | ROHS3 Compliant | - | ||
![]() 95R1A-R22-A15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | Cermet | -40°C | Tray | 2013 | 95 | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | ±150ppm/°C | - | 10kOhm | Tin (Sn) | - | - | - | - | - | - | - | 2W | - | Single Turn | POTENTIOMETER | not_compliant | 95R1A | - | Solder Lug | - | 2W | Slotted | - | 6350 | M10 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() 82R1A-R22-A20L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel | Panel Mount | - | 20.999994g | Cermet | - | Bulk | 2007 | 82 | ±10% | e3 | - | Active | 1 (Unlimited) | - | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | - | - | - | 82R1A | Not | Solder Hook | - | 2W | Slotted | - | 6363 | M10 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | - | 37.88mm | 0.866 22.00mm | - | ROHS3 Compliant | - | ||
![]() 91A2A-B24-B15/B15L Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | Tray | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 500mW | - | 500mW | - | Single Turn | - | not_compliant | 91A2A | - | PC Pins | - | 1W | Slotted | - | 6390 | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | - | - | 41.91mm | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() 51CAD-E16-B18L Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | Bulk | - | Pro Audio 51 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±1000ppm/°C | - | 50kOhm | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | Slotted | - | - | 1/4-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | 0.500 12.70mm | - | ROHS3 Compliant | - | ||
![]() 83A1D-B24-J10L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Gold | Panel, Through Hole | Panel Mount | - | 20.999994g | Wirewound | - | Tray | 2006 | 83 | ±5% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±50ppm/°C | Potentiometer | 1kOhm | - | 125°C | 1°C | - | - | - | 1W | - | 1W | 15.88mm | - | - | - | 83A1D | Not | PC Pins | - | - | Slotted | - | - | 3/8-32 | Side Adjustment | 10 | Linear | - | - | - | None | 0.250 (6.35mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | - | - | 38.1mm | 0.750 19.05mm | - | ROHS3 Compliant | - |