- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82R1A-R22-A18L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel | Panel Mount | - | 20.999994g | Cermet | - | Bulk | 2007 | 82 | ±10% | e3 | - | Active | 1 (Unlimited) | - | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | - | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | - | - | - | 82R1A | Not | Solder Hook | - | 2W | Slotted | - | - | 6363 | - | M10 x 0.75 | User Defined | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | - | 37.88mm | - | 0.866 22.00mm | - | ROHS3 Compliant | - | - | ||
![]() 95R2A-R22-A15/A15L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Cermet | - | Tray | 2009 | 95 | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | ±150ppm/°C | Potentiometer | 10kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | - | 1W | - | 1W | 15.88mm | Single Turn | - | - | 95R2A | Not | Solder Lug | - | 2W | Slotted | - | - | 6390 | - | M10 x 0.75 | User Defined | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | - | - | 44.86mm | - | 0.866 22.00mm | - | ROHS3 Compliant | - | - | ||
![]() 83A1D-B24-J10L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Gold | Panel, Through Hole | Panel Mount | - | 20.999994g | Wirewound | - | Tray | 2006 | 83 | ±5% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±50ppm/°C | Potentiometer | 1kOhm | - | 125°C | 1°C | - | - | - | - | 1W | - | 1W | 15.88mm | - | - | - | 83A1D | Not | PC Pins | - | - | Slotted | - | - | - | - | 3/8-32 | Side Adjustment | 10 | Linear | - | - | None | 0.250 (6.35mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | - | - | 38.1mm | - | 0.750 19.05mm | - | ROHS3 Compliant | - | - | ||
![]() PTD904-2015K-B203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | FLAT | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±20% | - | - | Active | 1 (Unlimited) | 12 | Pin | EAR99 | - | Potentiometer | 20kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | - | 50mW | - | 50mW | 9.5mm | Multi-Ganged | - | - | PTD904 | Not | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | - | 20V | 3768 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 4 | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 4 | - | - | - | 32.2mm | - | 0.591 15.00mm | No | ROHS3 Compliant | - | - | ||
![]() PCW1J-C24-BAB103 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | 20.999994g | Conductive Plastic | - | Tray | 2002 | PC-Slimline | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | 750mW | - | Square | POTENTIOMETER | - | PCW1J | - | PC Pins | - | 0.75W | Flatted | - | - | 8787 | 70°C | M9 x 0.75 | Top Adjustment | 1 | Linear | - | VERTICAL | None | 0.250 (6.35mm) | 300° | 1 | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | 6.35mm | 7.42mm | 19.1mm | 22.2mm | 0.750 19.05mm | - | Non-RoHS Compliant | - | - | ||
![]() 51CAD-E24-A15 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | WIRE | 5.500006g | Cermet | - | Bulk | 2006 | Pro Audio 51 | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | PCB | EAR99 | ±150ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | - | Square | POTENTIOMETER | not_compliant | 51CAD | - | PC Pins | - | 1W | Slotted | - | - | 4965 | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | None | 0.125 (3.18mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | 8.89mm | 13.2mm | 12.5mm | 0.750 19.05mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 82A2A-B28-A13/A13L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | 27g | Cermet | - | Tray | 2007 | 82 | ±10% | e3 | yes | Active | 1 (Unlimited) | 6 | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | 15.88mm | - | - | - | 82A2A | Not | Solder Hook | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 2 | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 2 | - | - | - | 48.27mm | - | 0.875 22.23mm | - | ROHS3 Compliant | - | - | ||
![]() PDB181-D420F-503A6 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 50kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | - | 100mW | - | - | - | - | PDB181 | - | PC Pins | - | - | Flatted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | - | 0.787 20.00mm | - | ROHS3 Compliant | - | - | ||
![]() PDB181-E415P-203B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 20kOhm | - | - | - | Carbon | 0.2W 1/5W | - | - | - | - | 200mW | - | - | - | - | PDB181 | - | Solder Lug | - | - | Round | - | - | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | 1 | - | - | - | - | - | 0.591 15.00mm | - | ROHS3 Compliant | - | - | ||
![]() PDB181-E415K-103B1 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 10kOhm | - | - | - | - | 0.2W 1/5W | - | - | - | - | 200mW | - | - | - | - | PDB181 | - | Solder Lug | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | - | 0.591 15.00mm | - | ROHS3 Compliant | - | - | ||
![]() PDB181-K420P-105C Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 1MOhm | - | - | - | - | 0.1W 1/10W | - | - | - | - | 100mW | - | - | - | - | PDB181 | - | PC Pins | - | - | Round | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Reverse Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | - | 0.787 20.00mm | - | ROHS3 Compliant | - | - | ||
![]() PTD908-2015P-C504 Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Tray | 2013 | Pro Audio PTD90 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 500kOhm | - | - | - | Carbon | 0.025W 1/40W | - | - | - | - | 25mW | - | - | - | - | PTD908 | - | PC Pins, Board Locks | - | - | Round | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Reverse Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 8 | - | - | - | - | - | 0.591 15.00mm | - | ROHS3 Compliant | - | - | ||
![]() PTP902-030K-503A3 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Panel Mount | - | - | Carbon | 55°C | Tray | 2012 | Pro Audio PTP90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | - | - | 50kOhm | Matte Tin (Sn) | - | - | - | 0.025W 1/40W | - | - | 25mW | - | - | - | Square | POTENTIOMETER | not_compliant | PTP902 | - | PC Pins, Board Locks | - | - | Knurled and Slotted | 3.5mm | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 310° | - | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | 2 | - | - | - | - | - | 1.181 30.00mm | - | ROHS3 Compliant | - | - | ||
![]() 96A1D-G28-E22L Bourns Inc. | 94 | - | Datasheet | - | - | Panel | Panel Mount | - | - | Conductive Plastic | - | Bulk | 2011 | 96 | ±10% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 250kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 500mW | - | 1W | 15.88mm | Single Turn | POTENTIOMETER | - | 96A1D | - | PC Pins | - | 0.5W | Slotted | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | 9.525 mm | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 17.45mm | 12.95mm | - | 0.875 22.23mm | - | ROHS3 Compliant | - | - | ||
![]() PTD904-1215K-B203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 20kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | - | 50mW | 20V | 50mW | 9.5mm | - | - | - | PTD904 | Not | PC Pins, Board Locks | 150V | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 4 | 15000 cycles | - | - | 32.2mm | - | 0.591 15.00mm | No | ROHS3 Compliant | - | IP40 | ||
![]() PTD901-1015K-A503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Tray | - | Pro Audio PTD90 | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 50kOhm | - | - | - | - | 0.025W 1/40W | - | - | - | - | 25mW | - | - | - | - | PTD901 | - | PC Pins, Board Locks | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | - | - | - | 0.591 15.00mm | - | ROHS3 Compliant | - | - | ||
![]() 3590S-1-503 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | LUG | 18.999992g | Wirewound | - | Bulk | 2006 | 3590 | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 50kOhm | - | 125°C | -40°C | - | - | PRECISION | - | 2W | - | 2W | 22.23mm | - | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | None | 0.248 (6.30mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | - | 22mm | - | 18.6mm | - | 0.812 20.63mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PTV09A-4020S-B503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 50kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | - | 50mW | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | - | Knurled and Slotted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | - | 0.787 20.00mm | - | ROHS3 Compliant | - | - | ||
![]() PTV09A-4020S-B105 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 1MOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | - | 50mW | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | - | Knurled and Slotted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | - | 0.787 20.00mm | - | ROHS3 Compliant | - | - | ||
![]() PDB181-A420K-502B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 5kOhm | - | - | - | - | 0.2W 1/5W | - | - | - | - | 200mW | - | - | - | - | PDB181 | - | PC Pins | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | - | 0.787 20.00mm | - | ROHS3 Compliant | - | - |