- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTT111-4425A-B502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Bulk | 2010 | PTT | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 5kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | - | - | - | 50mW | 16.7mm | Square | - | - | PTT111 | Not | PC Pins, Board Locks | 0.05W | Flatted | 50V | - | 3347 | - | - | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.335 H 13.40mmx12.00mmx8.50mm | - | - | - | 12mm | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 96A1D-G28-S15L Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | Bulk | 2011 | 96 | ±10% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 250mW | - | - | 500mW | 15.88mm | Single Turn | POTENTIOMETER | - | 96A1D | - | PC Pins | 0.25W | Slotted | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Logarithmic | 9.525 mm | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 17.45mm | 12.95mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() PCW1J-R19-CAB104L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | - | 750mW | 22.22mm | Square | - | - | PCW1J | Not | Solder Lug | 0.75W | Slotted | - | - | 8729 | - | M9 x 0.75 | User Defined | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.874 x 0.874 Face x 0.874 H 22.20mmx22.20mmx22.20mm | - | 6mm | - | 26.42mm | - | 0.748 19.00mm | No | - | ROHS3 Compliant | - | ||
![]() 3310C-001-502 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | 4.500005g | Conductive Plastic | - | - | - | Bulk | 2005 | Pro Audio 3310 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 5kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | - | 250mW | - | - | POTENTIOMETER | - | 3310C | - | PC Pins | 0.25W | Slotted | - | - | 3820 | - | 1/4-32 | Side Adjustment | 1 | Linear | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | 9.52mm | 9.52mm | 9.52mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3548H-1AA-102A Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount | LUG | 19g | Hybritron® | - | - | - | Tray | 2008 | Hybritron® 3548 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | Potentiometer | 1kOhm | - | 125°C | -55°C | Hybritron | - | - | 1.5W | - | - | 1.5W | - | - | - | not_compliant | 3548H | - | Solder Lug | - | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 5 | Linear | - | HORIZONTAL | None | 0.250 (6.35mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | 22.479mm | - | 40.43mm | - | 0.813 20.64mm | - | - | Non-RoHS Compliant | - | ||
![]() 3700S-1-104L Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Wirewound | - | - | - | Bulk | 2007 | 3700 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 100kOhm | - | 125°C | 1°C | - | - | - | 1W | - | - | 1W | - | Bushing Mount | - | not_compliant | 3700S | - | Solder Lug | 1W | Slotted | - | - | - | - | 1/4-32 | User Defined | 10 | Linear | - | - | None | 0.093 (2.36mm) | 3600° | - | Round - 0.500Dia x 1.000 H 12.70mmx25.40mm | 1 | - | - | - | - | 0.687 17.46mm | - | - | ROHS3 Compliant | - | ||
![]() 3360C-1-105LF Bourns Inc. | 10 | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | WIRE | 4.500005g | Conductive Plastic | - | - | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | - | 250mW | - | - | POTENTIOMETER | - | 3360C | - | PC Pins | 0.25W | Slotted | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() PDB182-K220K-502B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | - | - | Bulk | 2012 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 5kOhm | - | 50°C | -10°C | Carbon | 0.125W 1/8W | - | 125mW | 200V | - | 125mW | 17mm | - | - | - | PDB182 | Not | PC Pins | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | 2 | - | - | 31.5mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3851A-202-104BL Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | Bulk | 2016 | 3851 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | ±1000ppm/°C | - | 100kOhm | - | - | - | Conductive Plastic | - | - | - | - | - | 1W | - | - | - | not_compliant | 3851A | - | Solder Lug | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | None | 0.250 (6.35mm) | 280° | - | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | 15.9mm | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() 91R1A-R16-A15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Cermet | - | - | - | Bulk | 2009 | 91 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Cermet | 2W | - | 2W | - | - | 2W | 15.88mm | - | - | - | 91R1A | Not | PC Pins | - | Slotted | - | - | - | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 1 | - | - | 28.7mm | - | 0.630 16.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3547H-1AA-103A Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Gold | Panel | Panel Mount | LUG | - | Hybritron® | - | - | - | Bulk | - | Hybritron® 3547 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | - | 10kOhm | - | 125°C | -55°C | Hybritron | - | - | 1W | - | TRAY | 1W | - | - | POTENTIOMETER | not_compliant | 3547H | - | Solder Lug | 1W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | - | HORIZONTAL | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() PTD901-2215F-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 10kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | - | 50mW | - | - | - | - | PTD901 | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDB241-S420K-103B2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | - | Bulk | 2013 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 70°C | -10°C | - | 0.5W 1/2W | 8533.40.80.70 | 500mW | - | - | 500mW | 24mm | Rotary | - | - | PDB241 | Not | Solder Lug | 0.5W | Knurled and Slotted | 500V | - | - | - | M8 x 0.75 | User Defined | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | - | - | 31.8mm | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDB183-GTR03-254B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | 200V | Bulk | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 250kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.2W 1/5W | 8533.40.80.70 | 200mW | - | - | 200mW | - | - | POTENTIOMETER | - | PDB183 | - | PC Pins, Board Locks | - | Knurled and Slotted | - | - | - | - | 3/8 | Side Adjustment | 1 | Linear | - | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDB183-GTR01-104A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | 50°C | - | - | Tray | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 100kOhm | Matte Tin (Sn) | - | - | - | 0.1W 1/10W | 8533.40.80.70 | - | - | - | 100mW | - | - | POTENTIOMETER | - | PDB183 | - | Solder Lug | 0.2W | Knurled and Slotted | - | - | - | 50°C | 3/8 | User Defined | 1 | Logarithmic | - | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDB181-P415K-103B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | - | Bulk | 2016 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 10kOhm | - | - | - | - | 0.2W 1/5W | - | - | - | - | 200mW | - | - | - | - | PDB181 | - | PC Pins | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.374 H 17.00mmx16.50mmx9.50mm | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDA241-HRT02-502B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | 500V | Bulk | 2007 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 5kOhm | - | 70°C | -10°C | Carbon | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | - | PDA241 | - | Solder Lug | - | Round | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | 1 | - | - | - | - | 0.748 19.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 86C2A-E28-A13/R51L Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | Cermet | - | - | - | Bulk | 2011 | 86 | ±10% | e3 | - | Active | 1 (Unlimited) | - | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 1W | - | - | 2W | 15.88mm | - | - | - | 86C2A | Not | Solder Hook | 2W | Slotted | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | Rotary, DPST | 0.125 (3.18mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm + Switch | - | - | - | 47.64mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() PCW1J-C24-BCB103L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Brackets, Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | - | 750mW | - | Square | POTENTIOMETER | - | PCW1J | - | PC Pins | 0.75W | Flatted | - | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | Detent | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | - | 19.05mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 82C1A-E28-D13L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | -40°C | - | Tray | 2011 | 82 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Solder | - | ±1000ppm/°C | - | 5kOhm | Matte Tin (Sn) | - | - | Conductive Plastic | 0.5W 1/2W | - | - | - | - | 500mW | - | - | POTENTIOMETER | not_compliant | 82C1A | - | Solder Hook | 0.25W | Slotted | - | - | 6363 | - | 1/4-32 | User Defined | 1 | Logarithmic | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - |