- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91A2A-B28-D13/D13L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Conductive Plastic | - | - | - | Tray | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | - | 250mW | 15.88mm | Single Turn | - | - | 91A2A | Not | PC Pins | - | 0.5W | Slotted | - | - | 6390 | - | 3/8-32 | Side Adjustment | 1 | Logarithmic | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | 45.09mm | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 86A2A-B28-A18/R51L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | Cermet | - | - | - | Tray | 2009 | 86 | ±10% | e3 | - | Active | 1 (Unlimited) | 6 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | Matte Tin (Sn) | 125°C | -40°C | - | - | SWITCH OPTION AVAILABLE | 8533.40.80.50 | 1W | - | - | 2W | - | - | - | not_compliant | 86A2A | - | Solder Hook | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | Rotary, DPST | 0.250 (6.35mm) | 300° | 2 | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm + Switch | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 86C2A-E28-A13/R51L Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | Tin | Panel | Panel Mount | - | - | - | Cermet | - | - | - | Bulk | 2011 | 86 | ±10% | e3 | - | Active | 1 (Unlimited) | - | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | - | 8533.40.80.50 | 1W | - | - | 2W | 15.88mm | - | - | - | 86C2A | Not | Solder Hook | - | 2W | Slotted | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | Rotary, DPST | 0.125 (3.18mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm + Switch | - | - | 47.64mm | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() PDB183-K425K-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Carbon | - | - | - | Tray | 2011 | Pro Audio PDB183 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 250kOhm | - | 50°C | -10°C | Carbon | 0.1W 1/10W | - | - | 100mW | - | - | 100mW | 17mm | - | - | - | PDB183 | Not | PC Pins | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.004L 17.00mmx25.50mm + Switch | 1 | - | 50.5mm | 0.984 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() PRM162-K420K-103B1 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Carbon | - | - | - | Bulk | 2010 | Pro Audio PRM16 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 10kOhm | - | 70°C | -10°C | - | 0.1W 1/10W | - | 8533.40.80.70 | 50mW | - | - | 100mW | - | Rotary | - | - | PRM162 | - | PC Pins | - | 0.05W | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 1.142 x 0.630 Face x 0.630 H 29.00mmx16.00mmx16.00mm | 2 | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 91A2A-B24-B20/B20L Bourns Inc. | 18 | - | Datasheet | 16 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | 12.699991g | Conductive Plastic | - | - | - | Tray | 2010 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 1W | - | - | 500mW | 15.88mm | Single Turn | - | - | 91A2A | Not | PC Pins | - | 1W | Slotted | - | - | 6390 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | 41.91mm | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 91A2A-B28-B10/B10L Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | 12.699991g | Conductive Plastic | - | - | - | Tray | 2009 | 91 | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 1W | - | - | 500mW | 15.88mm | Single Turn | - | - | 91A2A | Not | PC Pins | - | 0.5W | Slotted | - | - | 6390 | 70°C | 3/8-32 | Side Adjustment | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 2 | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | 45.09mm | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() PCW1J-C28-BEB103L Bourns Inc. | 47 | - | Datasheet | 7 Weeks | - | Brackets, Panel | Panel Mount | - | - | 20.999994g | Conductive Plastic | - | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | - | 750mW | - | Square | - | - | PCW1J | Not | PC Pins | - | 0.75W | Flatted | - | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | 23.37mm | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() PCW1J-C24-BAB102L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Brackets, Panel | Panel Mount | - | - | - | Conductive Plastic | - | - | - | Tray | 2014 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | - | 750mW | - | Square | - | - | PCW1J | - | PC Pins | - | 0.75W | Flatted | - | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | 19.1mm | 0.750 19.05mm | No | - | ROHS3 Compliant | - | ||
![]() PDB182-K430K-503A Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Carbon | - | - | - | Bulk | 2012 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 50kOhm | - | - | - | Carbon | 0.06W | - | - | 60mW | 150V | - | 60mW | - | - | - | - | PDB182 | - | PC Pins | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | 2 | - | - | 1.181 30.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PCW1J-C24-KAB103L Bourns Inc. | 32 | - | Datasheet | 7 Weeks | - | Brackets, Panel | Panel Mount | - | - | - | Conductive Plastic | - | - | - | Bulk | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | - | 750mW | 22.22mm | Square | - | - | PCW1J | Not | PC Pins | - | 0.75W | Flatted | - | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | 23.37mm | 0.750 19.05mm | No | - | ROHS3 Compliant | - | ||
![]() 39LB-1PB-103 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Panel Mount | - | - | - | Conductive Plastic | - | - | 350V | Tray | 2005 | 39 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 10kOhm | - | 85°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | - | 250mW | 350V | - | 250mW | - | - | - | - | 39LB | Not | PC Pins | 350V | - | Flatted | - | - | - | - | 1/4-28 | Top Adjustment | 1 | Linear | - | Momentary Push, SPST | 0.125 (3.18mm) | 230° | - | Round - 0.512Dia x 0.276 H 13.00mmx7.01mm | 1 | 13mm | 7.01mm | 0.500 12.70mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PTH902-030K-504A2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | FLAT | - | Carbon | 55°C | - | - | Bulk | 2011 | Pro Audio PTH90 | ±30% | - | - | Active | 1 (Unlimited) | 3 | PCB | EAR99 | - | - | 500kOhm | - | - | - | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | - | - | 50mW | - | - | POTENTIOMETER | not_compliant | PTH902 | - | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | 3.5mm | - | - | - | M9 x 0.75 | Side Adjustment | 1 | Logarithmic | HORIZONTAL | Rotary, SPST | 0.236 (6.00mm), 0.315 (8.00mm) | 300° | 2 | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.30mm | 2 | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | - | ||
![]() PDA241-SRT02-254B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Carbon | - | - | - | Bulk | 2014 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 250kOhm | - | 70°C | -10°C | - | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | - | - | 500mW | 24.2mm | - | - | - | PDA241 | Not | Solder Lug | - | 0.5W | Round | - | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | 31.8mm | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3549S-1BC-102A Bourns Inc. | 32 | - | Datasheet | 8 Weeks | - | - | Panel Mount | NO | LUG | - | Wirewound | - | -40°C | - | - | 2014 | 3549 | ±3% | e4 | yes | Active | - | 3 | - | - | ±50ppm/°C | - | 1kOhm | Gold (Au) | - | - | - | 2W | - | - | - | - | TRAY | - | - | Round | POTENTIOMETER | not_compliant | 3549S | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 3600° | 1 | - | 1 | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 3548S-1AA-503B Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | - | -40°C | - | Tray | 2013 | 3548 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 50kOhm | Gold (Au) | - | - | - | - | - | - | - | - | - | 1.5W | - | - | POTENTIOMETER | not_compliant | 3548S | - | Solder Lug | - | - | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 5 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 0.813 20.64mm | - | - | Non-RoHS Compliant | - | ||
![]() PDB182-K418F-105B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Carbon | - | - | - | Bulk | 2013 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 1MOhm | - | - | - | Carbon | 0.125W 1/8W | - | - | - | - | - | 125mW | - | - | - | - | PDB182 | - | PC Pins | - | - | Flatted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | 2 | - | - | 0.709 18.00mm | - | - | ROHS3 Compliant | - | ||
![]() 99A2A-B28-A10/R51L Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Cermet | - | - | - | Tray | 2010 | 99 | ±10% | - | yes | Active | 1 (Unlimited) | - | Solder | - | ±150ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | - | - | - | - | 2W | - | - | 2W | - | - | - | not_compliant | 97A2A | - | Solder Lug | - | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | Rotary, DPST | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 3541H-1-103 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | LUG | - | Hybritron® | - | - | - | Bulk | 2003 | Hybritron® 3541 | ±10% | e4 | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | Potentiometer | 10kOhm | GOLD | 125°C | -40°C | Hybritron | - | CONCENTRIC SHAFT AVAILABLE | 8533.40.80.70 | 2W | 500V | - | 2W | - | - | - | unknown | 3541H | Not | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | 39.67mm | 0.812 20.63mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDB181-E420K-103B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | GULL WING | - | Carbon | - | - | - | Bulk | 2013 | Pro Audio PDB18 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.2W 1/5W | - | 8533.40.80.70 | 200mW | - | - | 200mW | - | Rotary | - | - | PDB181 | - | Solder Lug | - | 0.2W | Knurled and Slotted | - | 200V | - | - | M7 x 0.75 | User Defined | 1 | Linear | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - |