- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Diameter | Length | Actuator Length | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTR901-2025F-A104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel Mount | - | - | Carbon | - | - | - | 2014 | Pro Audio PTR90 | ±20% | - | - | Active | - | - | - | - | - | - | 100kOhm | - | - | - | - | 0.025W 1/40W | - | - | - | - | - | - | - | - | - | PTR901 | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | - | - | - | - | - | 0.984 25.00mm | - | - | - | ||
![]() PDB241-GTR03-504B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | LUG | - | Carbon | - | - | Bulk | - | Pro Audio PDB241-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 500kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | 8533.40.80.70 | - | - | - | 250mW | 24mm | - | - | - | PDB241 | Not | Solder Lug | - | 0.25W | Knurled and Slotted | - | 250V | - | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | - | - | 27.5mm | 1.083 27.50mm | - | ROHS3 Compliant | - | ||
![]() PDB241-GNL01-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | LUG | - | Carbon | 70°C | - | Tray | 2013 | Pro Audio PDB241-GNL | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 250kOhm | Tin (Sn) | - | - | - | 0.25W 1/4W | 8533.40.80.70 | - | - | - | 250mW | - | - | POTENTIOMETER | - | PDB241 | - | Solder Lug | - | 0.25W | Knurled and Slotted | - | 250V | - | 50°C | 3/8-32 | User Defined | 1 | Logarithmic | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Round - 0.969Dia x 0.480 H 24.60mmx12.20mm | - | - | - | - | 0.748 19.00mm | - | ROHS3 Compliant | - | ||
![]() PDB183-GTR01-104A3 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | Bulk | - | Pro Audio PDB183-GTR | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 100kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | - | 100mW | - | - | - | - | PDB183 | - | Solder Lug | - | - | Knurled and Slotted | - | - | - | - | 3/8 | User Defined | 1 | Logarithmic | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | - | 0.748 19.00mm | - | ROHS3 Compliant | - | ||
![]() PDB183-K420K-504A1 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | Tray | 2011 | Pro Audio PDB183 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 500kOhm | - | 50°C | -10°C | Carbon | 0.1W 1/10W | - | 100mW | - | - | 100mW | 17mm | - | - | - | PDB183 | Not | PC Pins | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.004L 17.00mmx25.50mm + Switch | 1 | - | - | 45.5mm | 0.787 20.00mm | - | ROHS3 Compliant | - | ||
![]() 3549H-1BB-103A Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | LUG | - | Hybritron® | - | -40°C | Bulk | - | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | - | 10kOhm | Gold (Au) - with Nickel (Ni) barrier | - | - | Hybritron | - | - | - | - | TRAY | 2W | - | - | POTENTIOMETER | not_compliant | 3549H | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | M9 x 0.75 | User Defined | 10 | Linear | HORIZONTAL | None | 0.236 (6.00mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | 0.811 20.60mm | - | ROHS3 Compliant | - | ||
![]() PTM902-820K-103B1 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | Bulk | 2015 | Pro Audio PTM90 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 10kOhm | - | 50°C | -10°C | Carbon | 0.05W 1/20W | - | 50mW | 10V | - | 50mW | - | - | - | - | PTM902 | - | PC Pins, Board Locks | 50V | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | Push-Push, SPDT | 0.236 (6.00mm) | 300° | - | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | 2 | 15000 cycles | - | - | 0.787 20.00mm | - | ROHS3 Compliant | IP40 | ||
![]() PDB183-S420K-202B0 Bourns Inc. | 10 | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | Bulk | 2011 | Pro Audio PDB183 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 2kOhm | - | - | - | Carbon | 0.2W 1/5W | - | 200mW | - | - | 200mW | - | - | - | - | PDB183 | - | Solder Lug | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.004L 17.00mmx25.50mm + Switch | 1 | - | - | - | 0.787 20.00mm | - | ROHS3 Compliant | - | ||
![]() PTV112-4420A-C503 Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | Tray | 2015 | PTV | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 50kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | - | 50mW | - | - | - | - | PTV112 | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | - | Top Adjustment | 1 | Reverse Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.610 x 0.484 Face x 0.268 H 15.50mmx12.30mmx6.80mm | 2 | - | - | - | 0.787 20.00mm | - | ROHS3 Compliant | - | ||
![]() 3310C-011-102L Bourns Inc. | 47 | - | Datasheet | 5 Weeks | Panel | Panel Mount | - | - | Conductive Plastic | - | - | Bulk | 2012 | Pro Audio 3310 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±1000ppm/°C | - | 1kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | - | 3310C | - | PC Pins | 200V | - | Slotted | - | - | - | - | 1/4-32 | Side Adjustment | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() PTD901-2015P-B203 Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 20kOhm | - | - | - | Carbon | 0.05W 1/20W | - | 50mW | - | - | 50mW | - | - | - | - | PTD901 | - | PC Pins, Board Locks | - | - | Round | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 1 | - | - | - | 0.591 15.00mm | - | ROHS3 Compliant | - | ||
![]() PTD901-2220K-A503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | 50°C | - | Tray | 2005 | Pro Audio PTD90 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 50kOhm | - | - | - | - | 0.025W 1/40W | 8533.40.80.70 | - | - | - | 25mW | - | Multi-Ganged | POTENTIOMETER | - | PTD901 | - | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | - | 50V | 3037 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | - | 0.787 20.00mm | - | ROHS3 Compliant | - | ||
![]() PDB241-GTR03-304B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | LUG | - | Carbon | 70°C | - | Tray | 2013 | Pro Audio PDB241-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 300kOhm | - | - | - | - | 0.25W 1/4W | 8533.40.80.70 | - | - | - | 250mW | - | - | POTENTIOMETER | - | PDB241 | - | Solder Lug | - | 0.25W | Knurled and Slotted | - | 250V | - | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | - | - | - | 1.083 27.50mm | - | ROHS3 Compliant | - | ||
![]() PTD904-1015K-B203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | 50°C | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 20kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | - | 50mW | - | Multi-Ganged | POTENTIOMETER | - | PTD904 | - | PC Pins, Board Locks | - | 0.05W | Knurled and Slotted | - | 20V | 3768 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 4 | - | - | - | 0.591 15.00mm | - | ROHS3 Compliant | - | ||
![]() PDB241-GNL03-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | LUG | - | Carbon | 70°C | - | Tray | 2013 | Pro Audio PDB241-GNL | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 250kOhm | Tin (Sn) | - | - | - | 0.25W 1/4W | 8533.40.80.70 | - | - | - | 250mW | - | - | POTENTIOMETER | - | PDB241 | - | Solder Lug | - | 0.25W | Knurled and Slotted | - | 250V | - | 50°C | 3/8-32 | User Defined | 1 | Logarithmic | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Round - 0.969Dia x 0.480 H 24.60mmx12.20mm | - | - | - | - | 1.083 27.50mm | - | ROHS3 Compliant | - | ||
![]() PTJ902-130S-104B2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | Panel | Panel Mount | FLAT | - | Carbon | - | - | Tray | - | Pro Audio PTJ90 | ±20% | - | - | Active | 1 (Unlimited) | 10 | PC Pins | EAR99 | - | - | 100kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | 10V | - | 50mW | - | - | POTENTIOMETER | not_compliant | PTH902 | - | PC Pins, Board Locks | 50V | 0.05W | Slotted | 3.5mm | - | - | - | M9 x 0.75 | Side Adjustment | 1 | Linear | HORIZONTAL | Push-Push, SPDT, With Detent | 0.185 (4.70mm), 0.264 (6.70mm) | 300° | 2 | Rectangular - 0.447 x 0.374 Face x 0.447 H 11.35mmx9.50mmx11.35mm | 2 | 15000 cycles | - | - | 1.181 30.00mm | - | ROHS3 Compliant | IP40 | ||
![]() 3548S-1AC-102B Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | LUG | - | Wirewound | - | -40°C | Bulk | 2014 | 3548 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 1kOhm | Gold (Au) | - | - | - | - | - | - | - | TRAY | 1.5W | - | - | POTENTIOMETER | not_compliant | 3548S | - | Solder Lug | - | - | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 5 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | 0.813 20.64mm | - | ROHS3 Compliant | - | ||
![]() PCW1J-R24-BEB103L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Brackets, Panel, Through Hole | Panel Mount | - | 20.999994g | Conductive Plastic | - | - | Tray | 2009 | PC-Slimline | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | 750mW | - | - | 750mW | - | - | - | - | PCW1J | Not | PC Pins | - | - | Slotted | - | - | - | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | 6mm | 23.37mm | 0.945 24.00mm | - | ROHS3 Compliant | - | ||
![]() PCW1J-R24-BCB103L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Brackets, Panel | Panel Mount | - | 20.999994g | Conductive Plastic | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | - | 750mW | 22.22mm | Square | - | - | PCW1J | Not | PC Pins | - | 0.75W | Slotted | - | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | 6mm | 23.37mm | 0.945 24.00mm | No | ROHS3 Compliant | - | ||
![]() PCW1J-C24-BCB502L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Brackets, Panel | Panel Mount | - | - | Conductive Plastic | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | - | 750mW | 22.22mm | Square | - | - | PCW1J | Not | PC Pins | - | 0.75W | Flatted | - | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | Detent | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | 6.35mm | 23.37mm | 0.750 19.05mm | No | ROHS3 Compliant | - |