- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB181-GTR02-504C2 Bourns Inc. | 467 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | LUG | - | Carbon | - | - | Tray | 2011 | Pro Audio PDB181-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 500kOhm | - | 50°C | -10°C | - | 0.1W 1/10W | 8533.40.80.70 | 100mW | 150V | - | 100mW | - | - | POTENTIOMETER | - | PDB181 | - | Solder Lug | - | 0.2W | Round | - | - | - | - | 3/8-32 | User Defined | 1 | Reverse Logarithmic | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | - | 0.748 19.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PTV09A-4225U-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | FLAT | - | Carbon | - | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | - | - | - | 50mW | 12.5mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Knurled | - | 20V | 3947 | - | - | Top Adjustment | 1 | Linear | VERTICAL | Detent | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | 11.4mm | - | 0.984 25.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 96A1A-H24-B15L Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | 2013 | 96 | ±20% | - | - | Active | - | - | - | - | ±1000ppm/°C | - | 10kOhm | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | 96A1A | - | PC Pins | - | - | Flatted | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | - | - | - | ||
![]() 3549H-1BC-103A Bourns Inc. | 11 | - | Datasheet | 12 Weeks | - | - | Panel Mount | - | NO | LUG | - | Hybritron® | - | -40°C | - | 2014 | Hybritron® 3549 | ±10% | e4 | yes | Active | - | 3 | - | - | ±100ppm/°C | - | 10kOhm | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2W | - | - | - | TRAY | - | - | Round | POTENTIOMETER | not_compliant | 3549H | - | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 3600° | 1 | - | 1 | - | - | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB182-K220K-102B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Carbon | - | - | Bulk | 2012 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 1kOhm | - | 50°C | -10°C | Carbon | 0.125W 1/8W | - | 125mW | 200V | - | 125mW | 17mm | - | - | - | PDB182 | Not | PC Pins | - | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | Detent | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | 2 | - | - | - | 31.5mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 91A1A-B28-B15 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount | - | - | WIRE | 12.7g | Conductive Plastic | - | - | Bulk | 2006 | 91 | ±20% | - | - | Obsolete | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | 500V | - | 1W | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | - | 0.5W | Slotted | - | - | 6350 | 70°C | 3/8-32 | Side Adjustment | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 300° | 1 | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 34.93mm | - | 0.875 22.23mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | - | ||
![]() 6630S0D-B28-R103 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | Radial | - | - | - | Conductive Plastic | - | - | Tray | 2007 | 6630 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | ±500ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 1W | - | - | 1W | - | Rugged | - | - | 6630S0D | Not | Solder Lug | - | 1W | Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | Continuous | - | Round - 0.875Dia x 0.383 H 22.23mmx9.73mm | - | - | - | - | 33.66mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3310C-001-104 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount | - | - | - | 4.500005g | Conductive Plastic | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | - | 100kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | - | 250mW | - | - | POTENTIOMETER | - | 3310C | - | PC Pins | - | 0.25W | Slotted | - | - | 3820 | - | 1/4-32 | Side Adjustment | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | 9.52mm | 9.52mm | 9.52mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PTV09A-2030F-B503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | - | - | Carbon | - | - | Tray | 2012 | Pro Audio PTV09 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 50kOhm | - | - | - | Carbon | 0.05W 1/20W | - | - | - | - | 50mW | - | - | - | - | PTV09A | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | - | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | 1 | - | - | - | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDA241-SRT01-304A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | Bulk | 2010 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 300kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | - | 250mW | 24.2mm | - | - | - | PDA241 | Not | Solder Lug | - | 0.25W | Knurled and Slotted | - | 250V | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | 31.8mm | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 91A1A-B16-A28L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | 12.699991g | Cermet | - | - | Bulk | 2009 | 91 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 150Ohm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | - | 2W | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | - | 2W | Slotted | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 25.4mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDF241-S425S-103B0 Bourns Inc. | 822 | - | Datasheet | 16 Weeks | - | - | Panel Mount | - | - | - | - | Carbon | - | - | - | - | PDF24 | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 10kOhm | - | - | - | - | 0.5W 1/2W | - | 500mW | - | - | - | - | - | - | - | PDF241 | - | Solder Lug | - | - | Slotted | - | - | - | - | M9 x 0.75 | - | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | - | - | - | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 91A2A-B28-B18/B15L Bourns Inc. | 386 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | Tray | 2013 | 91 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±1000ppm/°C | - | 10kOhm 50kOhm | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | 91A2A | - | PC Pins | - | - | Slotted | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTD901-1215F-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 10kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | 50mW | - | - | 50mW | 9.5mm | - | - | - | PTD901 | Not | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | - | 22.05mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() PCW1J-B24-BCB503L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | - | - | 20.999994g | Conductive Plastic | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | - | 750mW | 22.22mm | Square | - | - | PCW1J | Not | PC Pins | - | 0.75W | Slotted | - | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | Detent | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | 6.35mm | - | 23.37mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3310H-126-103L Bourns Inc. | In Stock | - | Datasheet | 25 Weeks | - | Through Hole | Through Hole | - | - | - | - | Conductive Plastic | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | - | - | - | 250mW | - | Square | POTENTIOMETER | - | 3310H | - | PC Pins | - | 0.25W | Flatted | 5.97mm | - | 3838 | - | - | Top Adjustment | 1 | Linear | - | Rotary, SPDT | 0.125 (3.18mm) | 300° | - | Rectangular - 0.384 x 0.375 Face x 0.235 H 9.75mmx9.53mmx5.97mm | - | - | - | - | - | - | 0.220 5.59mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB181-K420P-105A2 Bourns Inc. | 1003 | - | Datasheet | 16 Weeks | - | Through Hole | Panel Mount | - | - | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 1MOhm | - | - | - | - | 0.1W 1/10W | - | - | - | - | 100mW | - | - | - | - | PDB181 | - | PC Pins | - | - | Round | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTD901-2020K-B102 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 1kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | 20V | - | 50mW | 9.5mm | Multi-Ganged | - | - | PTD901 | Not | PC Pins, Board Locks | 150V | 0.05W | Knurled and Slotted | - | - | 3728 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | 15000 cycles | - | - | 27.05mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | IP40 | ||
![]() 3310Y-001-503 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | WIRE | 4.500005g | Conductive Plastic | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | - | - | Obsolete | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 50kOhm | NOT SPECIFIED | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | - | 250mW | - | - | POTENTIOMETER | - | 3310Y | - | PC Pins | - | 0.25W | Slotted | - | - | 3838 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | VERTICAL | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | 4.06mm | 9.52mm | 9.52mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PDB183-GTR11-504A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | 50°C | - | Tray | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 500kOhm | Matte Tin (Sn) | - | - | - | 0.1W 1/10W | 8533.40.80.70 | - | - | - | 100mW | - | - | POTENTIOMETER | - | PDB183 | - | Solder Lug | - | 0.2W | Knurled and Slotted | - | - | - | - | 3/8 | User Defined | 1 | Logarithmic | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - |