- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Rotation Angle | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTR901-2020K-B102 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | Pro Audio PTR90 | 20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | - | 1kOhm | Matte Tin (Sn) | 50°C | -10°C | Carbon | - | 8533.40.80.70 | 50mW | - | - | - | Square | POTENTIOMETER | - | - | - | - | 0.025W | - | 20V | 3753 | - | - | - | - | Linear | - | - | 300 deg | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3549H-1BH-103B Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | Hybritron® | - | Bulk | 2014 | Hybritron® 3549 | ±10% | - | yes | Active | 1 (Unlimited) | - | Solder | - | ±100ppm/°C | - | 10kOhm | - | - | - | Hybritron | - | - | - | - | 2W | - | - | - | not_compliant | 3549H | - | Solder Lug | - | Slotted | - | - | - | M9 x 0.75 | User Defined | 10 | Linear | - | None | - | 0.236 (6.00mm) | 3600° | - | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 0.811 20.60mm | - | - | ROHS3 Compliant | - | ||
![]() PDB12-M4201-203BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Carbon | - | Tray | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 20kOhm | Tin (Sn) | - | - | - | 0.08W | 8533.40.80.70 | - | - | 80mW | - | Rotary | POTENTIOMETER | - | - | - | PC Pins | 0.08W | Flatted | - | - | - | - | Top Adjustment | 1 | Linear | - | None | - | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.354 H 12.80mmx12.40mmx9.00mm | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() PTR901-2020K-A103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | Tray | 2005 | Pro Audio PTR90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 10kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.025W 1/40W | 8533.40.80.70 | 25mW | - | 25mW | 9.5mm | Square | - | - | PTR901 | Not | PC Pins, Board Locks | 0.05W | Knurled and Slotted | 20V | 3753 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | Rotary, SPST | - | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm + Switch | - | - | - | 33.4mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() 91A2D-B24-B20/B20L Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | Tin | Panel, Through Hole | Panel Mount | - | 12.699991g | Conductive Plastic | - | Bulk | 2010 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 1W | - | 500mW | 15.88mm | Single Turn | - | - | 91A2D | Not | PC Pins | 1W | Slotted | - | 6390 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | None | - | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | - | 41.91mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() PCW1D-B24-BAB104L Bourns Inc. | 20 | - | Datasheet | 7 Weeks | - | Brackets, Panel | Panel Mount | - | - | Conductive Plastic | - | Tray | 2006 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | PCW1D | Not | PC Pins | 0.75W | Slotted | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | None | - | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | - | 23.37mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | - | ||
![]() PTV09A-2015S-B102 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 1kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | Knurled and Slotted | - | - | - | - | Side Adjustment | 1 | Linear | - | None | - | 0.236 (6.00mm) | 280° | - | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() 91A1A-B24-B18 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | WIRE | - | Conductive Plastic | - | Bulk | 2006 | 91 | ±20% | - | - | Obsolete | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 50kOhm | - | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | 500V | 1W | - | Single Turn | POTENTIOMETER | - | 91A1A | - | PC Pins | 0.5W | Slotted | - | 6350 | 70°C | 3/8-32 | Side Adjustment | 1 | Linear | HORIZONTAL | None | - | 0.250 (6.35mm) | 300° | 1 | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 0.750 19.05mm | - | - | Non-RoHS Compliant | - | ||
![]() 3310C-012-103 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | 4.500005g | Conductive Plastic | - | Bulk | 2011 | Pro Audio 3310 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | 3310C | - | PC Pins | 0.25W | Slotted | - | 3825 | - | 1/4-32 | Side Adjustment | 1 | Linear | - | None | - | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | 9.52mm | 9.52mm | 9.52mm | 0.750 19.05mm | - | - | Non-RoHS Compliant | - | ||
![]() 6630S1D-C28-R502 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | Tray | 2007 | 6630 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | ±500ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 1W | - | 1W | - | Rugged | - | - | 6630S1D | Not | Solder Lug | 1W | Flatted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | - | 0.250 (6.35mm) | 340° | - | Round - 0.875Dia x 0.383 H 22.23mmx9.73mm | - | - | - | 33.66mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6630S1D-B28-A203 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | Bulk | 2007 | 6630 | ±15% | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | ±500ppm/°C | - | 20kOhm | - | - | - | Conductive Plastic | - | - | - | - | 1W | - | - | - | not_compliant | 6630S1D | - | Solder Lug | - | Slotted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | None | - | 0.250 (6.35mm) | 340° | - | Round - 0.875Dia x 0.383 H 22.23mmx9.73mm | - | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() PTV142B40E120AB102 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | Tray | 2004 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 1kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 13.4mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | - | 5565 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | None | - | 0.236 (6.00mm) | 300° | - | Rectangular - 0.646 x 0.551 Face x 0.323 H 16.40mmx14.00mmx8.20mm | 2 | - | - | 14mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() PTV142B20E120AB503 Bourns Inc. | In Stock | - | Datasheet | - | - | PCB, Panel, Through Hole | Panel Mount | - | - | Carbon | - | Tray | 2004 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 50kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 16.1mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | - | 5530 | - | M9 x 0.75 | Side Adjustment | 1 | Linear | - | None | - | 0.236 (6.00mm) | 300° | - | Rectangular - 0.551 x 0.528 Face x 0.646 H 14.00mmx13.40mmx16.40mm | 2 | - | - | 30.1mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() 3310C-001-504 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | 4.500005g | Conductive Plastic | - | Bulk | 2008 | Pro Audio 3310 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 500kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | unknown | 3310C | - | PC Pins | 0.25W | Slotted | - | 3820 | - | 1/4-32 | Side Adjustment | 1 | Linear | - | None | - | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | 9.52mm | 9.52mm | 9.52mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3310Y-001-202 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | Bulk | 2005 | Pro Audio 3310 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | - | 2kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | unknown | 3310Y | - | PC Pins | 0.25W | Slotted | - | 3838 | - | 1/4-32 | Top Adjustment | 1 | Linear | - | None | - | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | 4.06mm | 9.52mm | 9.52mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3310Y-001-204 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | WIRE | 4.500005g | Conductive Plastic | - | Bulk | 2008 | Pro Audio 3310 | ±20% | - | - | Obsolete | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 200kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | 3310Y | - | PC Pins | 0.25W | Slotted | - | 3838 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | VERTICAL | None | - | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | 4.06mm | 9.52mm | 9.52mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3862C-201-502A Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | 24.999999g | Cermet | - | Bulk | 2006 | 3862 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | ±150ppm/°C | - | 5kOhm | - | 125°C | -1°C | Cermet | 1W | - | 1W | - | 1W | - | - | - | - | 3862C | - | Solder Lug | - | Round | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | None | - | 0.125 (3.18mm) | 295° | - | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | 1 | 12.7mm | - | 11.5mm | - | 0.625 15.88mm | - | - | Non-RoHS Compliant | - | ||
![]() 81C1A-E28-A15 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | 20.999994g | Cermet | - | Tray | 2006 | 81 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | PCB | - | ±150ppm/°C | - | 10kOhm | - | 125°C | -40°C | - | - | - | 2W | - | 2W | - | - | POTENTIOMETER | - | 81C1A | - | PC Pins | 2W | Slotted | - | 6363 | - | 1/4-32 | Side Adjustment | 1 | Linear | - | None | - | 0.125 (3.18mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | 15.9mm | 15.9mm | 15.9mm | 0.875 22.23mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 91A2D-B24-A18/A18 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | Cermet | -40°C | Tray | 2002 | 91 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | ±150ppm/°C | - | 50kOhm | - | - | - | - | - | 8533.40.80.50 | 2W | - | 1W | - | Single Turn | POTENTIOMETER | unknown | 91A2D | - | PC Pins | 2W | Slotted | - | 6390 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | None | - | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | 12.7mm | 15.9mm | 15.9mm | 0.750 19.05mm | - | - | Non-RoHS Compliant | - | ||
![]() 3862C-286-102A Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | WIRE | 24.999999g | Cermet | - | Bulk | 2006 | 3862 | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | PCB | EAR99 | ±150ppm/°C | - | 1kOhm | Matte Tin (Sn) | 125°C | -1°C | - | - | 8533.40.80.50 | 1W | - | 1W | - | - | POTENTIOMETER | not_compliant | 3862C | - | PC Pins | 1W | Slotted | - | - | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | VERTICAL | None | - | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | 12.7mm | - | 11.5mm | - | 0.875 22.23mm | - | - | Non-RoHS Compliant | - |