- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Resistive Material | Operating Temperature (Max.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Length | Actuator Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTV09A-4220F-B503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | Carbon | 50°C | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 50kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | 8533.40.80.70 | - | - | 50mW | - | Square | POTENTIOMETER | PTV09A | - | PC Pins, Board Locks | 0.05W | Flatted | 20V | - | 3943 | - | - | Top Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | 0.787 20.00mm | - | ROHS3 Compliant | ||
![]() PTV09A-4225U-B104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | FLAT | Carbon | 50°C | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PCB | EAR99 | - | - | 100kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | 8533.40.80.70 | - | - | 50mW | - | Square | POTENTIOMETER | PTV09A | - | PC Pins, Board Locks | 0.05W | Knurled | 20V | - | 3947 | - | - | Top Adjustment | 1 | Linear | VERTICAL | - | Detent | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | 0.984 25.00mm | - | ROHS3 Compliant | ||
![]() PTD902-2020K-A104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 100kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.025W 1/40W | 8533.40.80.70 | - | - | 25mW | 9.5mm | Multi-Ganged | - | PTD902 | Not | PC Pins, Board Locks | - | Knurled and Slotted | - | - | 3738 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | 29.65mm | 0.787 20.00mm | - | ROHS3 Compliant | ||
![]() PTD904-2015P-C204 Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Panel | Panel Mount | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 200kOhm | - | 50°C | -10°C | Carbon | 0.025W 1/40W | - | 25mW | - | 25mW | - | - | - | PTD904 | - | PC Pins, Board Locks | - | Round | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Reverse Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 4 | - | 0.591 15.00mm | - | ROHS3 Compliant | ||
![]() PTD904-2015P-C203 Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Panel | Panel Mount | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 20kOhm | - | 50°C | -10°C | Carbon | 0.025W 1/40W | - | 50mW | - | 25mW | - | - | - | PTD904 | - | PC Pins, Board Locks | - | Round | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Reverse Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 4 | - | 0.591 15.00mm | - | ROHS3 Compliant | ||
![]() PTV09A-4220U-B203 Bourns Inc. | 1122 | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | Carbon | 50°C | Tray | 2012 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 20kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | 8533.40.80.70 | - | - | 50mW | - | Square | POTENTIOMETER | PTV09A | - | PC Pins, Board Locks | 0.05W | Knurled | 20V | - | 3947 | - | - | Top Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | 0.787 20.00mm | - | ROHS3 Compliant | ||
![]() PTV09A-5020F-A503 Bourns Inc. | 47 | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | Carbon | - | Tray | - | Pro Audio PTV09 | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 50kOhm | - | - | - | Carbon | 0.05W 1/20W | - | - | - | 50mW | - | - | - | PTV09A | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | - | Top Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.472 x 0.394 Face x 0.331 H 12.00mmx10.00mmx8.4mm | 1 | - | 0.787 20.00mm | - | ROHS3 Compliant | ||
![]() PTD902-1225F-B203 Bourns Inc. | 670 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 20kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | PTD902 | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | - | 0.984 25.00mm | - | ROHS3 Compliant | ||
![]() PTD904-1215K-B503 Bourns Inc. | 18 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Carbon | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 50kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | PTD904 | - | PC Pins, Board Locks | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 4 | - | 0.591 15.00mm | - | ROHS3 Compliant | ||
![]() PTR901-2020F-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Carbon | - | Tray | - | Pro Audio PTR90 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 10kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | PTR901 | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | 0.787 20.00mm | - | ROHS3 Compliant | ||
![]() PDB181-E415K-503B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Carbon | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 50kOhm | - | - | - | - | 0.2W 1/5W | - | - | - | 200mW | - | - | - | PDB181 | - | Solder Lug | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | 0.591 15.00mm | - | ROHS3 Compliant | ||
![]() 3549S-1AC-503A Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Panel | Panel Mount | LUG | Wirewound | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 50kOhm | - | 125°C | -40°C | - | - | - | 2W | - | 2W | 22.48mm | - | - | 3549S | Not | Solder Lug | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | 0.2 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | 40.43mm | 0.813 20.64mm | - | ROHS3 Compliant | ||
![]() 3360P-1-204 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | WIRE | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 200kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | - | - | 250mW | 6.78mm | - | - | 3360P | Not | PC Pins | 0.25W | Slotted | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | 6.71mm | 0.500 12.70mm | - | Non-RoHS Compliant | ||
![]() PDA241-HRT02-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Carbon | - | Bulk | 2010 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 250kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 250mW | 250V | 250mW | - | - | POTENTIOMETER | PDA241 | - | Solder Lug | 0.25W | Round | - | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | None | 0.250 (6.35mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | 0.748 19.00mm | No SVHC | ROHS3 Compliant | ||
![]() PTV09A-4015S-B102 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | Carbon | - | Tray | - | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | 1kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | POTENTIOMETER | PTV09A | - | PC Pins, Board Locks | - | Slotted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | 0.591 15.00mm | - | ROHS3 Compliant | ||
![]() PTV111-3417A-C503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Carbon | - | Tray | 2015 | PTV | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 50kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | PTV111 | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | M9 x 0.75 | Top Adjustment | 1 | Reverse Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Facex0.295L 13.40mmx12.00mmx7.50mm | - | - | 0.689 17.50mm | - | ROHS3 Compliant | ||
![]() PTV111-3420A-C503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Panel Mount | - | Carbon | - | Tray | 2015 | PTV | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 50kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | PTV111 | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | M9 x 0.75 | Top Adjustment | 1 | Reverse Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Facex0.295L 13.40mmx12.00mmx7.50mm | - | - | 0.787 20.00mm | - | ROHS3 Compliant | ||
![]() PDB181-K420K-103C Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Carbon | - | Bulk | 2012 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 10kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | 100mW | - | - | - | PDB181 | - | PC Pins | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Reverse Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | 0.787 20.00mm | - | ROHS3 Compliant | ||
![]() PDB181-E418F-105B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | Carbon | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 1MOhm | - | - | - | Carbon | 0.2W 1/5W | - | - | - | 200mW | - | - | - | PDB181 | - | Solder Lug | - | Flatted | - | - | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | 1 | - | 0.709 18.00mm | - | ROHS3 Compliant | ||
![]() PTV112-4425A-A203 Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | Carbon | - | Tray | 2015 | PTV | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 20kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | PTV112 | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | - | Top Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.610 x 0.484 Face x 0.268 H 15.50mmx12.30mmx6.80mm | 2 | - | 0.984 25.00mm | - | ROHS3 Compliant |