- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Height | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91C1A-D24-B10L Bourns Inc. | 244 | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | 12.699991g | Conductive Plastic | - | - | Tray | 2013 | 91 | ±20% | - | yes | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 1W | - | 1W | 15.88mm | - | - | - | 91C1A | Not | PC Pins | - | Round | - | - | - | 1/4-32 | Side Adjustment | 1 | Linear | - | - | None | 0.125 (3.18mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 31.75mm | 0.750 19.05mm | - | - | ROHS3 Compliant | ||
![]() PDB181-K215P-503B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Panel Mount | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 50kOhm | - | - | - | Carbon | 0.2W 1/5W | - | - | - | 200mW | - | - | - | - | PDB181 | - | PC Pins | - | Round | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | 1 | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | ||
![]() PTV09A-4030F-B502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 5kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | ||
![]() PDB241-E420P-105A1 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | 70°C | - | Tray | 2013 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 1MOhm | Tin (Sn) | - | - | - | 0.25W 1/4W | 8533.40.80.70 | - | - | 250mW | - | Rotary | POTENTIOMETER | - | PDB241 | - | Solder Lug | 0.25W | Round | 250V | - | - | M8 x 0.75 | User Defined | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PDB241-E420P-504A1 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PDB24 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 500kOhm | - | - | - | - | 0.25W 1/4W | - | - | - | 250mW | - | - | - | - | PDB241 | - | Solder Lug | - | Round | - | - | - | M8 x 0.75 | User Defined | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PDB241-E420P-503A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | 70°C | - | Tray | 2012 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 50kOhm | Tin (Sn) | - | - | - | 0.25W 1/4W | 8533.40.80.70 | - | - | 250mW | - | Rotary | POTENTIOMETER | - | PDB241 | - | Solder Lug | 0.25W | Round | 250V | - | - | M8 x 0.75 | User Defined | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PDB242-E420P-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | 70°C | - | Tray | 2013 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 250kOhm | Tin (Sn) | - | - | - | 0.25W 1/4W | 8533.40.80.70 | - | - | 250mW | - | Rotary | POTENTIOMETER | - | PDB242 | - | Solder Lug | 0.25W | Round | 250V | - | - | M8 x 0.75 | User Defined | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PTD902-10C5P-A203 Bourns Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 20kOhm | - | - | - | Carbon | 0.025W 1/40W | - | - | - | 25mW | - | - | - | - | PTD902 | - | PC Pins, Board Locks | - | Round | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() PDB12-H2201-104BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Brackets, Through Hole | Through Hole | - | - | Carbon | - | - | Bulk | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 100kOhm | Tin (Sn) | 50°C | -10°C | - | 0.08W | 8533.40.80.70 | 80mW | - | 80mW | 12.4mm | Rotary | - | - | - | Not | PC Pins, Board Locks | 0.08W | Flatted | - | - | - | - | Top Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | 12.4mm | 0.787 20.00mm | No | - | ROHS3 Compliant | ||
![]() PDB12-F2251-503BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Brackets, Through Hole | Through Hole | - | - | Carbon | - | - | Bulk | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 50kOhm | Tin (Sn) | 50°C | -10°C | - | 0.08W | 8533.40.80.70 | 80mW | - | 80mW | 12.8mm | Rotary | - | - | - | Not | PC Pins, Board Locks | 0.08W | Flatted | - | - | - | - | Side Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.650 x 0.504 Face x 0.650 H 16.50mmx12.80mmx16.50mm | - | - | 29.5mm | 0.984 25.00mm | No | - | ROHS3 Compliant | ||
![]() PTD901-1220F-B503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 50kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | PTD901 | - | PC Pins, Board Locks | - | Flatted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PTD902-2020K-A502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | 50°C | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 5kOhm | Matte Tin (Sn) | - | - | - | 0.025W 1/40W | 8533.40.80.70 | - | - | 25mW | - | Multi-Ganged | POTENTIOMETER | - | PTD902 | - | PC Pins, Board Locks | - | Knurled and Slotted | - | 3738 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 2 | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PDB241-GNL01-504A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | LUG | - | Carbon | 70°C | - | Tray | 2013 | Pro Audio PDB241-GNL | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 500kOhm | Tin (Sn) | - | - | - | 0.25W 1/4W | 8533.40.80.70 | - | - | 250mW | - | - | POTENTIOMETER | - | PDB241 | - | Solder Lug | 0.25W | Knurled and Slotted | 250V | - | 50°C | 3/8-32 | User Defined | 1 | Logarithmic | - | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 1 | Round - 0.969Dia x 0.480 H 24.60mmx12.20mm | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | ||
![]() PTD901-1015F-A203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 20kOhm | - | - | - | - | 0.025W 1/40W | - | - | - | 25mW | - | - | - | - | PTD901 | - | PC Pins, Board Locks | - | Flatted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | ||
![]() PTD908-1020K-B503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | Tray | 2010 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 50kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | - | - | 50mW | 9.5mm | Multi-Ganged | - | - | PTD908 | Not | PC Pins, Board Locks | 0.05W | Knurled and Slotted | 20V | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | 8 | - | 52.2mm | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PTV142B40E120AA503 Bourns Inc. | In Stock | - | Datasheet | - | Brackets, PCB, Panel, Through Hole | Panel Mount | - | - | Carbon | - | 50V | Tray | 2009 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 50kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | 50V | 50mW | 13.4mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | - | 5565 | - | M9 x 0.75 | Top Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.646 x 0.551 Face x 0.323 H 16.40mmx14.00mmx8.20mm | 2 | - | 14mm | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | ||
![]() 91A1A-A24-A15L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | - | Cermet | - | - | Tray | 2013 | 91 | ±10% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±150ppm/°C | - | 10kOhm | - | - | - | - | - | - | - | - | 2W | - | - | - | not_compliant | 91A1A | - | PC Pins | - | Round | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 0.750 19.05mm | - | - | ROHS3 Compliant | ||
![]() PDB181-A425K-203B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel, Through Hole | Panel Mount | - | - | Carbon | - | - | Bulk | 2010 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | Potentiometer | 20kOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | 200mW | - | 200mW | - | - | - | - | PDB181 | - | PC Pins | - | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 0.984 25.00mm | No | - | ROHS3 Compliant | ||
![]() 91A1A-B28-E22L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | - | Tray | 2009 | 91 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 250kOhm | - | 125°C | -40°C | Potentiometer | 1W | - | 500mW | - | - | 15.88mm | - | - | - | 91A1A | - | PC Pins | - | Slotted | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | 9.525 mm | - | None | 0.250 (6.35mm) | 300° | - | - | 1 | 17.47mm | 34.93mm | 0.875 22.23mm | - | - | ROHS3 Compliant | ||
![]() PTR901-2020K-B503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel Mount | - | - | Carbon | - | - | - | 2014 | Pro Audio PTR90 | ±20% | - | - | Active | - | - | - | - | - | - | 50kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | - | - | - | - | - | PTR901 | - | PC Pins, Board Locks | - | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | - | - | - | - | 0.787 20.00mm | - | - | - |