- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Length | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB185-GTR01-254A2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | - | Bulk | - | Pro Audio PDB185-GTR | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 250kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | not_compliant | PDB185 | - | Solder Lug | - | Knurled and Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | Push-Push, DPDT | 0.236 (6.00mm) | 300° | - | Rectangular - 0.862 x 0.591 Face x 0.862 H 21.90mmx15.00mmx21.90mm + Switch | - | - | - | 0.748 19.00mm | ROHS3 Compliant | ||
![]() 95A1A-B28-A18L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | Cermet | - | - | - | Bulk | 2011 | 95 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | - | Single Turn | - | not_compliant | 95A1A | - | Solder Lug | 2W | Slotted | - | - | 6350 | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 0.875 22.23mm | ROHS3 Compliant | ||
![]() 3360Y-1-105 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | WIRE | - | Conductive Plastic | - | - | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 1MOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | - | - | 250mW | 6.78mm | - | - | - | 3360Y | Not | PC Pins | 0.25W | Slotted | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | HORIZONTAL | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | 6.71mm | 0.500 12.70mm | Non-RoHS Compliant | ||
![]() 3852A-202-103A Bourns Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | LUG | 30.000004g | Cermet | - | - | 900V | Bulk | 2004 | 3852 | ±10% | - | yes | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -1°C | - | - | 8533.40.80.50 | 2W | - | 2W | 19.05mm | Single Turn | - | - | 3852A | Not | Solder Lug | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | 10.31mm | 22.23mm | 0.625 15.88mm | Non-RoHS Compliant | ||
![]() 3852A-282-503A Bourns Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | LUG | 30.000004g | Cermet | - | - | 900V | Bulk | 2004 | 3852 | ±10% | - | yes | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | - | 125°C | -1°C | - | - | 8533.40.80.50 | 2W | 500V | 2W | 19.05mm | Single Turn | - | - | 3852A | Not | Solder Lug | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | 10.31mm | 28.55mm | 0.875 22.23mm | Non-RoHS Compliant | ||
![]() 95A1A-B24-B15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | Conductive Plastic | - | -40°C | - | Tray | 2011 | 95 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | ±1000ppm/°C | - | 10kOhm | Tin (Sn) | - | - | Conductive Plastic | - | - | - | - | 1W | - | Single Turn | POTENTIOMETER | not_compliant | 95A1A | - | Solder Lug | 1W | Slotted | - | - | 6350 | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 0.750 19.05mm | ROHS3 Compliant | ||
![]() 3360P-1-102 Bourns Inc. | 10 | - | Datasheet | 10 Weeks | Panel | Panel Mount | WIRE | - | Conductive Plastic | - | - | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | - | - | 250mW | 6.78mm | - | - | - | 3360P | Not | PC Pins | 0.25W | Slotted | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | HORIZONTAL | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | 6.71mm | 0.500 12.70mm | Non-RoHS Compliant | ||
![]() PTV09A-4015U-B504 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | - | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | 500kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | Knurled | - | - | - | - | - | Top Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | 0.591 15.00mm | ROHS3 Compliant | ||
![]() PTV09A-4015U-B503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | 50kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | Knurled | - | - | - | - | - | Top Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | 0.591 15.00mm | ROHS3 Compliant | ||
![]() PTV09A-4015U-A104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | - | Pro Audio PTV09 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 100kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | PTV09A | - | PC Pins, Board Locks | - | Knurled | - | - | - | - | - | Top Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | 0.591 15.00mm | ROHS3 Compliant | ||
![]() PTV09A-6230F-B103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | 10kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | Detent | 0.236 (6.00mm) | 280° | - | - | - | - | - | 1.181 30.00mm | ROHS3 Compliant | ||
![]() 91A1A-A24-A10L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | - | Cermet | - | - | - | Tray | 2013 | 91 | ±10% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±150ppm/°C | - | 1kOhm | - | - | - | - | - | - | - | - | 2W | - | - | - | not_compliant | 91A1A | - | PC Pins | - | Round | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 0.750 19.05mm | ROHS3 Compliant | ||
![]() PTV09A-4015U-B104 Bourns Inc. | 21 | - | Datasheet | 16 Weeks | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | - | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PC Pins | EAR99 | - | - | 100kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | Knurled | - | - | - | - | - | Top Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | 0.591 15.00mm | ROHS3 Compliant | ||
![]() PTV09A-4020F-C103 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | - | Pro Audio PTV09 | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 10kOhm | - | - | - | Carbon | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | PTV09A | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | - | Top Adjustment | 1 | Reverse Logarithmic | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | 1 | - | - | 0.787 20.00mm | ROHS3 Compliant | ||
![]() PDB181-E415K-103B Bourns Inc. | 343 | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | - | Bulk | - | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 10kOhm | - | - | - | - | 0.2W 1/5W | - | - | - | 200mW | - | - | - | - | PDB181 | - | Solder Lug | - | Knurled and Slotted | - | - | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 0.591 15.00mm | ROHS3 Compliant | ||
![]() PDB241-S220K-203B2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | 70°C | - | - | Tray | 2013 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 20kOhm | Tin (Sn) | - | - | - | 0.5W 1/2W | 8533.40.80.70 | - | - | 500mW | - | Rotary | POTENTIOMETER | - | PDB241 | - | Solder Lug | 0.5W | Knurled and Slotted | 500V | - | - | - | M8 x 0.75 | User Defined | 1 | Linear | - | Detent | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | - | - | 0.787 20.00mm | ROHS3 Compliant | ||
![]() PDB242-D425P-104A1 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | Carbon | - | - | - | Tray | 2013 | Pro Audio PDB24 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 100kOhm | - | - | - | - | 0.25W 1/4W | - | - | - | 250mW | - | - | - | - | PDB242 | - | PC Pins | - | Round | - | - | - | - | M8 x 0.75 | Side Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | - | - | 0.984 25.00mm | ROHS3 Compliant | ||
![]() 51UAD-T25-B13L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | Tray | 2014 | Pro Audio 51 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±1000ppm/°C | - | 5kOhm | - | - | - | Conductive Plastic | 0.5W 1/2W | - | - | - | 500mW | - | - | - | not_compliant | 51UAD | - | PC Pins | - | Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.157 (3.99mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | 0.984 25.00mm | ROHS3 Compliant | ||
![]() 91A2A-B24-D20/D20L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | - | Conductive Plastic | - | - | - | Tray | 2013 | 91 | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±1000ppm/°C | - | 100kOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | - | - | - | 250mW | - | - | - | not_compliant | 91A2A | - | PC Pins | - | Slotted | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Logarithmic | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | - | 0.750 19.05mm | ROHS3 Compliant | ||
![]() PTV09A-4020S-A104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 100kOhm | - | - | - | Carbon | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | PTV09A | - | PC Pins, Board Locks | - | Knurled and Slotted | - | - | - | - | - | Top Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | 1 | - | - | 0.787 20.00mm | ROHS3 Compliant |