- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Size Code | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTV142B40Y115AA103 Bourns Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | Carbon | - | - | Bulk | 2009 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 10kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | - | - | 50mW | - | - | - | unknown | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | 5565 | M9 x 0.75 | Top Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.646 x 0.551 Face x 0.323 H 16.40mmx14.00mmx8.20mm | 2 | - | - | - | - | 0.591 15.00mm | - | ROHS3 Compliant | ||
![]() 91C1A-D20-B15L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Panel Mount | - | Conductive Plastic | -40°C | - | Tray | 2013 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 10kOhm | Tin (Sn) | - | - | Conductive Plastic | - | 8533.40.80.70 | 500mW | - | 1W | - | Single Turn | POTENTIOMETER | not_compliant | 91C1A | - | PC Pins | 0.5W | Round | 6350 | 1/4-32 | Side Adjustment | 1 | Linear | - | None | 0.125 (3.18mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | 0.625 15.88mm | - | ROHS3 Compliant | ||
![]() PTV142B20E120AB502 Bourns Inc. | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount | - | Carbon | - | - | Tray | 2004 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 5kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 16.1mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | 5530 | M9 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.551 x 0.528 Face x 0.646 H 14.00mmx13.40mmx16.40mm | 2 | - | - | 30.1mm | - | 0.787 20.00mm | No | ROHS3 Compliant | ||
![]() PTV142B20E120AB203 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel Mount | - | Carbon | - | - | Tray | 2004 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 20kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 50mW | - | 50mW | 16.1mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | 5530 | M9 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.551 x 0.528 Face x 0.646 H 14.00mmx13.40mmx16.40mm | 2 | - | - | 30.1mm | - | 0.787 20.00mm | No | ROHS3 Compliant | ||
![]() PTV142B20E120AB204 Bourns Inc. | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount | - | Carbon | - | - | Tray | 2004 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | PCB | EAR99 | - | Potentiometer | 200kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 16.1mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | 5530 | M9 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.551 x 0.528 Face x 0.646 H 14.00mmx13.40mmx16.40mm | 2 | - | - | 30.1mm | - | 0.787 20.00mm | No | ROHS3 Compliant | ||
![]() PTV142B40E120AA502 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel Mount | - | Carbon | - | - | Tray | 2004 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 5kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 13.4mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | 5565 | M9 x 0.75 | Top Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.646 x 0.551 Face x 0.323 H 16.40mmx14.00mmx8.20mm | 2 | - | - | 14mm | - | 0.787 20.00mm | No | ROHS3 Compliant | ||
![]() PTV142B40E020AA104 Bourns Inc. | In Stock | - | Datasheet | - | Snap in, Through Hole | Through Hole, Snap In | - | Carbon | - | - | Tray | 2009 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 100kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 16.4mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | 5565 | - | Top Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.646 x 0.551 Face x 0.323 H 16.40mmx14.00mmx8.20mm | 2 | - | - | 14mm | - | 0.787 20.00mm | No | ROHS3 Compliant | ||
![]() PTV142B40E120AB104 Bourns Inc. | In Stock | - | Datasheet | - | Brackets, PCB, Panel, Through Hole | Panel Mount | - | Carbon | - | 50V | Tray | 2004 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 100kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | 50V | 50mW | 13.4mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | 5565 | M9 x 0.75 | Top Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.646 x 0.551 Face x 0.323 H 16.40mmx14.00mmx8.20mm | 2 | - | - | 14mm | - | 0.787 20.00mm | No | ROHS3 Compliant | ||
![]() PTV142B40E120AB103 Bourns Inc. | In Stock | - | Datasheet | - | PCB, Panel, Through Hole | Panel Mount | - | Carbon | - | - | Tray | 2004 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 10kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 13.4mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | 5565 | M9 x 0.75 | Top Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.646 x 0.551 Face x 0.323 H 16.40mmx14.00mmx8.20mm | 2 | - | - | 14mm | - | 0.787 20.00mm | No | ROHS3 Compliant | ||
![]() PTV142B20Y120AA103 Bourns Inc. | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount | - | Carbon | - | - | Tray | 2009 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 10kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 16.1mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | 5530 | M9 x 0.75 | Side Adjustment | 1 | Logarithmic | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.551 x 0.528 Face x 0.646 H 14.00mmx13.40mmx16.40mm | 2 | - | - | 30.1mm | - | 0.787 20.00mm | No | ROHS3 Compliant | ||
![]() PTV142B42E020AB104 Bourns Inc. | In Stock | - | Datasheet | - | Snap in, Through Hole | Through Hole, Snap In | - | Carbon | - | - | Bulk | 2009 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 100kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 16.4mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | 5565 | - | Top Adjustment | 1 | Linear | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.646 x 0.551 Face x 0.323 H 16.40mmx14.00mmx8.20mm | 2 | - | - | 14mm | - | 0.787 20.00mm | No | ROHS3 Compliant | ||
![]() PTV142B20E125AB203 Bourns Inc. | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount | - | Carbon | - | - | Tray | 2009 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 20kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 16.1mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | 5530 | M9 x 0.75 | Side Adjustment | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.551 x 0.528 Face x 0.646 H 14.00mmx13.40mmx16.40mm | 2 | - | - | 35.1mm | - | 0.984 25.00mm | No | ROHS3 Compliant | ||
![]() PTV142B42E025AB503 Bourns Inc. | In Stock | - | Datasheet | - | Snap in, Through Hole | Through Hole, Snap In | - | Carbon | - | - | Bulk | 2009 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 50kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 16.4mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | 5565 | - | Top Adjustment | 1 | Linear | - | Detent | 0.236 (6.00mm) | 300° | - | Rectangular - 0.646 x 0.551 Face x 0.323 H 16.40mmx14.00mmx8.20mm | 2 | - | - | 14mm | - | 0.984 25.00mm | No | ROHS3 Compliant | ||
![]() PCW1J-C24-CAB102L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | 20.999994g | Conductive Plastic | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | 750mW | - | - | - | - | PCW1J | Not | Solder Lug | 0.75W | Flatted | 8729 | M9 x 0.75 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.874 x 0.874 Face x 0.874 H 22.20mmx22.20mmx22.20mm | - | 6.35mm | - | 26.47mm | - | 0.750 19.05mm | No | ROHS3 Compliant | ||
![]() 95A1A-B24-B15 Bourns Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | 12.699991g | Conductive Plastic | - | - | Bulk | 2006 | 95 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | ±1000ppm/°C | - | 10kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 500mW | - | 1W | - | Single Turn | POTENTIOMETER | - | 95A1A | - | Solder Lug | 0.5W | Slotted | 6350 | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 12.7mm | 15.9mm | 15.9mm | 0.750 19.05mm | - | Non-RoHS Compliant | ||
![]() PCW1J-B24-CCB502L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | Conductive Plastic | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | 750mW | - | - | - | - | PCW1J | Not | Solder Lug | 0.75W | Slotted | 8729 | M9 x 0.75 | User Defined | 1 | Linear | - | Detent | 0.250 (6.35mm) | 300° | - | Square - 0.874 x 0.874 Face x 0.874 H 22.20mmx22.20mmx22.20mm | - | 6.35mm | - | 26.47mm | - | 0.750 19.05mm | - | ROHS3 Compliant | ||
![]() PCW1J-C24-CAB104L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | Conductive Plastic | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | 750mW | - | - | - | - | PCW1J | Not | Solder Lug | 0.75W | Flatted | 8729 | M9 x 0.75 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.874 x 0.874 Face x 0.874 H 22.20mmx22.20mmx22.20mm | - | 6.35mm | - | 26.47mm | - | 0.750 19.05mm | No | ROHS3 Compliant | ||
![]() PCW1J-R24-CAB102L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | Conductive Plastic | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | - | - | - | PCW1J | Not | Solder Lug | 0.75W | Slotted | 8729 | M9 x 0.75 | User Defined | 1 | Linear | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.874 x 0.874 Face x 0.874 H 22.20mmx22.20mmx22.20mm | - | 6mm | - | 31.42mm | - | 0.945 24.00mm | No | ROHS3 Compliant | ||
![]() 53AAD-B28-E18L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Panel | Panel Mount | - | Conductive Plastic | - | - | Tray | 2014 | Pro Audio 53 | ±10% | - | yes | Active | 1 (Unlimited) | - | Solder | - | ±1000ppm/°C | - | 50kOhm | - | - | - | Conductive Plastic | 0.5W 1/2W | - | - | - | 500mW | - | - | - | not_compliant | 53AAD | - | Solder Lug | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | - | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | 0.875 22.23mm | - | ROHS3 Compliant | ||
![]() PTV142B20E120AA203 Bourns Inc. | In Stock | - | Datasheet | - | Panel, Through Hole | Panel Mount | - | Carbon | - | - | Tray | 2009 | PTV142B | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 6 | Pin | EAR99 | - | Potentiometer | 20kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | 8533.40.80.70 | 50mW | - | 50mW | 16.1mm | - | - | - | PTV142 | Not | PC Pins, Board Locks | 0.05W | Flatted | 5530 | M9 x 0.75 | Side Adjustment | 1 | Logarithmic | HORIZONTAL | None | 0.236 (6.00mm) | 300° | 2 | Rectangular - 0.551 x 0.528 Face x 0.646 H 14.00mmx13.40mmx16.40mm | 2 | - | - | 30.1mm | - | 0.787 20.00mm | No | ROHS3 Compliant |