- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTV09A-4015U-B502 Bourns Inc. | 47 | - | Datasheet | 16 Weeks | - | - | Through Hole, Snap In | - | - | Carbon | - | - | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | - | - | - | EAR99 | - | - | 5kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | - | - | - | POTENTIOMETER | compliant | PTV09A | - | PC Pins, Board Locks | - | Knurled | - | - | - | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 280° | - | - | - | - | - | - | 0.591 15.00mm | - | - | RoHS Compliant | ||
![]() PTV111-2420A-B104 Bourns Inc. | In Stock | - | - | 16 Weeks | - | - | Through Hole, Snap In | - | - | Carbon | - | Tray | - | PTV | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 100kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | - | - | - | - | - | - | - | PC Pins, Board Locks | - | Flatted | - | - | - | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.610 H 13.40mmx12.00mmx15.50mm | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PTR901-2015F-A104 Bourns Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PDB182-K430K-104A Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | Bulk | 2012 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 100kOhm | - | 50°C | -10°C | Carbon | 0.06W | - | 60mW | 150V | 60mW | 17mm | - | - | - | PDB182 | Not | PC Pins | - | Knurled and Slotted | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | 2 | - | - | 41.5mm | 1.181 30.00mm | No | Unknown | ROHS3 Compliant | ||
![]() PTV09A-4025S-A203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | Tray | - | Pro Audio PTV09 | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 20kOhm | - | - | - | Carbon | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | PTV09A | - | PC Pins, Board Locks | - | Slotted | - | - | - | Top Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | 1 | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | ||
![]() PTV111-4425A-A203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | Tray | 2015 | PTV | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 20kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | PTV111 | - | PC Pins, Board Locks | - | Flatted | - | - | - | Top Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.335 H 13.40mmx12.00mmx8.50mm | - | - | - | - | 0.984 25.00mm | - | - | ROHS3 Compliant | ||
![]() 3548S-1AA-102B Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount | LUG | - | Wirewound | - | Tray | 2013 | 3548 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 1kOhm | - | 125°C | -55°C | - | - | - | 1.5W | - | 1.5W | - | - | - | - | 3548S | Not | Solder Lug | - | Slotted | - | 70°C | 3/8-32 | User Defined | 5 | Linear | - | HORIZONTAL | None | 0.250 (6.35mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | 22.479mm | - | 40.43mm | 0.813 20.64mm | - | - | ROHS3 Compliant | ||
![]() 81A1A-B24-B15L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | 20.999994g | Conductive Plastic | -40°C | Bulk | 2007 | 81 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 10kOhm | Matte Tin (Sn) | - | - | Conductive Plastic | - | 8533.40.80.70 | 500mW | - | 1W | - | - | POTENTIOMETER | not_compliant | 81A1A | - | PC Pins | 0.5W | Slotted | 6363 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | - | 0.750 19.05mm | - | - | ROHS3 Compliant | ||
![]() 3540S-91-501L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | Wirewound | - | Bulk | - | 3540 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 500Ohm | - | - | - | Wirewound | 2W | - | - | - | 2W | - | - | - | - | 3540S | - | Solder Lug | - | Slotted | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | - | 0.812 20.63mm | - | - | ROHS3 Compliant | ||
![]() 91A1D-B28-B20L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | - | 1W | - | Single Turn | - | not_compliant | 91A1D | - | PC Pins | 0.5W | Slotted | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.93mm | 0.875 22.23mm | - | - | ROHS3 Compliant | ||
![]() 3549S-1AG-104A Bourns Inc. | 20 | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Wirewound | - | Tray | 2007 | 3549 | ±3% | - | no | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 100kOhm | - | - | - | - | - | - | - | - | 2W | - | - | - | not_compliant | 3549S | - | Solder Lug | - | Slotted | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | None | 0.250 (6.35mm) | 3600° | - | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | 0.813 20.64mm | - | - | Non-RoHS Compliant | ||
![]() PTV112-4420A-C502 Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | Tray | 2015 | PTV | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 5kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | PTV112 | - | PC Pins, Board Locks | - | Flatted | - | - | - | Top Adjustment | 1 | Reverse Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.610 x 0.484 Face x 0.268 H 15.50mmx12.30mmx6.80mm | 2 | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() 97A2A-B28-A13/R51L Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel | Panel Mount | - | - | Cermet | - | Tray | 2013 | 97 | ±10% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±150ppm/°C | - | 5kOhm | - | - | - | - | - | - | - | - | 2W | - | - | - | not_compliant | 97A2A | - | PC Pins | - | Slotted | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | Rotary, DPST | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | ||
![]() PDB185-GTR32-504A2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Bulk | 2015 | Pro Audio PDB185-GTR | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 500kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | not_compliant | PDB185 | - | Solder Lug | - | Slotted | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | Push-Push, DPDT | 0.250 (6.35mm) | 300° | - | Rectangular - 0.862 x 0.591 Face x 0.862 H 21.90mmx15.00mmx21.90mm + Switch | - | - | - | - | 1.083 27.50mm | - | - | ROHS3 Compliant | ||
![]() PTV112-1420A-B1103 Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Snap in, Through Hole | Panel Mount | - | - | Carbon | - | Tray | 2015 | PTV | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 10kOhm | - | - | - | Carbon | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | PTV112 | - | PC Pins, Board Locks | - | Flatted | - | - | M9 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.610 x 0.484 Face x 0.268 H 15.50mmx12.30mmx6.80mm | 2 | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PDB185-GTR13-503B0 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Bulk | - | Pro Audio PDB185-GTR | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 50kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | 100mW | - | - | - | not_compliant | PDB185 | - | PC Pins | - | Knurled and Slotted | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | Push-Push, DPDT | 0.236 (6.00mm) | 300° | - | Rectangular - 0.862 x 0.591 Face x 0.862 H 21.90mmx15.00mmx21.90mm + Switch | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | ||
![]() PDB185-GTR32-504C2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Bulk | - | Pro Audio PDB185-GTR | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 500kOhm | - | - | - | - | 0.05W 1/20W | - | - | - | 50mW | - | - | - | not_compliant | PDB185 | - | Solder Lug | - | Slotted | - | - | 3/8-32 | User Defined | 1 | Reverse Logarithmic | - | - | Push-Push, DPDT | 0.250 (6.35mm) | 300° | - | Rectangular - 0.862 x 0.591 Face x 0.862 H 21.90mmx15.00mmx21.90mm + Switch | - | - | - | - | 1.083 27.50mm | - | - | ROHS3 Compliant | ||
![]() 3549S-1AG-102A Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Wirewound | - | Bulk | - | 3549 | ±3% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 1kOhm | - | - | - | Wirewound | 2W | - | - | - | 2W | - | - | - | - | 3549S | - | Solder Lug | - | Slotted | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | None | 0.250 (6.35mm) | 3600° | - | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | ||
![]() PDB182-K418F-103B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | Bulk | 2013 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 10kOhm | - | - | - | Carbon | 0.125W 1/8W | - | - | - | 125mW | - | - | - | - | PDB182 | - | PC Pins | - | Flatted | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | 2 | - | - | - | 0.709 18.00mm | - | - | ROHS3 Compliant | ||
![]() 91A1A-B28-E17L Bourns Inc. | 47 | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | Tray | 2009 | 91 | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 25kOhm | - | 125°C | -40°C | Potentiometer | 1W | - | 500mW | - | - | 15.88mm | - | - | - | 91A1A | - | PC Pins | - | Slotted | - | - | 3/8-32 | Side Adjustment | 1 | Linear | 9.525 mm | - | None | 0.250 (6.35mm) | 300° | - | - | 1 | - | 17.47mm | 34.93mm | 0.875 22.23mm | - | - | ROHS3 Compliant |