- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Resistive Material | Operating Temperature (Max.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power (Watts) | HTS Code | Resistor Type | Base Part Number | Termination Style | Rated Power Dissipation (P) | Actuator Type | Size Code | Bushing Thread | Adjustment Type | Number of Turns | Taper | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTV142B40E025AB203 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole, Snap In | Carbon | - | Tray | 2009 | PTV142B | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 20kOhm | - | 0.05W 1/20W | - | - | PTV142 | PC Pins, Board Locks | - | Flatted | - | - | Top Adjustment | 1 | Linear | None | 0.236 (6.00mm) | 300° | Rectangular - 0.646 x 0.551 Face x 0.323 H 16.40mmx14.00mmx8.20mm | 2 | 0.984 25.00mm | ROHS3 Compliant | ||
![]() PTV142B20Y125AA502 Bourns Inc. | In Stock | - | Datasheet | - | Panel Mount | Carbon | 50°C | Tray | 2009 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | - | 5kOhm | Matte Tin (Sn) | 0.05W 1/20W | 8533.40.80.70 | POTENTIOMETER | PTV142 | PC Pins, Board Locks | 0.05W | Flatted | 5530 | M9 x 0.75 | Side Adjustment | 1 | Logarithmic | None | 0.236 (6.00mm) | 300° | Rectangular - 0.551 x 0.528 Face x 0.646 H 14.00mmx13.40mmx16.40mm | 2 | 0.984 25.00mm | ROHS3 Compliant | ||
![]() PTV142B20Y120AA502 Bourns Inc. | In Stock | - | Datasheet | - | Panel Mount | Carbon | 50°C | Tray | 2009 | PTV142B | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | - | 5kOhm | Matte Tin (Sn) | 0.05W 1/20W | 8533.40.80.70 | POTENTIOMETER | PTV142 | PC Pins, Board Locks | 0.05W | Flatted | 5530 | M9 x 0.75 | Side Adjustment | 1 | Logarithmic | None | 0.236 (6.00mm) | 300° | Rectangular - 0.551 x 0.528 Face x 0.646 H 14.00mmx13.40mmx16.40mm | 2 | 0.787 20.00mm | ROHS3 Compliant | ||
![]() 3751H-422-103L Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | Hybritron® 3751 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 10kOhm | - | - | - | - | 3751H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 6639S-7-203 Bourns Inc. | In Stock | - | - | - | Panel Mount | Conductive Plastic | - | - | - | 6639 | ±15% | - | - | Active | 1 (Unlimited) | - | ±500ppm/°C | 20kOhm | - | 1W | - | - | - | Solder Turret | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | None | 0.250 (6.35mm) | Continuous | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | 0.875 22.23mm | - | ||
![]() 6630S0A-504-R502 Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6630S0A-509-A502 Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6639S-2-103 Bourns Inc. | 50 | - | - | - | Panel Mount | Conductive Plastic | - | - | - | 6639 | ±15% | - | - | Active | 1 (Unlimited) | - | ±500ppm/°C | 10kOhm | - | 1W | - | - | - | Solder Turret | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | None | 0.250 (6.35mm) | Continuous | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | 0.875 22.23mm | - | ||
![]() 6639S-6-502 Bourns Inc. | 50 | - | - | - | Panel Mount | Conductive Plastic | - | - | - | 6639 | ±15% | - | - | Active | 1 (Unlimited) | - | ±500ppm/°C | 5kOhm | - | 1W | - | - | - | Solder Turret | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | None | 0.250 (6.35mm) | Continuous | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | 0.875 22.23mm | - | ||
![]() 6630S1A-508-R103 Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6630S0A-501-Z103 Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6630S0D-503-Z502 Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6639S-4-102 Bourns Inc. | 50 | - | - | - | Panel Mount | Conductive Plastic | - | - | - | 6639 | ±15% | - | - | Active | 1 (Unlimited) | - | ±500ppm/°C | 1kOhm | - | 1W | - | - | - | Solder Turret | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | None | 0.250 (6.35mm) | Continuous | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | 0.875 22.23mm | - | ||
![]() 6630S1A-507-A103 Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6630S0A-505-A502 Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39LB-1PD-103 Bourns Inc. | 47 | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 6639S-2-102 Bourns Inc. | In Stock | - | - | - | Panel Mount | Conductive Plastic | - | - | - | 6639 | ±15% | - | - | Active | 1 (Unlimited) | - | ±500ppm/°C | 1kOhm | - | 1W | - | - | - | Solder Turret | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | None | 0.250 (6.35mm) | Continuous | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | 0.875 22.23mm | - | ||
![]() 6630S0A-500-Z103 Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6630S1A-506-R103 Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6639S-8-103 Bourns Inc. | In Stock | - | - | - | Panel Mount | Conductive Plastic | - | - | - | 6639 | ±15% | - | - | Active | 1 (Unlimited) | - | ±500ppm/°C | 10kOhm | - | 1W | - | - | - | Solder Turret | - | Slotted | - | 3/8-32 | User Defined | 1 | Linear | None | 0.250 (6.35mm) | Continuous | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | 0.875 22.23mm | - |