- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Height | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6534S-1-102 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | - | Servo Mount | NO | BINDING POST | PANEL MOUNT | - | Conductive Plastic | - | - | Bulk | 2006 | 6534 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 1kOhm | - | 125°C | 1°C | Conductive Plastic | - | PRECISION | - | 1W | - | 1W | 22.23mm | - | - | - | 6534S | Not | Solder Turret | 1W | Round | - | - | 70°C | - | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.537 H 22.23mmx13.64mm | - | - | 24.77mm | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 3851A-162-104BL Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | - | - | 30.000004g | Conductive Plastic | - | - | Bulk | 2009 | 3851 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | -1°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | 19.05mm | - | - | - | 3851A | Not | Solder Lug | 1W | Slotted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 280° | - | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | 19.05mm | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 53AAA-B28-B20L Bourns Inc. | 10 | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | - | Bulk | 2011 | Pro Audio 53 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | - | 500mW | 12.5mm | Square | - | - | 53AAA | Not | Solder Lug | 0.5W | Slotted | - | 4565 | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 31.12mm | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 3501H-1-503L Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Hybritron® | - | - | Bulk | 2012 | Hybritron® 3501 | ±10% | - | - | Active | 1 (Unlimited) | - | Turret | - | ±100ppm/°C | - | 50kOhm | - | 125°C | 1°C | Hybritron | 2W | - | - | 2W | - | 2W | - | - | - | - | 3501H | - | Solder Turret | - | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | - | None | 0.249 (6.32mm) | 3600° | - | Round - 0.875Dia x 1.000 H 22.23mmx25.40mm | 1 | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 3310C-111-102L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | - | Conductive Plastic | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 9.53mm | - | - | - | 3310C | Not | PC Pins | 0.25W | Flatted | - | 3820 | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | 17.88mm | 0.750 19.05mm | No | - | ROHS3 Compliant | - | ||
![]() 51CAD-E28-A13L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Bushing, Panel, Through Hole | Panel Mount | - | WIRE | - | 5.5g | Cermet | - | - | Bulk | 2002 | Pro Audio 51 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | - | 51CAD | Not | PC Pins | 1W | Slotted | - | 4965 | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | 2.26 mm | HORIZONTAL | 5 % | None | 0.125 (3.18mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | 12.5mm | 31.12mm | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3590S-8-103L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | Wirewound | - | - | Bulk | 2011 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 10kOhm | - | - | - | Wirewound | 2W | - | - | 1W | - | 2W | - | - | - | - | 3590S | - | Solder Lug | - | Slotted | - | - | - | M9 x 0.375 | User Defined | 10 | Linear | - | - | - | None | 0.236 (6.00mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | - | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | ||
![]() 3549S-1BA-502A Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 5kOhm | - | 125°C | -55°C | - | - | - | - | 2W | - | 2W | - | - | POTENTIOMETER | not_compliant | 3549S | - | Solder Lug | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | 40.43mm | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 91A1A-B28-D13L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | 12.7g | Conductive Plastic | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 250mW | - | 500mW | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | 0.25W | Slotted | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 34.93mm | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() 3549S-1BA-103A Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 10kOhm | Gold (Au) | 125°C | -55°C | - | - | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549S | Not | Solder Lug | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | 40.43mm | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 3547S-1BB-103A Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | -55°C | Tray | 2011 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 10kOhm | Gold (Au) | - | - | - | - | - | - | - | - | 1W | - | - | POTENTIOMETER | not_compliant | 3547S | - | Solder Lug | 1W | Slotted | - | - | 70°C | M9 x 0.75 | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 0.811 20.60mm | - | - | ROHS3 Compliant | - | ||
![]() 3547S-1AA-203B Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Gold | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | - | Tray | 2011 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 20kOhm | - | 125°C | -55°C | - | - | - | - | 1W | - | 1W | - | - | POTENTIOMETER | not_compliant | 3547S | - | Solder Lug | 1W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | 40.43mm | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() PDB181-E415F-503A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 50kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | - | 100mW | - | - | - | - | PDB181 | - | Solder Lug | - | Flatted | - | - | - | M7 x 0.75 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3547S-1AE-103A Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Servo Mount | NO | LUG | PANEL MOUNT | - | Wirewound | - | -40°C | Tray | 2008 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | - | 10kOhm | Gold (Au) | - | - | - | - | - | - | - | - | 1W | - | - | POTENTIOMETER | not_compliant | 3547S | - | Solder Lug | 1W | Round | - | - | 70°C | - | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 1080° | 1 | Round - 0.875Dia x 0.993 H 22.23mmx25.22mm | 1 | - | - | 0.375 9.53mm | - | - | ROHS3 Compliant | - | ||
![]() PTD901-2015K-A502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | FLAT | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 5kOhm | Tin (Sn) | 50°C | -10°C | - | 0.025W 1/40W | - | 8533.40.80.70 | 25mW | - | 25mW | 9.5mm | Multi-Ganged | - | - | PTD901 | Not | PC Pins, Board Locks | 0.025W | Knurled and Slotted | 20V | 3728 | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | 22.05mm | 0.591 15.00mm | No | - | ROHS3 Compliant | - | ||
![]() 51CAD-E24-A10L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Bushing, Panel, Through Hole | Panel Mount | - | - | - | 5.500006g | Cermet | - | - | Bulk | 2006 | Pro Audio 51 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | - | 51CAD | Not | PC Pins | 1W | Slotted | - | 4965 | - | 1/4-32 | Side Adjustment | 1 | Linear | 2.26 mm | - | 5 % | None | 0.125 (3.18mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | 12.5mm | 27.94mm | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() PDB181-K420K-204B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Carbon | - | - | Bulk | 2010 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 200kOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | - | 200mW | - | 200mW | 17mm | - | - | - | PDB181 | Not | PC Pins | - | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | 29.5mm | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() PDB181-K220K-103B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Carbon | - | - | Bulk | 2013 | Pro Audio PDB18 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 10kOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | - | 200mW | 200V | 200mW | 17mm | - | - | - | PDB181 | Not | PC Pins | - | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | Detent | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | 29.5mm | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() PTV09A-4015F-B203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | - | - | Carbon | 50°C | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | PCB | EAR99 | - | - | 20kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | RATED AC VOLTAGE: 50V | 8533.40.80.70 | - | - | 50mW | - | Square | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | 0.05W | Flatted | 20V | 3943 | - | - | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() 83A1D-B24-J15L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | 20.999994g | Wirewound | - | - | Tray | 2006 | 83 | ±5% | - | yes | Active | 1 (Unlimited) | - | PCB | - | ±50ppm/°C | - | 10kOhm | - | 125°C | 1°C | - | - | - | - | 1W | - | 1W | - | - | - | not_compliant | 83A1D | - | PC Pins | - | Slotted | - | - | - | 3/8-32 | Side Adjustment | 10 | Linear | - | - | - | None | 0.250 (6.35mm) | 3600° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | 1 | - | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - |