- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Resistive Material | Operating Temperature (Max.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDA241-HRT00-254A2 Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | Bulk | 2008 | Pro Audio PDA24 | ±15% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 250kOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | 250V | 250mW | - | - | POTENTIOMETER | - | PDA241 | - | Solder Lug | 0.25W | Knurled and Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.953Dia x 0.504 H 24.20mmx12.80mm | - | - | - | - | - | 0.748 19.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PDB185-GTR31-504A2 Bourns Inc. | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | Tray | 2014 | Pro Audio PDB185-GTR | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 500kOhm | - | 70°C | -10°C | - | 0.05W 1/20W | - | - | 50mW | - | 50mW | 18mm | - | - | not_compliant | PDB185 | - | Solder Lug | - | Knurled and Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | - | - | Push-Push, DPDT | 0.236 (6.00mm) | 300° | - | Rectangular - 0.862 x 0.591 Face x 0.862 H 21.90mmx15.00mmx21.90mm + Switch | - | - | 24.8mm | 46.3mm | - | 1.083 27.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3545S-1-103L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | LUG | - | 20.999994g | Wirewound | - | Bulk | 2007 | 3545 | ±5% | e4 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 10kOhm | Gold (Au) | 125°C | -40°C | - | - | PRECISION | - | 1.5W | - | 1.5W | 22.23mm | Bushing Mount | - | - | 3543S | Not | Solder Lug | - | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 5 | Linear | 10.44 mm | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 1800° | 1 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | 22.23mm | 19.05mm | 39.67mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() 3549H-1BC-102A Bourns Inc. | 20 | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Hybritron® | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | Potentiometer | 1kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | -40°C | Hybritron | - | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549H | Not | Solder Lug | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | 0.2 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6630S0D-B28-A203 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | Axial | - | - | - | Conductive Plastic | - | Tray | 2005 | 6630 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | ±500ppm/°C | Potentiometer | 20kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | - | Rugged | - | - | 6630S0D | Not | Solder Lug | 1W | Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | 10.44 mm | - | - | None | 0.250 (6.35mm) | Continuous | - | Round - 0.875Dia x 0.383 H 22.23mmx9.73mm | - | 22.23mm | - | 31.96mm | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6637S-1-103 Bourns Inc. | 90 | - | Datasheet | 6 Weeks | - | Bushing, Panel | Panel Mount | - | BINDING POST | - | 16g | Conductive Plastic | - | Tray | 2005 | 6637 | ±10% | e1 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | - | Bushing Mount | - | - | 6637S | Not | Solder Turret | 1W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | 10.44 mm | HORIZONTAL | 1 % | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | 22.23mm | - | 33.66mm | - | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PTV09A-4020U-B104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | FLAT | - | - | Carbon | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 100kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | 50V | 50mW | 12mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | 0.05W | Knurled | 20V | - | 3947 | - | - | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | 9.8mm | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PTD901-1015K-B203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | 50°C | Tray | 2005 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 20kOhm | - | - | - | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | 50mW | - | Multi-Ganged | POTENTIOMETER | - | PTD901 | - | PC Pins, Board Locks | 0.05W | Knurled and Slotted | 20V | - | 3728 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6637S-1-502 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Bushing, Panel | Panel Mount | - | BINDING POST | - | 16g | Conductive Plastic | - | Tray | 2005 | 6637 | ±10% | e1 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 5kOhm | - | 125°C | 1°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | 500V | 1W | - | Bushing Mount | - | - | 6637S | Not | Solder Turret | 1W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | 10.44 mm | HORIZONTAL | 1 % | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | 22.23mm | - | 33.66mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6537S-1-103 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Servo Mount | - | BINDING POST | - | - | Conductive Plastic | - | Bulk | 2008 | 6537 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 10kOhm | Gold (Au) | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | - | - | - | not_compliant | 6537S | - | Solder Turret | 1W | Round | - | - | - | 70°C | - | User Defined | 1 | Linear | - | HORIZONTAL | 1 % | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.537 H 22.23mmx13.64mm | - | 22.23mm | - | 25.4mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3360C-1-102LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | 4.500005g | Conductive Plastic | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | - | 1kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | 3360C | - | PC Pins | 0.25W | Slotted | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB12-H4301-105BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | 2 | - | Carbon | - | Bulk | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 1MOhm | Tin (Sn) | 70°C | -10°C | - | 0.08W | - | 8533.40.80.70 | 80mW | - | 80mW | 12.4mm | Rotary | - | - | - | Not | PC Pins, Board Locks | 0.08W | Flatted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | 12.4mm | - | 1.181 30.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3310P-101-105L Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount | - | - | - | - | Conductive Plastic | - | Bulk | 2012 | Pro Audio 3310 | ±20% | - | no | Active | 1 (Unlimited) | - | PC Pin | - | ±1000ppm/°C | - | 1MOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | 3310P | - | PC Pins | - | Flatted | - | - | - | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 3852C-282-502AL Bourns Inc. | 76 | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | LUG | - | 30g | Cermet | - | Bulk | 2009 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | 500V | 2W | 19.05mm | Single Turn | - | - | 3852C | Not | Solder Lug | 2W | Slotted | - | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | 10 % | None | 0.125 (3.18mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | 28.55mm | - | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3540S-1-203 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | Tray | 2003 | 3540 | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | - | 20kOhm | - | 125°C | -40°C | - | - | CONCENTRIC SHAFT AVAILABLE | - | 2W | 500V | 2W | - | Bushing | POTENTIOMETER | unknown | 3540S | - | Solder Lug | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | 22.2mm | - | 19.1mm | - | 0.812 20.63mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 51AAA-B24-B13L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Bushing, Panel, Through Hole | Panel Mount | - | - | - | 5.500006g | Conductive Plastic | - | Bulk | 2011 | Pro Audio 51 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | - | 500mW | 12.5mm | Square | - | - | 51AAA | Not | PC Pins | 0.5W | Slotted | - | - | 4565 | - | 3/8-32 | Side Adjustment | 1 | Linear | 2.26 mm | - | 5 % | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 8.89mm | 27.94mm | 12.4968mm | 0.750 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB241-GTR01-105B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Carbon | - | Bulk | 2013 | Pro Audio PDB241-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 1MOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | PDB241 | - | Solder Lug | 0.25W | Knurled and Slotted | 250V | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3590S-4-102L Bourns Inc. | 66 | - | Datasheet | 7 Weeks | - | Bushing, Panel | Panel Mount | - | - | - | 19g | Wirewound | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Wirewound | 2W | - | - | 2W | - | 2W | 22.23mm | - | - | - | 3590S | Not | Solder Lug | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | 10.44 mm | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | 22.22mm | - | 39.22mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3360P-1-103LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 6.78mm | - | - | - | 3360P | Not | PC Pins | 0.25W | Slotted | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3852A-202-503AL Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Panel | Panel Mount | - | LUG | - | - | Cermet | - | Bulk | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 19.05mm | Single Turn | - | - | 3852A | Not | Solder Lug | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | 22.23mm | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | - |