- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Material | Weight | Resistive Material | Mounting Hole Diameter | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Insulation Resistance | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3500S-2-503L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2012 | 3500 | ±3% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 50kOhm | - | 125°C | 1°C | - | - | - | - | - | 2W | 500V | 2W | - | Bushing Mount | - | 3500S | Not | Solder Lug | - | 2W | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | - | None | 0.249 (6.32mm) | 3600° | - | Round - 0.875Dia x 1.000 H 22.23mmx25.40mm | 1 | - | - | 46.04mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3543S-1-103L Bourns Inc. | 253 |
| Datasheet | 10 Weeks | Gold | Panel | Panel Mount | LUG | - | 21g | Wirewound | - | - | Bulk | 2005 | 3543 | ±5% | e4 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | - | PRECISION | - | 1W | 224V | 1W | 22.23mm | Bushing Mount | - | 3543S | Not | Solder Lug | 224V | 1W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | 10.44 mm | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 1080° | 1 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | 22.23mm | 19.05mm | 39.67mm | - | 0.812 20.63mm | - | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() 6538S-1-103 Bourns Inc. | 119 |
| Datasheet | 8 Weeks | - | Panel | Servo Mount | BINDING POST | - | 18g | Conductive Plastic | - | - | Bulk | 2005 | 6538 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Turret | - | ±500ppm/°C | Potentiometer | 10kOhm | Gold (Au) | 125°C | -40°C | Conductive Plastic | - | - | - | - | 1W | 500V | 1W | - | - | - | 6538S | Not | Solder Turret | - | 1W | Round | - | - | 70°C | - | User Defined | 1 | Linear | - | HORIZONTAL | 1 % | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.537 H 22.23mmx13.64mm | - | 22.23mm | - | 25.4mm | - | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3549H-1AC-103B Bourns Inc. | 74 |
| Datasheet | 8 Weeks | Gold | Panel | Panel Mount | LUG | - | 20g | Hybritron® | - | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Hybritron | - | - | - | - | 2W | - | 2W | 22.48mm | - | - | 3549H | Not | Solder Lug | - | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | 9.525 mm | HORIZONTAL | 0.1 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | 22.479mm | - | 40.43mm | - | 0.813 20.64mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 51AAD-B24-A15L Bourns Inc. | 1001 |
| Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | WIRE | - | 5.5g | Cermet | - | - | Bulk | 2006 | Pro Audio 51 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | - | - | - | - | 8533.40.80.50 | 1W | - | 1W | 12.5mm | Square | - | 51AAD | Not | PC Pins | - | 1W | Slotted | - | 4965 | 70°C | 3/8-32 | Side Adjustment | 1 | Linear | 6.2 mm | HORIZONTAL | 5 % | None | 0.250 (6.35mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 13.25mm | 27.94mm | 12.5mm | 0.750 19.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | IP64 | ||
![]() 3852C-162-502AL Bourns Inc. | 60 |
| Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | - | 30g | Cermet | - | - | Bulk | 2009 | 3852 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -1°C | - | - | - | - | 8533.40.80.50 | 2W | - | 2W | 19.05mm | Single Turn | - | 3852C | Not | Solder Lug | - | 2W | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | 10 % | None | 0.125 (3.18mm) | 280° | - | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | 19.05mm | - | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6657S-1-102 Bourns Inc. | 87 |
| Datasheet | 6 Weeks | - | Bushing, Panel | Panel Mount | BINDING POST | - | 32g | Conductive Plastic | 10.44 mm | - | Bulk | 2003 | 6657 | ±10% | - | - | Active | 1 (Unlimited) | 3 | Turret | - | ±500ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | - | - | 1.5W | 300V | 1.5W | - | Bushing Mount | - | 6657S | Not | Solder Turret | 300V | - | Slotted | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | 10.44 mm | HORIZONTAL | 1 % | None | 0.2497 (6.34mm) | Continuous | 1 | Round - 1.313Dia x 0.648 H 33.34mmx16.46mm | - | 33.34mm | - | 38.69mm | - | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3540S-1-503L Bourns Inc. | 147 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | - | 21g | Wirewound | - | - | Tray | 2007 | 3540 | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 50kOhm | Gold (Au) | 125°C | -40°C | - | - | - | PRECISION | - | 2W | 500V | 2W | - | Bushing Mount | - | 3540S | Not | Solder Lug | 447V | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | 9.525 mm | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 3600° | 2 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | 22.23mm | 26.99mm | 39.67mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6539S-1-202 Bourns Inc. | 63 |
| Datasheet | 6 Weeks | Gold | - | Servo Mount | - | - | - | Conductive Plastic | - | - | Bulk | 1999 | 6539 | ±15% | - | - | Active | 1 (Unlimited) | - | Turret | EAR99 | ±500ppm/°C | Potentiometer | 2kOhm | - | 125°C | 1°C | Conductive Plastic | - | - | - | 8533.40.80.70 | 1W | 500V | 1W | - | - | unknown | 6539S | Not | Solder Turret | 300V | 1W | Round | 500MOhm | - | - | - | User Defined | 1 | Linear | 19.05 mm | - | - | None | 0.1248 (3.17mm) | Continuous | - | Round - 0.875Dia x 0.537 H 22.23mmx13.64mm | - | 22.23mm | 28.58mm | - | - | 0.500 12.70mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3852A-162-104AL Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Panel | Panel Mount | LUG | - | 30g | Cermet | - | - | Bulk | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 100kOhm | - | 125°C | -1°C | - | - | - | - | 8533.40.80.50 | 1W | 500V | 2W | 19.05mm | Single Turn | - | 3852A | Not | Solder Lug | - | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | 10 % | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | 19.05mm | - | 19.05mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3549S-1AA-104A Bourns Inc. | 79 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | LUG | - | - | Wirewound | - | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 100kOhm | Gold (Au) | 125°C | -40°C | - | - | - | - | - | 2W | - | 2W | 22.48mm | - | - | 3549S | Not | Solder Lug | - | 2W | Slotted | 1GOhm | - | 70°C | 3/8-32 | User Defined | 10 | Linear | 9.525 mm | HORIZONTAL | 0.2 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | 27.5mm | 40.43mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3540S-1-502L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | - | 21g | Wirewound | - | - | Tray | 2007 | 3540 | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 5kOhm | Gold (Au) | 125°C | -40°C | - | - | - | PRECISION | - | 2W | 500V | 2W | - | Bushing Mount | - | 3540S | Not | Solder Lug | 447V | 2W | Slotted | 1GOhm | - | 70°C | 3/8-32 | User Defined | 10 | Linear | 9.525 mm | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 3600° | 2 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | 22.23mm | 26.99mm | 39.67mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() 3852C-282-103AL Bourns Inc. | 277 |
| Datasheet | 6 Weeks | Tin | Panel | Panel Mount | LUG | - | 30g | Cermet | - | - | Bulk | 2009 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -1°C | - | - | - | - | 8533.40.80.50 | 2W | 500V | 2W | 19.05mm | Single Turn | - | 3852C | Not | Solder Lug | - | 2W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | 10 % | None | 0.125 (3.18mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | 28.55mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 3500S-2-203L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | 28g | Wirewound | - | - | Bulk | 2012 | 3500 | ±3% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 20kOhm | - | 125°C | 1°C | - | - | - | - | - | 2W | 500V | 2W | - | Bushing Mount | - | 3500S | Not | Solder Lug | - | 2W | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | 0.2 % | None | 0.249 (6.32mm) | 3600° | - | Round - 0.875Dia x 1.000 H 22.23mmx25.40mm | 1 | - | - | 46.04mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 81A1A-B28-B25L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | 20.999994g | Conductive Plastic | - | - | Bulk | 2007 | 81 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1MOhm | - | 125°C | -40°C | Conductive Plastic | - | - | - | 8533.40.80.70 | 2W | 500V | 1W | 15.88mm | - | - | 81A1A | Not | PC Pins | - | 0.5W | Slotted | - | 6363 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | 38.11mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3500S-2-204L Bourns Inc. | 2148 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | 28g | Wirewound | - | - | Bulk | 2012 | 3500 | ±3% | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 200kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | 1°C | - | - | - | - | - | 2W | 500V | 2W | - | Bushing Mount | - | 3500S | Not | Solder Lug | - | 2W | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | - | None | 0.249 (6.32mm) | 3600° | - | Round - 0.875Dia x 1.000 H 22.23mmx25.40mm | 1 | - | - | 46.04mm | - | 0.813 20.64mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3500S-2-502L Bourns Inc. | 71 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | LUG | - | 28g | Wirewound | - | - | Bulk | 2011 | 3500 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 5kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | 1°C | - | - | - | PRECISION | - | 2W | 500V | 2W | - | Bushing Mount | - | 3500S | Not | Solder Lug | 325V | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | 0.2 % | None | 0.249 (6.32mm) | 3600° | 1 | Round - 0.875Dia x 1.000 H 22.23mmx25.40mm | 1 | - | - | 46.04mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 3310C-001-503L Bourns Inc. | 545 | - | Datasheet | 5 Weeks | - | Panel, Through Hole | Panel Mount | WIRE | Plastic | 4.5g | Conductive Plastic | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | Blue | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | 200V | 250mW | 9.53mm | - | - | 3310C | Not | PC Pins | 200V | 0.25W | Slotted | 1GOhm | 3820 | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | 5 % | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | 9.53mm | 17.88mm | - | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 6574S-1-502 Bourns Inc. | 3 |
| Datasheet | 6 Weeks | - | Panel | Servo Mount | BINDING POST | - | - | Conductive Plastic | - | 350V | Bulk | 2008 | 6574 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 5kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | 1°C | Conductive Plastic | - | - | PRECISION | 8533.40.80.70 | 2W | 500V | 2W | 50.8mm | - | - | 6574S | Not | Solder Turret | - | 2W | Round | - | - | 70°C | - | User Defined | 1 | Linear | - | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | Continuous | 1 | Round - 2.008Dia x 0.600 H 51.00mmx16.81mm | - | 51mm | - | 31.12mm | - | 0.625 15.88mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PTV111-4420A-C503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | - | Carbon | - | - | Tray | 2010 | PTV | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 50kOhm | - | - | - | - | - | 0.05W 1/20W | - | - | 50mW | - | 50mW | - | - | - | PTV111 | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | Top Adjustment | 1 | Reverse Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.335 H 13.40mmx12.00mmx8.50mm | - | - | - | - | - | 0.787 20.00mm | - | No SVHC | ROHS3 Compliant | - | - |