- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Insulation Resistance | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Life (Cycles) | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3310Y-025-103L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | 4.5g | Conductive Plastic | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 9.53mm | - | - | - | 3310Y | Not | PC Pins | - | 0.25W | Slotted | - | - | 3838 | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | - | 9.53mm | - | 0.220 5.59mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 56AAD-C28-B15/R81L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Silver, Tin | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | - | - | Tray | 2011 | 56 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | 500mW | 12.5mm | - | - | not_compliant | 56AAD | - | PC Pins | - | - | Flatted | - | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | 9.525 mm | - | - | Rotary, SPDT | 0.250 (6.35mm) | 290° | - | Rectangular - 0.522 x 0.492 Face x 0.650 H 13.25mmx12.50mmx16.51mm + Switch | - | - | - | 12.5mm | 16.51mm | 16.51mm | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | IP64 | ||
![]() PTD901-2015K-B502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | FLAT | - | Carbon | - | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 5kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | 20V | 50mW | 9.5mm | Multi-Ganged | - | - | PTD901 | Not | PC Pins, Board Locks | 150V | 0.05W | Knurled and Slotted | - | - | 3728 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | 15000 cycles | - | - | 22.05mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - | IP40 | ||
![]() PDB242-E420K-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | - | 250V | Bulk | 2010 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 250kOhm | Tin (Sn) | 70°C | -10°C | Carbon, Potentiometer | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | 250V | 250mW | 24mm | Rotary | - | - | PDB242 | Not | Solder Lug | - | 0.25W | Knurled and Slotted | - | - | - | - | M8 x 0.75 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | - | 24mm | - | 11.8mm | - | 0.787 20.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PTV111-1415A-A1105 Bourns Inc. | 18 | - | Datasheet | 16 Weeks | - | Brackets, Panel | Panel Mount | - | - | Carbon | - | - | - | Tray | 2010 | PTV | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 1MOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | - | 50mW | - | Square | - | - | PTV111 | Not | PC Pins, Board Locks | - | 0.05W | Flatted | 20V | - | 4730 | - | M9 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.610 H 13.40mmx12.00mmx15.50mm | - | - | - | - | 25.1mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3547S-1AC-503B Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | -55°C | - | Tray | 2014 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 50kOhm | Gold (Au) | - | - | - | - | - | - | - | - | 1W | - | - | POTENTIOMETER | not_compliant | 3547S | - | Solder Lug | - | 1W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB181-E420K-105B Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | GULL WING | - | Carbon | 50°C | - | 200V | Bulk | 2013 | Pro Audio PDB18 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 1MOhm | Tin (Sn) | - | - | - | 0.2W 1/5W | - | 8533.40.80.70 | 200mW | 200V | 200mW | - | Rotary | POTENTIOMETER | - | PDB181 | - | Solder Lug | - | 0.2W | Knurled and Slotted | - | - | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | - | 0.787 20.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3548S-1AA-502A Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | LUG | - | Wirewound | - | - | - | Tray | 2007 | 3548 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 5kOhm | Gold (Au) | 125°C | -55°C | - | - | - | - | 1.5W | - | 1.5W | 22.48mm | - | - | - | 3548S | Not | Solder Lug | - | - | Slotted | - | 1GOhm | - | 70°C | 3/8-32 | User Defined | 5 | Linear | 10.287 mm | HORIZONTAL | 0.25 % | None | 0.250 (6.35mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 27.5mm | 40.43mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3852C-202-101AL Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Panel | Panel Mount | - | - | Cermet | - | - | - | Bulk | 2009 | 3852 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±150ppm/°C | Potentiometer | 100Ohm | - | 125°C | -1°C | - | - | - | - | 2W | - | 2W | - | - | - | unknown | 3852C | - | Solder Lug | - | - | Slotted | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 280° | - | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | 22.23mm | - | 0.625 15.88mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 91A2A-B28-B15/B15L Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | - | - | Tray | 1998 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | 500V | 500mW | 15.88mm | Single Turn | - | - | 91A2A | Not | PC Pins | 350V | 1W | Slotted | - | - | 6390 | - | 3/8-32 | Side Adjustment | 1 | Linear | 9.525 mm | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 2 | - | - | 17.47mm | 45.09mm | 15.9mm | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3500S-2-102L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | LUG | 28.349523g | Wirewound | - | - | - | Bulk | 2011 | 3500 | ±3% | e4 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 1kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | 1°C | - | - | PRECISION | - | 2W | 325V | 2W | - | Bushing Mount | - | - | 3500S | Not | Solder Lug | 325V | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | 9.525 mm | HORIZONTAL | 0.2 % | None | 0.249 (6.32mm) | 3600° | 1 | Round - 0.875Dia x 1.000 H 22.23mmx25.40mm | 1 | - | 22.23mm | - | 46.04mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 3852A-202-103AL Bourns Inc. | 31 | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | 30g | Cermet | - | - | - | Tray | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 19.05mm | Single Turn | - | - | 3852A | Not | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | 10 % | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | 22.23mm | - | 0.625 15.88mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 91A1A-B24-B23L Bourns Inc. | In Stock | - | Datasheet | - | Tin | Panel, Through Hole | Panel Mount | - | 12.699991g | Conductive Plastic | - | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 500kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | - | 500mW | - | 1W | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | - | 0.5W | Slotted | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | 31.75mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTV111-1415A-B1203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | 50°C | - | - | Tray | 2015 | PTV | ±20% | e3 | yes | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 20kOhm | Matte Tin (Sn) | - | - | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | 50mW | - | Square | POTENTIOMETER | - | PTV111 | - | PC Pins, Board Locks | - | 0.05W | Flatted | 20V | - | 4730 | - | M9 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.610 H 13.40mmx12.00mmx15.50mm | - | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3852A-282-501AL Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | Cermet | - | - | - | Tray | 2006 | 3852 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±150ppm/°C | Potentiometer | 500Ohm | - | 125°C | -1°C | Cermet | 2W | - | - | 2W | 500V | 2W | - | - | - | - | 3852A | - | Solder Lug | - | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 280° | - | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | 1 | - | - | - | 22.225mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() PTV111-4420A-C104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | 2010 | PTV | ±20% | - | yes | Active | 1 (Unlimited) | - | PCB | - | - | - | 100kOhm | - | - | - | - | 0.05W 1/20W | - | - | 50mW | 20V | 50mW | - | - | - | - | PTV111 | - | PC Pins, Board Locks | 50V | - | Flatted | - | - | - | - | - | Top Adjustment | 1 | Reverse Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.335 H 13.40mmx12.00mmx8.50mm | - | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTV111-3415A-B104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | Carbon | 50°C | - | - | Tray | 2015 | PTV | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | PCB | EAR99 | - | - | 100kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | 50mW | - | Square | POTENTIOMETER | - | PTV111 | - | PC Pins, Board Locks | - | 0.05W | Flatted | 50V | - | 3347 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.236 (6.00mm) | 300° | 1 | Rectangular - 0.528 x 0.472 Facex0.295L 13.40mmx12.00mmx7.50mm | - | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB181-GTR01-103B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | - | - | Bulk | 2011 | Pro Audio PDB181-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 10kOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | - | 200mW | - | 200mW | - | Round | POTENTIOMETER | - | PDB181 | - | Solder Lug | - | 0.2W | Knurled and Slotted | 200V | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTV09A-2025U-A104 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 100kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | 50mW | 9.8mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Knurled | 20V | - | - | - | - | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | - | - | - | - | 27.4mm | - | 0.984 25.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() PTV09A-4225F-B502 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | Tray | 2008 | Pro Audio PTV09 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 5kOhm | Tin (Sn) | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | - | 50mW | 12.5mm | Square | - | - | PTV09A | Not | PC Pins, Board Locks | - | 0.05W | Flatted | 20V | - | 3943 | - | - | Top Adjustment | 1 | Linear | - | - | - | Detent | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | 11.4mm | - | 0.984 25.00mm | No | No SVHC | ROHS3 Compliant | - | - |