- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3549S-1AB-502A Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 5kOhm | Gold (Au) | 125°C | -55°C | - | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549S | Not | Solder Lug | - | 2W | Slotted | - | - | 70°C | M9 x 0.75 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | - | 0.811 20.60mm | - | - | ROHS3 Compliant | - | ||
![]() 3862C-206-103AL Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | 24.999999g | Cermet | - | - | Bulk | 2006 | 3862 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 1W | - | 1W | - | - | - | not_compliant | 3862C | - | PC Pins | - | 1W | Slotted | - | - | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | 12.7mm | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() 3852C-282-503AL Bourns Inc. | 47 | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | LUG | 30g | Cermet | - | - | Bulk | 2009 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | - | 125°C | -1°C | - | - | 8533.40.80.50 | 1W | 500V | 2W | - | Single Turn | - | - | 3852C | - | Solder Lug | - | 2W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | 10 % | None | 0.125 (3.18mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | 22.225mm | - | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() PDB181-E420K-503A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 50kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | 100mW | - | - | - | - | PDB181 | - | Solder Lug | - | - | Knurled and Slotted | - | - | - | M7 x 0.75 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3540S-1-502 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2003 | 3540 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 5kOhm | - | 125°C | -40°C | Wirewound | 2W | - | 2W | 500V | 2W | - | - | - | - | 3540S | - | Solder Lug | - | - | Slotted | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | 22.2mm | - | 19.1mm | - | 0.812 20.63mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 51SAD-U25-A15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | 5.5g | Cermet | - | - | Bulk | 2005 | Pro Audio 51 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | 8533.40.80.50 | 1W | 350V | 1W | 12.5mm | Square | - | - | 51SAD | Not | PC Pins | 350V | 1W | Slotted | - | 4965 | - | M6 x 0.75 | Side Adjustment | 1 | Linear | 6 mm | - | 5 % | None | 0.118 (3.00mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 13.25mm | 33.89mm | 12.5mm | 0.984 25.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 91R1A-R22-D20L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | 12.699991g | Conductive Plastic | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 100kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 500mW | - | 500mW | 15.88mm | Single Turn | - | - | 91R1A | Not | PC Pins | - | 0.25W | Slotted | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | ||
![]() 91A1A-B28-D18L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | 12.7g | Conductive Plastic | - | - | Bulk | 2009 | 91 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 50kOhm | - | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 250mW | - | 500mW | 15.88mm | - | - | - | 91A1A | Not | PC Pins | - | - | Slotted | - | - | - | 3/8-32 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | 1 | - | - | 34.93mm | - | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() 3547H-1AC-103B Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount | - | LUG | - | Hybritron® | - | - | Tray | 2011 | Hybritron® 3547 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | Potentiometer | 10kOhm | - | 125°C | -55°C | Hybritron | - | - | 1W | - | 1W | 22.48mm | - | - | - | 3547H | Not | Solder Lug | - | 1W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() 82C1A-E24-A15L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel | Panel Mount | - | - | - | Cermet | - | - | Tray | 2007 | 82 | ±10% | e3 | - | Active | 1 (Unlimited) | - | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | - | - | - | 82C1A | Not | Solder Hook | - | 2W | Slotted | - | 6363 | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | 34.93mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | - | ||
![]() 3548H-1AB-502A Bourns Inc. | 10 | - | Datasheet | 8 Weeks | - | - | Panel Mount | NO | LUG | - | Hybritron® | -40°C | - | Tray | 2013 | Hybritron® 3548 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | - | - | ±100ppm/°C | - | 5kOhm | Gold (Au) | - | - | - | 1.5W | - | - | - | - | - | - | POTENTIOMETER | not_compliant | 3548H | - | Solder Lug | - | - | Slotted | - | - | 70°C | M9 x 0.75 | User Defined | 5 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 0.811 20.60mm | - | - | Non-RoHS Compliant | - | ||
![]() 3310Y-101-103L Bourns Inc. | 52 | - | Datasheet | 12 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | 4.5g | Conductive Plastic | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | 9.53mm | - | - | - | 3310Y | Not | PC Pins | - | 0.25W | Flatted | - | 3838 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | 9.53mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() PDB241-GTR02-504A2 Bourns Inc. | 72 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | LUG | - | Carbon | - | 250V | Bulk | 2013 | Pro Audio PDB241-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 500kOhm | - | 70°C | -10°C | Carbon, Potentiometer | 0.25W 1/4W | 8533.40.80.70 | 250mW | 250V | 250mW | 24mm | - | - | - | PDB241 | Not | Solder Lug | - | 0.25W | Round | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | 9.525 mm | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | 24mm | 28mm | 30.5mm | - | 0.748 19.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 91A1D-B20-D15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | 12.699991g | Conductive Plastic | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 250mW | - | 500mW | 15.88mm | Single Turn | - | - | 91A1D | Not | PC Pins | - | 0.25W | Slotted | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 28.58mm | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() 91R1A-R22-D23L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | 12.699991g | Conductive Plastic | - | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 500kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 250mW | - | 500mW | 15.88mm | Single Turn | - | - | 91R1A | Not | PC Pins | - | 0.25W | Slotted | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | ||
![]() 53RAD-R16-B15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | 5.500006g | Conductive Plastic | - | - | Bulk | 2011 | Pro Audio 53 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | 8533.40.80.70 | 500mW | - | 500mW | 12.5mm | Square | - | - | 53RAD | Not | Solder Lug | - | 0.5W | Slotted | - | 4965 | - | M10 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | 24.89mm | - | 0.630 16.00mm | No | - | ROHS3 Compliant | - | ||
![]() PDB181-E420F-103B1 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 10kOhm | - | 50°C | -10°C | - | 0.2W 1/5W | - | - | - | 200mW | 17mm | - | - | - | PDB181 | Not | Solder Lug | - | - | Flatted | - | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 29.5mm | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3547S-1AA-202A Bourns Inc. | 88 | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | Tray | 2008 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 2kOhm | - | 125°C | -55°C | - | - | - | 1W | - | 1W | 22.48mm | - | - | - | 3547S | Not | Solder Lug | - | 1W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | ||
![]() PDB181-E420K-504B Bourns Inc. | 658 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | GULL WING | - | Carbon | - | - | Bulk | 2010 | Pro Audio PDB18 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 500kOhm | Tin (Sn) | 50°C | -10°C | - | 0.2W 1/5W | 8533.40.80.70 | 200mW | - | 200mW | 17mm | Rotary | - | - | PDB181 | Not | Solder Lug | - | 0.2W | Knurled and Slotted | 200V | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | 29.5mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | ||
![]() PDB12-H4301-503AF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | Carbon | - | 100V | Bulk | 2012 | PDB12 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 50kOhm | - | - | - | - | 0.04W | - | 40mW | - | 40mW | - | - | - | - | - | - | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | Top Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | - |