- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Insulation Resistance | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3590S-1-503L Bourns Inc. | 225 | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | FLAT | - | - | 19g | Wirewound | - | Bulk | 2006 | 3590 | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 50kOhm | Tin (Sn) | 125°C | 1°C | - | - | - | - | 2W | 450V | 2W | 22.23mm | - | - | 3590S | Not | Solder Lug | 450V | 2W | Slotted | - | - | - | 40°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | 0.25 % | None | 0.248 (6.30mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | - | - | 39.22mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 3590S-2-503 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | LUG | - | - | 19g | Wirewound | - | Bulk | 2006 | 3590 | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 50kOhm | - | 125°C | -40°C | - | - | PRECISION | - | 2W | 450V | 2W | 22.23mm | - | - | 3590S | Not | Solder Lug | 450V | 2W | Slotted | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | 22.2mm | - | 39.22mm | - | 0.812 20.63mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | - | ||
![]() 6539S-1-103 Bourns Inc. | 128 | - | Datasheet | 6 Weeks | - | Panel | Servo Mount | - | - | BINDING POST | - | - | 18g | Conductive Plastic | - | Bulk | 1999 | 6539 | ±15% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 10kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | 1°C | Conductive Plastic | - | PRECISION | 8533.40.80.70 | 1W | 500V | 1W | - | - | - | 6539S | Not | Solder Turret | 300V | 1W | Round | - | 500MOhm | - | 70°C | - | User Defined | 1 | Linear | 19.05 mm | HORIZONTAL | 2 % | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.537 H 22.23mmx13.64mm | - | 22.23mm | 28.58mm | - | - | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3541H-1-503L Bourns Inc. | 133 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | LUG | - | - | 21g | Hybritron® | - | Bulk | 2007 | Hybritron® 3541 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | Potentiometer | 50kOhm | Gold (Au) | 125°C | -40°C | Hybritron | - | PRECISION | 8533.40.80.70 | 2W | - | 2W | - | Bushing Mount | - | 3541H | Not | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 3600° | 2 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | 39.67mm | - | 0.812 20.63mm | No | - | ROHS3 Compliant | - | - | ||
![]() 91A1A-B28-B15L Bourns Inc. | 2804 |
| Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | - | 12.7g | Conductive Plastic | - | Bulk | 1998 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 500mW | 500V | 1W | 15.88mm | Single Turn | - | 91A1A | Not | PC Pins | 350V | 0.5W | Slotted | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | 9.525 mm | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 17.47mm | 34.93mm | 15.88mm | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 3549S-1AA-101A Bourns Inc. | 55 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | LUG | - | - | - | Wirewound | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 100Ohm | Gold (Au) | 125°C | -55°C | - | - | - | - | 2W | - | 2W | 22.48mm | - | - | 3549S | Not | Solder Lug | - | 2W | Slotted | - | 1GOhm | - | 70°C | 3/8-32 | User Defined | 10 | Linear | 9.525 mm | HORIZONTAL | 0.2 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | 27.5mm | 40.43mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3852C-162-102AL Bourns Inc. | 58 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 30g | Cermet | - | Bulk | 2009 | 3852 | ±10% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±150ppm/°C | Potentiometer | 1kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 19.05mm | Single Turn | - | 3852C | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | 10 % | None | 0.125 (3.18mm) | 280° | - | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | 19.05mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3310Y-125-103L Bourns Inc. | 346 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | - | 4.5g | Conductive Plastic | - | Tube | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 9.53mm | - | - | 3310Y | Not | PC Pins | - | 0.25W | Flatted | - | - | 3838 | - | - | Top Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | 17.88mm | - | 0.220 5.59mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PDB181-K420K-103B Bourns Inc. | 75 |
| Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | FLAT | - | - | - | Carbon | 200V | Bulk | 2013 | Pro Audio PDB18 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 10kOhm | Tin (Sn) | 50°C | -10°C | - | 0.2W 1/5W | - | 8533.40.80.70 | 200mW | 200V | 200mW | - | Rotary | - | PDB181 | - | PC Pins | - | 0.2W | Knurled and Slotted | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.787 20.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3310P-025-202L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | WIRE | - | - | 4.5g | Conductive Plastic | - | Tube | 2008 | Pro Audio 3310 | ±20% | - | yes | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 2kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | - | - | - | 3310P | - | PC Pins | - | 0.25W | Slotted | 5.97mm | - | 3838 | 70°C | - | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | 0.220 5.59mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3310P-001-504L Bourns Inc. | 3 |
| Datasheet | 6 Weeks | - | Panel, Through Hole | Panel Mount | - | - | WIRE | - | - | 4.5g | Conductive Plastic | - | Tube | 2008 | Pro Audio 3310 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 500kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 9.53mm | - | - | 3310P | Not | PC Pins | 200V | 0.25W | Slotted | - | - | 3838 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | 6.35 mm | VERTICAL | 5 % | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | 17.88mm | 9.53mm | - | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3310C-001-102L Bourns Inc. | 560 | - | Datasheet | 5 Weeks | - | Panel, Through Hole | Panel Mount | - | - | WIRE | - | Plastic | 4.500005g | Conductive Plastic | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 9.53mm | - | - | 3310C | Not | PC Pins | 200V | 0.25W | Slotted | - | 1GOhm | 3820 | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | 5 % | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | 9.53mm | 17.88mm | - | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 3852A-162-103AL Bourns Inc. | 107 |
| Datasheet | 7 Weeks | Tin | Panel | Panel Mount | - | - | LUG | - | - | 30g | Cermet | - | Bulk | 2002 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 1W | 500V | 2W | 19.05mm | Single Turn | - | 3852A | Not | Solder Lug | - | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | 10 % | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | 19.05mm | - | 19.05mm | - | 0.500 12.70mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 3751H-1-103L Bourns Inc. | 2886 |
| Datasheet | 11 Weeks | - | - | Servo Mount | - | NO | BINDING POST | PANEL MOUNT | - | - | Hybritron® | - | Bulk | 2007 | Hybritron® 3751 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±100ppm/°C | Potentiometer | 10kOhm | Gold (Au) | 105°C | 1°C | Hybritron | - | PRECISION | 8533.40.80.70 | 1W | - | 1W | 12.7mm | - | - | 3751H | Not | Solder Turret | - | 1W | Round | - | - | - | 70°C | - | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 3600° | 1 | Round - 0.500Dia x 1.187 H 12.70mmx30.16mm | 1 | - | - | 39.69mm | - | 0.375 9.53mm | No | - | ROHS3 Compliant | - | - | ||
![]() 95A1D-Z28-EA0/303L Bourns Inc. | 20 |
| Datasheet | 19 Weeks | - | Panel | Panel Mount | - | - | LUG | - | - | 14.25g | Conductive Plastic | - | Bulk | 2008 | Pro Audio 95 Premium | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 500kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | 350V | 250mW | 15.88mm | - | - | 95A1D | Not | Solder Lug | - | 0.25W | Round | - | - | 6363 | 70°C | 3/8-32 | User Defined | 1 | Logarithmic | 9.525 mm | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 17.47mm | 34.93mm | 15.88mm | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 3590S-4-104L Bourns Inc. | 27 |
| Datasheet | 7 Weeks | Tin | Panel | Panel Mount | Metal | - | - | - | - | 19g | Wirewound | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | - | - | - | - | 2W | - | 2W | 22.23mm | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | 0.25 % | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | - | - | 39.22mm | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3590S-2-103L Bourns Inc. | 945 | - | Datasheet | 6 Weeks | Tin | Panel | Panel Mount | - | - | FLAT | - | - | 18.999992g | Wirewound | - | Bulk | 2006 | 3590 | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | - | - | 2W | 450V | 2W | 22.23mm | - | - | 3590S | Not | Solder Lug | 450V | 2W | Slotted | - | 1GOhm | - | - | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | 22.23mm | 26.66mm | 39.22mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | Lead Free | IP40 | ||
![]() 3400S-1-203L Bourns Inc. | 2649 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Wirewound | - | Bulk | 2004 | 3400 | ±3% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±20ppm/°C | Potentiometer | 20kOhm | - | 125°C | 1°C | - | - | - | - | 5W | 500V | 5W | 46.04mm | - | unknown | 3400S | Not | Solder Lug | - | - | Slotted | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 1.813Dia x 1.750 H 46.04mmx44.45mm | 1 | - | - | 65.09mm | - | 0.813 20.64mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6630S0D-C28-A102 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Conductive Plastic | - | Tray | 2007 | 6630 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | ±500ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | 750V | 1W | - | Rugged | - | 6630S0D | Not | Solder Lug | - | 1W | Flatted | 9.65mm | - | - | - | 3/8-32 | User Defined | 1 | Linear | 9.525 mm | - | - | None | 0.250 (6.35mm) | Continuous | - | Round - 0.875Dia x 0.383 H 22.23mmx9.73mm | - | 22.23mm | 41.61mm | - | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 91A1A-B24-B10L Bourns Inc. | 141 |
| Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | - | 12.7g | Conductive Plastic | - | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | - | 500mW | 500V | 1W | 15.88mm | Single Turn | - | 91A1A | Not | PC Pins | - | 0.5W | Slotted | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 15.88mm | 31.75mm | - | 0.750 19.05mm | - | No SVHC | ROHS3 Compliant | - | - |