- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91A1A-G28-B13L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | Metal | - | - | Conductive Plastic | - | 1.5kV | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 5kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 1W | 1.5kV | 1W | 22.86mm | Single Turn | POTENTIOMETER | not_compliant | 91A1A | - | PC Pins | 0.5W | Slotted | 15.29mm | 810 μm | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | 9.525 mm | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 15.88mm | 15.88mm | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3590P-4-202L Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±50ppm/°C | Potentiometer | 2kOhm | - | 125°C | -40°C | - | - | - | 2W | - | 2W | 22.23mm | - | - | - | 3590P | Not | PC Pins | 2W | Slotted | - | - | - | - | 3/8-32 | Side Adjustment | 10 | Linear | - | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | - | - | 39.22mm | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3547S-1AD-502B Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | Tray | 2011 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 5kOhm | Gold (Au) | 125°C | -55°C | - | - | - | 1W | - | 1W | - | - | - | - | 3547S | - | Solder Lug | 1W | Slotted | - | - | - | 70°C | M9 x 0.75 | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 0.811 20.60mm | No | - | ROHS3 Compliant | - | - | ||
![]() PDB181-E415F-103A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 10kOhm | - | - | - | - | 0.1W 1/10W | - | - | - | 100mW | - | - | - | - | PDB181 | - | Solder Lug | - | Flatted | - | - | - | - | M7 x 0.75 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3549S-1BD-103A Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | -40°C | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | - | 10kOhm | Gold (Au) | - | - | - | - | - | - | - | 2W | - | - | POTENTIOMETER | not_compliant | 3549S | - | Solder Lug | 2W | Slotted | - | - | - | 70°C | M9 x 0.75 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 0.811 20.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() 93R1A-R22-A08L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | 12.699991g | Cermet | - | - | Bulk | 2009 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 500Ohm | Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 93R1A | Not | PC Pins | 2W | Slotted | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 17.47mm | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | IP40 | ||
![]() PTV09A-2015F-B473 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | - | Carbon | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | - | - | Active | 1 (Unlimited) | - | PCB | - | - | - | 47kOhm | - | - | - | Carbon | 0.05W 1/20W | - | - | - | 50mW | - | - | - | - | PTV09A | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | - | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.610 x 0.382 Face x 0.268 H 15.50mmx9.70mmx6.80mm | 1 | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3549H-2AA-102/102A Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Panel | Panel Mount | - | LUG | - | Hybritron® | - | - | Tray | 2011 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 6 | Solder | - | ±100ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Hybritron | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549H | Not | Solder Lug | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | 0.2 % | None | 0.250 (6.35mm) | 3600° | 2 | Round - 0.885Dia x 1.585 H 22.48mmx40.26mm | 2 | - | - | 60.9mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() 95A1A-B28-A15L Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | 12.699991g | Cermet | - | - | Bulk | 2008 | 95 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 95A1A | Not | Solder Lug | 2W | Slotted | - | - | 6350 | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.93mm | - | 0.875 22.23mm | No | - | ROHS3 Compliant | - | - | ||
![]() 91A1A-G28-B20L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | Metal | - | - | Conductive Plastic | - | 1.5kV | Bulk | 2009 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±1000ppm/°C | - | 100kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 1W | 1.5kV | 1W | 22.86mm | Single Turn | POTENTIOMETER | not_compliant | 91A1A | - | PC Pins | 0.5W | Slotted | 15.29mm | 810 μm | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | 9.525 mm | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 15.88mm | 15.88mm | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PDB183-GTR31-254A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Carbon | - | 150V | Tray | 2010 | Pro Audio PDB183-GTR | ±20% | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 250kOhm | Tin (Sn) | 50°C | -10°C | Carbon, Potentiometer | 0.1W 1/10W | 8533.40.80.70 | 100mW | - | 100mW | - | - | - | - | PDB183 | - | Solder Lug | 0.2W | Knurled and Slotted | - | - | - | - | 3/8 | User Defined | 1 | Logarithmic | - | - | - | Push-Pull, DPDT | 0.236 (6.00mm) | 300° | - | Round - 0.669Diax1.031L 17.00mmx26.20mm + Switch | - | - | - | - | - | 1.083 27.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 51UAD-T16-D15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | 5.500006g | Conductive Plastic | - | - | Bulk | 2011 | Pro Audio 51 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | - | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | 250mW | - | 250mW | - | Square | POTENTIOMETER | not_compliant | 51UAD | - | PC Pins | 0.25W | Slotted | - | - | 4965 | 70°C | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.157 (3.99mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | 24.89mm | - | 0.630 16.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 93R1A-R22-A13L Bourns Inc. | In Stock |
| Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Cermet | - | - | Bulk | 2009 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 93R1A | Not | PC Pins | 2W | Slotted | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | 10 mm | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 17.47mm | 34.7mm | - | 0.866 22.00mm | No | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() 3862C-202-502AL Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | HOOK | 24.999999g | Cermet | - | - | Bulk | 2006 | 3862 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | 8533.40.80.50 | 1W | - | 1W | - | - | - | not_compliant | 3862C | - | Solder Lug | 1W | Slotted | - | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | 12.7mm | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() 93A1A-B28-A20L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Cermet | - | - | Bulk | 2010 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 100kOhm | Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 93A1A | Not | PC Pins | 2W | Slotted | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.93mm | - | 0.875 22.23mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3590S-6-201L Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 200Ohm | - | 125°C | -40°C | - | - | - | 2W | - | 2W | 22.23mm | - | - | - | 3590S | Not | Solder Lug | 2W | Slotted | - | - | - | - | M9 x 0.375 | User Defined | 10 | Linear | - | - | - | None | 0.236 (6.00mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | - | - | 39.22mm | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | - | ||
![]() 91A1D-B24-B15L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Conductive Plastic | - | - | Bulk | 2010 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | 8533.40.80.70 | 500mW | - | 1W | 15.88mm | Single Turn | - | - | 91A1D | Not | PC Pins | 0.5W | Slotted | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 31.75mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3549S-2AA-103/103B Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | -40°C | - | Tray | 2011 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 6 | Solder | - | ±50ppm/°C | - | 10kOhm | Gold (Au) | - | - | - | - | - | - | - | 2W | - | - | POTENTIOMETER | not_compliant | 3549S | - | Solder Lug | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 3600° | 2 | Round - 0.885Dia x 1.585 H 22.48mmx40.26mm | 2 | - | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() 51AAD-B24-A15 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | WIRE | 5.500006g | Cermet | - | - | Bulk | 2006 | Pro Audio 51 | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | PCB | EAR99 | ±150ppm/°C | - | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | 8533.40.80.50 | 1W | - | 1W | - | Square | POTENTIOMETER | not_compliant | 51AAD | - | PC Pins | 1W | Slotted | - | - | 4965 | 70°C | 3/8-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | 8.89mm | 13.2mm | 12.5mm | 0.750 19.05mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PCW1D-R24-BAB103L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | - | 20.999994g | Conductive Plastic | - | - | Tray | 2006 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | PCW1D | Not | PC Pins | 0.75W | Slotted | - | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6mm | - | 23.37mm | - | 0.945 24.00mm | No | - | ROHS3 Compliant | - | - |