- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Product Status | RoHS | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | With Switch | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Size Code | Rated Temperature | Switch Type | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCW1D-R24-BAB105L Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | 20.999994g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2006 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1MOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | 8533.40.80.70 | - | 750mW | - | 750mW | - | 22.22mm | Square | - | - | PCW1D | Not | PC Pins | 0.75W | Slotted | 8787 | - | - | M9 x 0.75 | Top Adjustment | - | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | - | - | - | - | - | - | - | 6mm | - | 23.37mm | - | 0.945 24.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3310R-101-103L Bourns Inc. | In Stock |
| Datasheet | 12 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | Pro Audio 3310 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | - | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | 8533.40.80.70 | - | 250mW | - | 250mW | - | - | - | POTENTIOMETER | - | 3310R | - | PC Pins | 0.25W | Flatted | 3838 | - | - | 1/4-32 | Top Adjustment | - | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3548H-1AA-103B Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | LUG | - | Hybritron® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2013 | Hybritron® 3548 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | Potentiometer | 10kOhm | Gold (Au) | 125°C | -55°C | Hybritron | - | - | - | 1.5W | - | 1.5W | - | - | - | - | - | 3548H | Not | Solder Lug | - | Slotted | - | 70°C | - | 3/8-32 | User Defined | - | 5 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 1800° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | - | - | - | - | - | 40.43mm | - | 0.813 20.64mm | No | - | Non-RoHS Compliant | - | - | ||
![]() 95R1A-R22-A10L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 95 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Solder | - | ±150ppm/°C | Potentiometer | 1kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | - | 2W | - | 2W | - | 15.88mm | Single Turn | - | - | 95R1A | Not | Solder Lug | 2W | Slotted | 6350 | - | - | M10 x 0.75 | User Defined | - | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | - | - | - | - | - | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3549H-2AC-102/102B Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Panel Mount | LUG | - | Hybritron® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 6 | Solder | - | ±100ppm/°C | - | 1kOhm | - | 125°C | -40°C | Hybritron | - | - | - | 2W | - | 2W | - | - | - | POTENTIOMETER | not_compliant | 3549H | - | Solder Lug | 2W | Slotted | - | 70°C | - | 3/8-32 | User Defined | - | 10 | Linear | - | HORIZONTAL | 0.1 % | None | 0.250 (6.35mm) | 3600° | 2 | Round - 0.885Dia x 1.585 H 22.48mmx40.26mm | 2 | - | - | - | - | - | - | - | - | - | 60.9mm | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB12-G2251-503BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 50kOhm | Tin (Sn) | 50°C | -10°C | - | 0.08W | 8533.40.80.70 | - | 80mW | - | 80mW | - | 14mm | Rotary | - | - | - | Not | PC Pins, Board Locks | 0.08W | Flatted | - | - | - | - | Side Adjustment | - | 1 | Linear | - | HORIZONTAL | - | Detent | 0.236 (6.00mm) | 300° | 1 | Square - 0.504 x 0.488 Face x 0.650 H 12.80mmx12.40mmx16.50mm | - | - | - | - | - | - | - | - | - | - | 31mm | - | 0.984 25.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 93R1A-R22-A17L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | 12.699991g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 25kOhm | Tin (Sn) | 125°C | -40°C | - | - | 8533.40.80.50 | - | 2W | - | 2W | - | 15.88mm | Single Turn | - | - | 93R1A | Not | PC Pins | 2W | Slotted | 6350 | - | - | M10 x 0.75 | Side Adjustment | - | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | - | - | - | - | 17.47mm | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | IP40 | ||
![]() PTV09A-4030F-B503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 50kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | - | - | - | - | 50mW | - | - | - | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | Top Adjustment | - | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | - | - | - | - | - | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PDB182-GTRB1-254MN Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | Bulk | 2010 | Pro Audio PDB182-GTRB | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | Solder | EAR99 | - | - | 250kOhm | Tin (Sn) | 50°C | -10°C | - | 0.06W | 8533.40.80.70 | - | 60mW | 150V | 60mW | - | - | Round | POTENTIOMETER | - | PDB182 | - | Solder Lug | 0.06W | Knurled and Slotted | - | - | - | 3/8-32 | User Defined | - | 1 | Linear | 9.525 mm | HORIZONTAL | - | Detent | 0.236 (6.00mm) | 300° | 2 | Square - 0.670 x 0.650 Face x 0.366 H 17.00mmx16.50mmx9.30mm | 2 | - | - | - | - | - | - | - | 17mm | 21.5mm | 17mm | 17mm | 0.748 19.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3310Y-101-102L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | - | 250mW | - | 250mW | - | 9.53mm | - | - | - | 3310Y | Not | PC Pins | - | Flatted | - | - | - | 1/4-32 | Top Adjustment | - | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | 1 | - | - | - | - | - | - | - | - | - | 9.53mm | - | 0.500 12.70mm | - | - | RoHS Compliant | - | - | ||
![]() 3852A-282-103A Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | LUG | 30.000004g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900V | - | - | Bulk | 2004 | 3852 | ±10% | - | yes | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -1°C | - | - | 8533.40.80.50 | - | 2W | 500V | 2W | - | 19.05mm | Single Turn | - | - | 3852A | Not | Solder Lug | 2W | Slotted | - | 70°C | - | 3/8-32 | User Defined | - | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | - | - | - | - | 10.31mm | - | 28.55mm | - | 0.875 22.23mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 6639S-5-104 Bourns Inc. | In Stock | - | - | - | - | - | Panel Mount | - | - | Conductive Plastic | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | 6639 | ±15% | - | - | - | - | - | - | - | ±500ppm/°C | - | - | - | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | PC Pins | - | Slotted | - | - | - | 3/8-32 | User Defined | - | 1 | Linear | - | - | - | None | 0.250" (6.35mm) | Continuous | - | Round - 0.875" Dia (22.23mm) | 1 | 100k | - | - | - | - | 10.44 mm | - | - | - | - | - | 0.875" (22.23mm) | - | - | - | - | - | ||
![]() 3610S-2-202 Bourns Inc. | In Stock | - | - | - | - | - | Panel Mount | - | - | Wirewound | - | - | - | - | Bourns Inc. | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | ±50ppm/°C | - | - | - | - | - | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Hook | - | Knob | - | - | - | 3/8-32 | User Defined | - | 10 | Linear | - | - | - | None | 0.875" (22.23mm) | 3600° | - | Round - 1.240" Dia (31.50mm) | 1 | 2k | - | - | - | - | - | - | - | - | - | - | 0.695" (17.65mm) | - | - | - | - | - | ||
![]() 3547S-1AB-202A Bourns Inc. | In Stock | - | - | - | - | - | Panel Mount | - | - | Wirewound | - | - | - | - | Bourns Inc. | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | 3547 | ±3% | - | - | - | - | - | - | - | ±50ppm/°C | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | - | M9 x 0.75 | User Defined | - | 3 | Linear | - | - | - | None | 0.236" (6.00mm) | 1080° | - | Round - 0.885" Dia (22.48mm) | 1 | 2k | - | - | - | - | - | - | - | - | - | - | 0.811" (20.60mm) | - | - | - | - | - | ||
![]() PDB181-K215K-104B Bourns Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | Carbon | Bourns | 50 | Bourns | + 50 C | Bourns Inc. | - 10 C | PCB Mount | Center Detent | Tray | Active | Details | 15 mm | Knurled / Serrated | Pro Audio | 0.892167 oz | - | 200 VAC | No Switch | Tray | - | Pro Audio PDB18 | ±20% | - | - | - | - | - | - | - | - | Rotary | 100 kOhms | - | - | - | - | 0.2W, 1/5W | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | - | Vertical | - | - | - | - | - | - | PC Pins | - | Knurled and Slotted | - | - | No Switch | M7 x 0.75 | Side Adjustment | Potentiometers | 1 | Linear | - | - | - | - | 0.236" (6.00mm) | 300° | - | Round - 0.669" Dia (17.00mm) | 1 | 100k | Carbon | Potentiometers | - | Potentiometers | 6 mm | IP30 | 17 mm | - | 9.5 mm | - | 0.591" (15.00mm) | - | - | - | - | - | ||
![]() 3547S-2AE-502/502A Bourns Inc. | In Stock | - | - | - | - | - | Panel Mount | - | - | Wirewound | Bourns | 25 | Bourns | + 125 C | Bourns Inc. | - 55 C | Panel Mount | - | Tray | Active | Details | 20.6375 mm | Slotted | Hybritron | 1.058219 oz | - | - | - | Tray | - | 3547 | ±3% | - | - | - | - | - | - | - | ±50ppm/°C | 3-Turn Precision Potentiometer | 5 kOhms | - | - | - | - | 1W | - | Potentiometers, Trimmers & Rheostats | 1 W | - | - | Horizontal | - | - | - | - | - | - | Solder Lug | - | Round | - | - | - | 3/8-32 | Side Adjustment | Precision Potentiometers | 3 | - | - | - | 0.25 % | None | 0.125" (3.18mm) | 1080° | - | Round - 0.875" Dia (22.23mm) | 2 | 5k | Wirewound | Precision Potentiometers | - | Precision Potentiometers | 3.175 mm | - | - | - | - | - | 0.375" (9.53mm) | - | - | - | - | - | ||
![]() PTV09A-7020F-B503 Bourns Inc. | In Stock | - | - | - | - | - | Through Hole, Snap In | - | - | Carbon | Bourns | 100 | Bourns | + 50 C | Bourns Inc. | - 10 C | PCB Mount | Without Detent | Tray | Active | Details | 20 mm | Flatted / D | - | 0.063493 oz | - | 50 VAC, 20 VDC | No Switch | Tray | - | Pro Audio PTV09 | ±20% | - | - | - | - | - | - | - | - | Rotary | 50 kOhms | - | - | - | - | 0.05W, 1/20W | - | Potentiometers, Trimmers & Rheostats | 50 mW (1/20 W) | - | - | Vertical | - | - | - | - | - | - | PC Pins, Board Locks | - | Flatted | - | - | No Switch | - | Side Adjustment | Potentiometers | 1 | Linear | - | - | - | None | 0.236" (6.00mm) | 280° | - | Rectangular - 0.433" x 0.382" Face (11.00mm x 9.70mm) | 1 | 50k | Carbon | Potentiometers | - | Potentiometers | 6 mm | IP40 | - | 9.8 mm | 12 mm | 9.7 mm | 0.787" (20.00mm) | - | - | - | - | - | ||
![]() PDF131-P43F-103B0 Bourns Inc. | In Stock | - | - | - | - | - | - | - | - | - | Bourns | 1250 | Bourns | - | Bourns Inc. | - | - | - | Bulk | Active | Details | - | - | - | 0.130196 oz | - | - | - | Bulk | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3310H-101-103L Bourns Inc. | In Stock | - | - | - | - | - | Panel Mount | - | - | Conductive Plastic | Bourns | 50 | Bourns | + 125 C | Bourns Inc. | - 40 C | PCB Mount | Without Detent | Tube | Active | Details | 12.7 mm | Flatted / D | Pro Audio | 0.051147 oz | - | 16 VDC | - | Tube | - | Pro Audio 3310 | ±20% | - | - | - | - | - | - | - | ±1000ppm/°C | Control Potentiometer | 10 kOhms | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | Vertical | - | - | - | - | - | - | PC Pins | - | Flatted | - | - | No Switch | 1/4-32 | Top Adjustment | Potentiometers | 1 | Linear | - | - | - | Rotary, SPDT | 0.125" (3.18mm) | 300° | - | Rectangular - 0.384" x 0.375" Face (9.75mm x 9.53mm) | 1 | 10k | Conductive Plastic | Potentiometers | Sealed | Potentiometers | 3.18 mm | IP67 | - | - | - | - | 0.500" (12.70mm) | - | - | - | - | - | ||
![]() PTV111-4222A-B103 Bourns Inc. | In Stock | - | - | - | - | - | Through Hole, Snap In | - | - | Carbon | Bourns | 100 | Bourns | + 50 C | Bourns Inc. | - 10 C | PCB Mount | Center Detent | Tray | Active | Details | 22.5 mm | Flatted / D | - | 0.091712 oz | - | 50 VAC, 20 VDC | No Switch | Tray | - | PTV | ±20% | - | - | - | - | - | - | - | - | Rotary | 10 kOhms | - | - | - | - | 0.05W, 1/20W | - | Potentiometers, Trimmers & Rheostats | 50 mW (1/20 W) | - | - | Horizontal | - | - | - | - | - | - | PC Pins, Board Locks | - | Flatted | - | - | No Switch | - | Top Adjustment | Potentiometers | 1 | Linear | - | - | - | Detent | 0.236" (6.00mm) | 300° | - | Rectangular - 0.610" x 0.484" Face (15.50mm x 12.30mm) | 1 | 10k | Carbon | Potentiometers | - | Potentiometers | 6 mm | IP40 | - | 8.5 mm | 16.7 mm | 12 mm | 0.886" (22.50mm) | - | - | - | - | - |