- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Resistive Material | Approvals | Body Orientation | Contact Classification | Contact Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shaft Length | Shell Size / Insert Arrangement | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Gender | Power (Watts) | Capacitance | Power Rating | Current Rating | Frequency | Frequency Stability | Termination Style | Number of Contacts | Actuator Type | Contact Gender | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Load Capacitance | Number of Ports | Operating Mode | Frequency Tolerance | Manufacturer Size Code | Protections | Family | Bushing Thread | Adjustment Type | Terminal Type | Number of Turns | Taper | Built in Switch | Resistance Tolerance | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Features | Shaft Diameter | Strain Relief | Product Length | Product Width | Product Length (mm) | Height Seated (Max) | Actuator Length | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3310R-102-103 Bourns | In Stock | - | - | Panel Mount | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Pro Audio 3310 | - | ±20% | - | - | - | ±1000ppm/°C | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | PC Pins | - | Flatted | - | - | - | - | - | - | - | - | - | - | - | 1/4-32 | Top Adjustment | - | 1 | Linear | None | - | 0.125 (3.18mm) | 300° | Square - 0.375 x 0.375 Face (9.53mm x 9.53mm) | 1 | 10k | Sealed | - | - | - | - | - | - | 0.500 (12.70mm) | - | - | ||
![]() 0473-601-AE103 Bourns | In Stock | - | - | Through Hole | - | - | - | Carbon | CE, cULus | - | - | - | - | - | Altech | 1DU02L | Bourns Inc. | DIN Rail | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 0473 | - | ±10% | - | - | - | - | - | - | - | - | 0.2W, 1/5W | - | - | 0.2 A | - | - | PC Pins, Board Locks | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | Screw | 1 | Linear | None | - | - | 270° | Round - 0.591 Dia (15.00mm) | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0037-023-AB104 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | Bourns Inc. | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156277D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156108D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AAM-Z20-GA0/403L Bourns | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Pro Audio 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | Flatted | - | - | - | - | - | - | - | - | - | - | - | 3/8-32 | Side Adjustment | - | 1 | - | None | - | 0.250 (6.35mm) | 290° | Rectangular - 0.522 x 0.492 Face (13.25mm x 12.50mm) | 1 | - | Sealed | - | - | - | - | - | - | 0.626 (15.90mm) | - | - | ||
![]() 84N2K-E24-J15L Bourns | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | - | -- | -- | - | - | Bourns Inc. | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 20V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±5% | Active | -- | - | - | Hermetically Sealed | - | - | - | - | 56µF | - | - | - | - | - | - | - | - | -- | D (0.001%) | -- | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | -- | - | - | - | ||
![]() PCW1J-C24-CAB103 Bourns | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 0°C ~ 70°C | - | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | ±20% | - | - | - | ±1000ppm/°C | MHz Crystal | - | - | - | 0.75W, 3/4W | - | - | - | 40 MHz | ±30ppm | Solder Lug | - | Flatted | - | 100 Ohms | - | - | 12pF | - | Fundamental | ±15ppm | - | - | - | M9 x 0.75 | User Defined | - | 1 | Linear | None | - | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 10k | - | - | - | - | - | - | 0.018 (0.45mm) | 0.945 (24.00mm) | - | - | ||
![]() PCW1J-C28-CAB103 Bourns | In Stock | - | - | Panel Mount | Axial | Axial | - | Conductive Plastic | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | Active | - | 2 | ±100ppm/°C | - | 1.2 kOhms | Metal Film | - | 1W | - | - | - | - | - | Solder Lug | - | Flatted | - | - | R (0.01%) | - | - | - | - | - | - | - | - | M9 x 0.75 | User Defined | - | 1 | Linear | None | - | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 10k | Military, Moisture Resistant, Weldable | - | - | - | - | - | -- | 0.874 (22.20mm) | - | - | ||
![]() 91A1A-B24-EA0/299L Bourns | In Stock | - | - | - | - | - | 55 | - | - | Straight | 55Signal | Beryllium Copper | - | - | - | - | - | - | Cable | -65C to 175C | - | Not Required(mm) | 32.54(mm) | - | No | - | 19.05 mm | 16-35 | Crimp | - | 550VDC/400VAC | - | - | - | - | - | - | - | - | ± 1000ppm/°C | Circular | - | - | PL | - | - | 1 W | - | - | - | - | 55(POS) | - | PIN | - | - | - | - | 1(Port) | - | - | - | - | MS27473 | - | Slotted | - | 1 | - | - | ± 10% | - | - | - | 1 | - | - | 6.35 mm | No | 31.75 mm | 15.88 mm | 23.27(mm) | - | - | Not Required(mm) | - | ||
![]() 53CAD-E20-GA0/441L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.87 mm | - | - | - | - | - | - | - | - | - | - | - | - | ± 1000ppm/°C | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slotted | - | 1 | - | - | ± 20% | - | - | - | 1 | - | - | 3.175 mm | - | 35.37 mm | 12.5 mm | - | - | - | - | - | ||
![]() 53ABA-ZZZ-GA0/243L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3310H-PN5-502L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156302A Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156280D Bourns | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RMEF | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | ±100ppm/°C | - | 121 Ohms | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 0.020 (0.50mm) | - | - | AEC-Q200 | ||
![]() 3852Z-A98-504AL Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6630S1D-B28-R502 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.23 mm | - | - | - | - | - | - | - | - | - | - | - | - | ± 500ppm/°C | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slotted | - | 1 | - | - | ± 15% | - | - | - | 1 | - | - | 6.35 mm | - | 31.96 mm | 22.23 mm | - | - | - | - | - | ||
![]() 53CAD-E20-GA0/440L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 15.87 mm | - | - | - | - | - | - | - | - | - | - | - | - | ± 1000ppm/°C | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slotted | - | 1 | - | - | ± 20% | - | - | - | 1 | - | - | 3.175 mm | - | 35.37 mm | 12.5 mm | - | - | - | - | - | ||
![]() 99C2A-D24-H28/R51L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.05 mm | - | - | - | - | - | - | - | - | - | - | - | - | ± 150ppm/°C ppm/°C | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plain | - | 1 Turns | - | - | 5 | - | - | - | 2 | - | - | 3.18 mm | - | 15.88 mm | 46.99 mm | - | - | - | - | - | ||
![]() 86C2A-E28- A13/R53L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.22 mm | - | - | - | - | - | - | - | - | - | - | - | - | ± 150ppm/°C | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slotted | - | 1 | - | - | ± 10% | - | - | - | 2 | - | - | 3.18 mm | - | 48.26 mm | 15.88 mm | - | - | - | - | - |