- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Resistive Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Product Status | RoHS | Shaft Length | Shaft Type | Tradename | Unit Weight | With Switch | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Orientation | Depth | Construction | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Insulation Resistance | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3310Y-001-102L Bourns Inc. | 88 | - | Datasheet | 6 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | - | 4.5g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | 200V | 250mW | - | 9.53mm | - | - | 3310Y | Not | PC Pins | 200V | 0.25W | Slotted | - | 3838 | 70°C | 1/4-32 | Top Adjustment | - | 1 | Linear | 6.35 mm | VERTICAL | 5 % | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | - | - | - | - | - | - | 9.53mm | 9.53mm | - | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3549H-1AE-102B Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Gold | - | Servo Mount | NO | LUG | PANEL MOUNT | - | - | Hybritron® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | Potentiometer | 1kOhm | - | 125°C | -40°C | Hybritron | - | - | 8533.40.80.70 | - | 2W | - | 2W | - | 22.23mm | - | - | 3549H | Not | Solder Lug | - | 2W | Round | - | - | 70°C | - | User Defined | - | 10 | Linear | - | HORIZONTAL | 0.1 % | None | 0.125 (3.18mm) | 3600° | 1 | Round - 0.875Dia x 0.993 H 22.23mmx25.22mm | 1 | - | - | - | - | - | - | - | - | - | 34.75mm | - | 0.375 9.53mm | No | - | ROHS3 Compliant | - | ||
![]() 51AAA-B28-D15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | 5.500006g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | Pro Audio 51 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 500mW | - | 250mW | - | - | Square | not_compliant | 51AAA | - | PC Pins | - | 0.25W | Slotted | - | 4565 | - | 3/8-32 | Side Adjustment | - | 1 | Logarithmic | - | - | - | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | - | - | - | - | 8.89mm | 12.4968mm | 12.4968mm | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 53CAD-E24-B15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | - | - | - | 5.500006g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | Pro Audio 53 | ±20% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | - | 500mW | - | 500mW | - | 12.5mm | Square | - | 53CAD | Not | Solder Lug | - | 0.5W | Slotted | - | 4965 | - | 1/4-32 | User Defined | - | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | - | - | - | - | - | 27.94mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 3500S-2-501L Bourns Inc. | 57 | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | 3500 | ±3% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 500Ohm | - | 125°C | 1°C | - | - | - | - | - | 2W | 500V | 2W | - | - | Bushing Mount | - | 3500S | Not | Solder Lug | - | 2W | Slotted | - | - | - | 3/8-32 | User Defined | - | 10 | Linear | - | - | 0.2 % | None | 0.249 (6.32mm) | 3600° | - | Round - 0.875Dia x 1.000 H 22.23mmx25.40mm | 1 | - | - | - | - | - | - | - | - | - | 46.04mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3310C-001-202L Bourns Inc. | 76 |
| Datasheet | 5 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | Plastic | 4.5g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 2kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | 200V | 250mW | - | 9.53mm | - | - | 3310C | Not | PC Pins | 200V | 0.25W | Slotted | 1GOhm | 3820 | 70°C | 1/4-32 | Side Adjustment | - | 1 | Linear | - | HORIZONTAL | 5 % | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | - | - | - | - | 9.53mm | 17.88mm | - | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3310Y-001-202L Bourns Inc. | 275 | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | - | 4.5g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 2kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | 200V | 250mW | - | 9.53mm | - | - | 3310Y | Not | PC Pins | 200V | 0.25W | Slotted | - | 3838 | 70°C | 1/4-32 | Top Adjustment | - | 1 | Linear | 6.35 mm | VERTICAL | 5 % | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | - | - | - | - | - | - | 17.88mm | 9.53mm | - | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 91A1A-B28-D20L Bourns Inc. | 100 | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | 12.7g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | - | 250mW | 500V | 500mW | - | 15.88mm | Single Turn | - | 91A1A | Not | PC Pins | 350V | 0.25W | Slotted | - | 6350 | - | 3/8-32 | Side Adjustment | - | 1 | Logarithmic | 9.525 mm | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | - | - | - | - | 17.47mm | 34.93mm | 15.9mm | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3549S-1AA-503A Bourns Inc. | 40 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | - | LUG | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 50kOhm | Gold (Au) | 125°C | -55°C | - | - | - | - | - | 2W | - | 2W | - | 22.48mm | - | - | 3549S | Not | Solder Lug | - | 2W | Slotted | 1GOhm | - | 70°C | 3/8-32 | User Defined | - | 10 | Linear | 9.525 mm | HORIZONTAL | 0.2 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | - | - | - | - | 27.5mm | 40.43mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 91A2A-B28-D10/D10L Bourns Inc. | 47 |
| - | - | - | - | Panel Mount | - | - | - | - | - | Conductive Plastic | Bourns | 45 | Bourns | + 125 C | Bourns Inc. | - 40 C | PCB Mount | Without Detent | Tray | Active | Details | 22.23 mm | Smooth / Slotted | Pro Audio | 0.379195 oz | No Switch | Tray | - | 91 | ±20% | - | - | - | - | - | - | - | ±1000ppm/°C | - | 1 kOhms | - | - | - | - | 0.25W, 1/4W | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | - | Horizontal | - | - | - | - | - | PC Pins | - | - | Slotted | - | - | - | 3/8-32 | Side Adjustment | Potentiometers | 1 | Logarithmic | - | - | - | None | 0.250" (6.35mm) | 300° | - | Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm) | 2 | 1k | Conductive Plastic | Potentiometers | Long Life | Potentiometers | 6.35 mm | IP40 | - | 22.86 mm | 17.45 mm | 15.88 mm | 0.875" (22.23mm) | - | - | - | - | ||
![]() 3310C-111-202L Bourns Inc. | 36 |
| - | - | - | - | Panel Mount | - | - | - | - | - | Conductive Plastic | - | - | - | - | Bourns Inc. | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | Pro Audio 3310 | ±20% | - | - | - | - | - | - | - | ±1000ppm/°C | - | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | Flatted | - | - | - | 1/4-32 | Side Adjustment | - | 1 | Linear | - | - | - | None | 0.125" (3.18mm) | 300° | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | 1 | 2k | - | - | Sealed | - | - | - | - | - | - | - | 0.750" (19.05mm) | - | - | - | - | ||
![]() 82A1D-B28-D15L Bourns Inc. | 12 |
| - | - | - | - | Panel Mount | - | - | - | - | 20.999994 g | Conductive Plastic | Bourns | 45 | Bourns | + 125 C | Bourns Inc. | - 40 C | Panel Mount | - | Tray | Active | Compliant | 7/8 in | Smooth / Slotted | - | 0.740753 oz | - | Bulk | - | 82 | ±20% | - | - | - | - | - | J-Hook | - | ±1000ppm/°C | Rotary | 10 kΩ | - | 125 °C | -40 °C | Conductive Plastic | 0.5W, 1/2W | - | - | Potentiometers, Trimmers & Rheostats | 250 mW | - | - | - | - | - | - | - | - | Solder Hook | - | - | Slotted | - | - | - | 3/8-32 | User Defined | Potentiometers | 1 | Logarithmic | - | - | - | None | 0.250" (6.35mm) | 300° | - | Square - 0.625" x 0.625" Face (15.88mm x 15.88mm) | 1 | 10k | Conductive Plastic | Potentiometers | - | Potentiometers | 1/4 in | - | - | - | - | - | 1.102" (28.00mm) | - | - | - | - | ||
![]() 3310P-101-203L Bourns Inc. | 104 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | - | WIRE | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | Pro Audio 3310 | ±20% | - | yes | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 20kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | - | 250mW | - | 9.53mm | - | - | 3310P | Not | PC Pins | - | 0.25W | Flatted | - | 3838 | 70°C | 1/4-32 | Top Adjustment | - | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 3852A-286-104AL Bourns Inc. | 18 |
| Datasheet | 7 Weeks | Tin | Panel, Through Hole | Panel Mount | - | FLAT | - | - | 30g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 100kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | - | 2W | - | 2W | - | - | Single Turn | - | 3852A | Not | PC Pins | - | 2W | Slotted | - | - | 70°C | 3/8-32 | Side Adjustment | - | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | - | - | - | - | 19.05mm | - | 28.55mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3310H-003-103L Bourns Inc. | 128 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | - | 7g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | 200V | 250mW | - | 9.75mm | Square | - | 3310H | Not | PC Pins | 200V | 0.25W | Slotted | - | 3838 | 70°C | 1/4-32 | Top Adjustment | - | 1 | Linear | 6.35 mm | VERTICAL | 5 % | Rotary, SPDT | 0.125 (3.18mm) | 300° | 2 | Rectangular - 0.384 x 0.375 Face x 0.235 H 9.75mmx9.53mmx5.97mm | - | - | - | - | - | - | - | - | - | 9.53mm | 9.53mm | - | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3310H-025-103L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | - | 4.500005g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | - | 250mW | - | 9.75mm | Square | - | 3310H | Not | PC Pins | - | - | Slotted | - | 3838 | 70°C | - | Top Adjustment | - | 1 | Linear | - | VERTICAL | - | None | 0.125 (3.18mm) | 300° | 2 | Rectangular - 0.384 x 0.375 Face x 0.235 H 9.75mmx9.53mmx5.97mm | 2 | - | - | - | - | - | - | - | - | - | 9.53mm | - | 0.220 5.59mm | - | - | ROHS3 Compliant | - | ||
![]() 3310H-003-503L Bourns Inc. | In Stock | - | Datasheet | 25 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | - | 4.500005g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | - | 250mW | - | 9.75mm | Square | - | 3310H | Not | PC Pins | - | 0.25W | Slotted | - | 3838 | 70°C | 1/4-32 | Top Adjustment | - | 1 | Linear | - | VERTICAL | - | Rotary, SPDT | 0.125 (3.18mm) | 300° | 2 | Rectangular - 0.384 x 0.375 Face x 0.235 H 9.75mmx9.53mmx5.97mm | - | - | - | - | - | - | - | - | - | - | 9.53mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 91A1A-B28-B22L Bourns Inc. | 258 | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | 12.699991g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 250kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | - | - | 500mW | 500V | 1W | - | 15.88mm | Single Turn | - | 91A1A | Not | PC Pins | 350V | 0.5W | Slotted | - | 6350 | - | 3/8-32 | Side Adjustment | - | 1 | Linear | 9.525 mm | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | - | - | - | - | 17.47mm | 34.93mm | 15.9mm | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 81R1A-R22-A15L Bourns Inc. | 44 |
| - | - | - | Panel, Through Hole | Panel Mount | - | - | - | - | - | Cermet | - | - | - | - | Bourns Inc. | - | - | - | Tray | Active | Compliant | - | - | - | - | - | - | - | 81 | ±10% | - | - | - | - | - | - | - | ±150ppm/°C | Potentiometer | 10 kΩ | - | 125 °C | -40 °C | Potentiometer | 2W | - | - | - | 2 W | - | - | - | - | - | - | - | - | PC Pins | - | - | Slotted | - | - | - | M10 x 0.75 | Side Adjustment | - | 1 | Linear | - | - | - | None | 0.236" (6.00mm) | 300° | - | Square - 0.625" x 0.625" Face (15.88mm x 15.88mm) | 1 | 10k | - | - | - | - | - | - | - | - | - | - | 0.866" (22.00mm) | - | - | - | - | ||
![]() 3541H-1-104L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | LUG | - | - | 21g | Hybritron® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2007 | Hybritron® 3541 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | Potentiometer | 100kOhm | Gold (Au) | 125°C | -40°C | Hybritron | - | PRECISION | 8533.40.80.70 | - | 2W | - | 2W | - | - | Bushing Mount | not_compliant | 3541H | - | Solder Lug | - | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | - | 10 | Linear | - | HORIZONTAL | - | None | 0.2497 (6.34mm) | 3600° | 2 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - |