- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Product Status | RoHS | Shaft Length | Shaft Type | Unit Weight | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power (Watts) | Subcategory | Power Rating | Orientation | Termination Style | Actuator Type | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51CEA-D16-E15 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51RAD-R25-C17 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53AEA-B28-B11 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53AEA-C28-A10 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AAD-C28-D13 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AAN-B28-T13 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3310H-104-502 Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | - | - | - | - | Pro Audio 3310 | ±20% | ±1000ppm/°C | - | - | 0.25W, 1/4W | - | - | - | PC Pins | Flatted | 1/4-32 | Top Adjustment | - | 1 | Linear | Rotary, SPDT | 0.125 (3.18mm) | 300° | Square - 0.375 x 0.375 Face (9.53mm x 9.53mm) | 2 | 5k | - | - | Sealed | - | - | - | 0.500 (12.70mm) | ||
![]() 16156386A Bourns | In Stock | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3721S-DLP2-Z104L Bourns | In Stock | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156339B Bourns | In Stock | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6574S-642-103 Bourns | In Stock | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Servo Mount | - | - | - | - | - | - | - | 6574 | 10 % | - | Precision | 1 kOhms to 100 kOhms | - | - | 2 W | - | Solder Turret | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | IP40 | - | ||
![]() 3310P-101-104L Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | Bourns Inc. | - | - | - | Tube | Obsolete | - | - | - | - | Pro Audio 3310 | ±20% | ±1000ppm/°C | - | - | 0.25W, 1/4W | - | - | - | PC Pins | Flatted | 1/4-32 | Top Adjustment | - | 1 | Linear | None | 0.125 (3.18mm) | 300° | Square - 0.375 x 0.375 Face (9.53mm x 9.53mm) | 1 | 100k | - | - | Sealed | - | - | - | 0.500 (12.70mm) | ||
![]() PCW1J-C24-BAB105 Bourns | In Stock | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | No -RoHS Version Available | 19 mm | Flatted / D | 0.740753 oz | PC | 20 % | - | Rotary | 1 MOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical | Through Hole | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | - | ||
![]() PCW1J-R19-BAB103 Bourns | In Stock | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | No -RoHS Version Available | 19 mm | Smooth / Slotted | 0.740753 oz | PC | 20 % | - | Rotary | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Horizontal | Through Hole | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6 mm | - | - | ||
![]() 51AAA-B24-B11L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AAD-B24-S23 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53AAA-B20-C15 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AFD-B24-B15 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53AAA-A24-B20 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51UAD-T22-B25 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |