- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Length | Shaft Type | Unit Weight | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Type | Resistance | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Rated Temperature | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Resistance Law | Element Type | Product | Features | Product Category | Shaft Diameter | Length | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 83A1D-B16-J15 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | 83A1D-B16-J15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.73 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AEA-B28-E20 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51CAD-E24-E20 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53AAA-B28-A16 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53CAA-E28-B13 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51CAL-E12-A12 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3750S-1-502 Bourns | In Stock | - | - | - | NO | BINDING POST | PANEL MOUNT | 3 | - | - | - | BOURNS INC | Bourns Inc | 3750S-1-502 | 3750 | - | - | - | - | - | 125 °C | 1 °C | - | Panel Mount, | 12.7 mm | 30.16 mm | CIRCULAR PACKAGE | Panel Mount | Obsolete | - | 5.14 | - | No | 3600 deg | - | - | - | - | 3750 | 5% | EAR99 | -50,50 ppm/°C | - | 5000 Ω | - | 8533.31.00.00 | Variable Resistors | - | WIRE WOUND | - | Servo Mount | POTENTIOMETER | compliant | - | 1 W | SHAFT | 70 °C | - | - | - | 1 | - | HORIZONTAL | - | - | - | 1 | - | - | - | LINEAR | - | - | - | - | - | - | - | ||
![]() PCW1J-C28-BAB103 Bourns | In Stock | - | - | - | - | - | - | - | - | Bourns | 45 | - | Bourns | - | - | + 125 C | - | + 1 C | Panel Mount | Without Detent | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | 22.2 mm | Flatted / D | 0.740753 oz | Bulk | PC | 20 % | - | - | Rotary | 10 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | 22.2 mm | - | ||
![]() PCW1J-B24-BCB103 Bourns | In Stock | - | - | - | - | - | - | - | - | Bourns | 45 | - | Bourns | - | - | + 125 C | - | - 55 C | Panel Mount | Center Detent | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | 19 mm | Smooth / Slotted | 0.740753 oz | - | PC | 20 % | - | - | Rotary | 10 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | - | ||
![]() 3856H-286-502H Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3856H-286-103A Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCW1J-B24-CCB502 Bourns | In Stock | - | - | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | PC-Slimline | ±20% | - | ±1000ppm/°C | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | Solder Lug | - | Slotted | - | M9 x 0.75 | User Defined | - | 1 | Linear | - | Detent | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 5k | - | - | - | - | - | - | - | 0.945 (24.00mm) | ||
![]() 84C1D-F40-J08 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83A1D-B28-J20 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84C1D-E28-J13 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | 84C1D-E28-J13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.73 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84C1D-E12-J15 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | 84C1D-E12-J15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.73 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84A1A-B28-K15 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | 84A1A-B28-K15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.73 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84C1C-E28-J16 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | 84C1C-E28-J16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.73 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84C1D-E24-J13 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | 84C1D-E24-J13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.73 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84A1D-B28-K11 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | BOURNS INC | Bourns Inc | 84A1D-B28-K11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | 5.71 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |