- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Product Status | RoHS | Shaft Length | Shaft Type | Tradename | Unit Weight | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power (Watts) | Subcategory | Power Rating | Orientation | Termination Style | Actuator Type | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Features | Product Category | Shaft Diameter | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCW1J-B24-CAD203 Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | - | - | - | - | - | PC-Slimline | ±20% | ±1000ppm/°C | - | - | 0.25W, 1/4W | - | - | - | Solder Lug | Slotted | M9 x 0.75 | User Defined | - | 1 | Logarithmic | None | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 20k | - | - | - | - | - | 0.945 (24.00mm) | ||
![]() PCW1J-B32-BAB103 Bourns | In Stock | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | No -RoHS Version Available | 25.4 mm | Smooth / Slotted | - | 0.740753 oz | PC | 20 % | - | Rotary | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical | Through Hole | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | ||
![]() PCW1J-B24-KBD103 Bourns | In Stock | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | - 55 C | Panel Mount | 10 Detent | - | - | No -RoHS Version Available | 19 mm | Smooth / Slotted | - | 0.740753 oz | PC | 20 % | - | Rotary | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | Through Hole | - | - | - | Potentiometers | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | ||
![]() PCW1J-C24-BAB102 Bourns | In Stock | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | No -RoHS Version Available | 19 mm | Flatted / D | - | 0.740753 oz | PC | 20 % | - | Rotary | 1 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical | Through Hole | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | ||
![]() PCW1D-R19-BAB103 Bourns | In Stock | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | No -RoHS Version Available | 19 mm | Smooth / Slotted | - | 0.740753 oz | PC | 20 % | - | Rotary | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical | Through Hole | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 4.76 mm | - | ||
![]() PCW1J-B24-CCB104 Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | - | - | - | - | - | PC-Slimline | ±20% | ±1000ppm/°C | - | - | 0.75W, 3/4W | - | - | - | Solder Lug | Slotted | M9 x 0.75 | User Defined | - | 1 | Linear | Detent | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 100k | - | - | - | - | - | 0.945 (24.00mm) | ||
![]() PCW1J-B24-CAB502 Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | - | - | - | - | - | PC-Slimline | ±20% | ±1000ppm/°C | - | - | 0.75W, 3/4W | - | - | - | Solder Lug | Slotted | M9 x 0.75 | User Defined | - | 1 | Linear | None | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 5k | - | - | - | - | - | 0.945 (24.00mm) | ||
![]() PCW1D-C24-EAB501 Bourns | In Stock | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | No -RoHS Version Available | 19 mm | Flatted / D | - | 0.740753 oz | PC | 20 % | - | Rotary | 500 Ohms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Horizontal | Through Hole | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | ||
![]() PCW1D-J20-FAB104 Bourns | In Stock | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | No -RoHS Version Available | 15.9 mm | Flatted / D | - | 0.740753 oz | PC | 20 % | - | Rotary | 100 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Horizontal | Through Hole | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | ||
![]() PCW1D-R19-EAB502 Bourns | In Stock | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | No -RoHS Version Available | 19 mm | Smooth / Slotted | - | 0.740753 oz | PC | 20 % | - | Rotary | 5 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Horizontal | Through Hole | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 4.76 mm | - | ||
![]() 51CAD-E24-A20 Bourns | In Stock | - | - | - | - | Bourns | 25 | Bourns | + 125 C | - | + 1 C | Panel Mount | - | - | - | No -RoHS Version Available | 3/4 in | Smooth / Slotted | Pro Audio | 0.194007 oz | 51 | 10 % | - | Rotary | 100 kOhms | - | Potentiometers, Trimmers & Rheostats | 1 W | Horizontal | Through Hole | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | Potentiometers | 1/8 in | - | ||
![]() PCW1J-B24-CEB502 Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | - | - | - | - | - | PC-Slimline | ±20% | ±1000ppm/°C | - | - | 0.75W, 3/4W | - | - | - | Solder Lug | Slotted | M9 x 0.75 | User Defined | - | 1 | Linear | Detent | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 5k | - | - | - | - | - | 0.945 (24.00mm) | ||
![]() PCW1J-B24-CAB203 Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | - | - | - | - | - | PC-Slimline | ±20% | ±1000ppm/°C | - | - | 0.75W, 3/4W | - | - | - | Solder Lug | Slotted | M9 x 0.75 | User Defined | - | 1 | Linear | None | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 20k | - | - | - | - | - | 0.945 (24.00mm) | ||
![]() PCW1J-B24-BDB502 Bourns | In Stock | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | - 55 C | Panel Mount | 20 Detent | - | - | No -RoHS Version Available | 19 mm | Smooth / Slotted | - | 0.740753 oz | PC | 20 % | - | Rotary Metal | 5 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical | Through Hole | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | ||
![]() PCW1J-B24-CAB504 Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | - | - | - | - | - | PC-Slimline | ±20% | ±1000ppm/°C | - | - | 0.75W, 3/4W | - | - | - | Solder Lug | Slotted | M9 x 0.75 | User Defined | - | 1 | Linear | None | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 500k | - | - | - | - | - | 0.945 (24.00mm) | ||
![]() PCW1J-B24-GAD103 Bourns | In Stock | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | No -RoHS Version Available | 19 mm | Smooth / Slotted | - | 0.740753 oz | PC | 20 % | - | Rotary Metal | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal | Through Hole | - | - | - | Potentiometers | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | ||
![]() PCW1D-C32-BAD104 Bourns | In Stock | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | No -RoHS Version Available | 25.4 mm | Flatted / D | - | 0.740753 oz | PC | 20 % | - | Rotary Metal | 100 kOhms | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | Through Hole | - | - | - | Potentiometers | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | ||
![]() PCW1J-R24-CAB102 Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | - | - | - | - | - | PC-Slimline | ±20% | ±1000ppm/°C | - | - | 0.75W, 3/4W | - | - | - | Solder Lug | Slotted | M9 x 0.75 | User Defined | - | 1 | Linear | None | 0.236 (6.00mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 1k | - | - | - | - | - | 0.945 (24.00mm) | ||
![]() PCW1J-B24-CCB253 Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | - | - | - | - | - | PC-Slimline | ±20% | ±1000ppm/°C | - | - | 0.75W, 3/4W | - | - | - | Solder Lug | Slotted | M9 x 0.75 | User Defined | - | 1 | Linear | Detent | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 25k | - | - | - | - | - | 0.945 (24.00mm) | ||
![]() PCW1D-B24-CAB502 Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | - | - | - | - | - | PC-Slimline | ±20% | ±1000ppm/°C | - | - | 0.75W, 3/4W | - | - | - | Solder Lug | Slotted | M9 x 0.75 | User Defined | - | 1 | Linear | None | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 5k | - | - | - | - | - | 0.945 (24.00mm) |