- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Mounting Type
- Number of Turns
- Packaging
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Manufacturer
Bourns Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Resistive Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Detents | Operating Temp Range | Package | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Length | Shaft Type | Switch Option | Tolerance (+ or -) | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power (Watts) | Subcategory | Power Rating | Technology | Orientation | Military Standard | Termination Style | Actuator Type | Failure Rate | Switch Type | Insulation Diameter | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Linearity | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Number of Cores | Resistance (Ohms) | Conductor Diameter | Element Type | Product | Bushing Type | Features | Product Category | Shaft Diameter | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Actuator Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCW1J-B24-CDB103 Bourns | In Stock | - | - | - | Panel Mount | Conductive Plastic | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | PC-Slimline | ±20% | ±1000ppm/°C | - | - | 0.75W, 3/4W | - | - | - | - | - | Solder Lug | Slotted | - | - | - | M9 x 0.75 | User Defined | - | 1 | Linear | - | Detent | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | - | 10k | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.945 (24.00mm) | - | ||
![]() PCW1J-B24-CAB503 Bourns | In Stock | - | - | - | Panel Mount | Conductive Plastic | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | PC-Slimline | ±20% | ±1000ppm/°C | - | - | 0.75W, 3/4W | - | - | - | - | - | Solder Lug | Slotted | - | - | - | M9 x 0.75 | User Defined | - | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | - | 50k | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.945 (24.00mm) | - | ||
![]() PCW1J-B28-JAB104 Bourns | In Stock | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | No -RoHS Version Available | - | 22.2 mm | Smooth / Slotted | - | - | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary Metal | 100 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | - | Vertical | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Conductive Plastic | Potentiometers | - | - | Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | ||
![]() 51AAA-B24-A15 Bourns | In Stock | - | - | - | - | - | Bourns | 25 | Bourns | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | 3/4 in | Smooth / Slotted | - | - | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | Rotary Metal | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 1 W | - | Horizontal | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Cermet | Audio Potentiometers | - | - | Potentiometers | 1/4 in | - | - | - | - | - | - | - | - | ||
![]() 51SAD-U25-A10 Bourns | In Stock | - | - | - | - | - | Bourns | 25 | Bourns | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | 25 mm | Smooth / Slotted | - | - | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | Rotary | 1 kOhms | - | Potentiometers, Trimmers & Rheostats | 1 W | - | Horizontal | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Cermet | Audio Potentiometers | - | - | Potentiometers | 3 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1J-J20-EAB103 Bourns | In Stock | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | No -RoHS Version Available | - | 15.9 mm | Flatted / D | - | - | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | - | Horizontal | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | - | 1 Gang | - | - | - | Conductive Plastic | Potentiometers | - | - | Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1J-C36-CAB502 Bourns | In Stock | - | - | - | Panel Mount | Conductive Plastic | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | PC-Slimline | ±20% | ±1000ppm/°C | - | - | 0.75W, 3/4W | - | - | - | - | - | Solder Lug | Flatted | - | - | - | M9 x 0.75 | User Defined | - | 1 | Linear | - | None | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | - | 5k | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.125 (28.58mm) | - | ||
![]() 16156315A Bourns | In Stock | - | - | Production (Last Updated: 2 months ago) | - | - | - | - | - | ACTIVE (Last Updated: 2 months ago) | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.02 mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 17.272 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTR901-1025F-B503 Bourns Inc. | In Stock | - | - | - | Panel Mount | Carbon | Bourns | 90 | Bourns | - | + 50 C | Bourns Inc. | - 10 C | PCB Mount | - | Without Detent | - | Tray | - | - | - | Active | - | Details | - | 25 mm | Flatted / D | - | - | Pro Audio | 0.183425 oz | 150 VAC, 20 VDC | No Switch | Tray | Pro Audio PTR90 | ±10% | - | Rotary | 50 kOhms | 0.05W, 1/20W | Potentiometers, Trimmers & Rheostats | 50 mW (1/20 W) | - | Horizontal | - | PC Pins, Board Locks | Flatted | - | Rotary Switch | - | M7 x 0.75 | Side Adjustment | Potentiometers | 1 | Linear | - | Rotary, SPST | 0.236" (6.00mm) | 300° | Rectangular - 0.445" x 0.374" Face (11.30mm x 9.50mm) | 1 | - | 50k | - | Carbon | Potentiometers | - | - | Potentiometers | 6 mm | IP40 | - | - | 11.3 mm | 13.4 mm | 9.5 mm | 0.984" (25.00mm) | - | ||
![]() 3310H-104-104L Bourns Inc. | In Stock | - | - | - | Panel Mount | Conductive Plastic | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tube | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | Pro Audio 3310 | ±20% | ±1000ppm/°C | - | - | 0.25W, 1/4W | - | - | - | - | - | PC Pins | Flatted | - | - | - | 1/4-32 | Top Adjustment | - | 1 | Linear | - | None | 0.125" (3.18mm) | 300° | Rectangular - 0.384" x 0.375" Face (9.75mm x 9.53mm) | 1 | - | 100k | - | - | - | - | Sealed | - | - | - | - | - | - | - | - | 0.500" (12.70mm) | - | ||
![]() PTR901-1025K-B103 Bourns Inc. | In Stock | - | - | - | Panel Mount | Carbon | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Pro Audio PTR90 | ±10% | - | - | - | 0.05W, 1/20W | - | - | - | - | - | PC Pins, Board Locks | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | - | 1 | Linear | - | Rotary, SPST | 0.236" (6.00mm) | 300° | Rectangular - 0.445" x 0.374" Face (11.30mm x 9.50mm) | 1 | - | 10k | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.984" (25.00mm) | - | ||
![]() PDB182-K425P-103A Bourns Inc. | In Stock | - | - | - | Through Hole | Carbon | Bourns | 50 | Bourns | - | + 50 C | Bourns Inc. | - 10 C | PCB Mount | 2 | Without Detent | -10C to 50C | Tray | SIDE | 17(mm) | Not Required(mm) | Active | No | Details | 6(mm) | 25(mm) | Smooth | NO | 20% | Pro Audio | 0.488133 oz | 150 VAC | - | Tray | Pro Audio PDB18 | ±20% | - | Potentiometer | 10000(ohm) | 0.06W | Potentiometers, Trimmers & Rheostats | 0.06(W) | Carbon Film | Vertical | Not Required | PC Pins | Round | Not Required | No Switch | - | M7 x 0.75 | Side Adjustment | Potentiometers | 1 | Logarithmic | - | None | 0.236" (6.00mm) | 300° | Round - 0.669" Dia (17.00mm) | 2 | - | 10k | - | Carbon | Potentiometers | STANDARD | - | Potentiometers | 6 mm | IP30 | 36.5(mm) | 17 mm | - | 11.5 mm | - | 0.984" (25.00mm) | 21(mm) | ||
![]() PTD901-2220F-B103 Bourns Inc. | In Stock | - | - | - | Panel Mount | Carbon | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Pro Audio PTD90 | ±20% | - | - | - | 0.05W, 1/20W | - | - | - | - | - | PC Pins, Board Locks | Flatted | - | - | - | M7 x 0.75 | Side Adjustment | - | 1 | Linear | - | Detent | 0.236" (6.00mm) | 300° | Rectangular - 0.445" x 0.374" Face (11.30mm x 9.50mm) | 1 | - | 10k | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.787" (20.00mm) | - | ||
![]() 3548S-1BB-103B Bourns Inc. | In Stock | - | - | - | Panel Mount | Wirewound | Bourns | 10 | Bourns | - | - | Bourns Inc. | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | - | 0.749924 oz | - | - | Tray | 3548 | ±3% | ±50ppm/°C | - | - | 1.5W | Potentiometers, Trimmers & Rheostats | - | - | - | - | Solder Lug | Slotted | - | - | - | M9 x 0.75 | User Defined | Precision Potentiometers | 5 | Linear | - | None | 0.236" (6.00mm) | 1800° | Round - 0.885" Dia (22.48mm) | 1 | - | 10k | - | - | - | - | - | Precision Potentiometers | - | - | - | - | - | - | - | 0.812" (20.63mm) | - | ||
![]() 3549H-1BG-502B Bourns Inc. | In Stock | - | - | - | Panel Mount | - | Bourns | 25 | Bourns | - | + 125 C | Bourns Inc. | - 55 C | Panel Mount | - | - | - | Tray | - | - | - | Active | - | Details | - | 20.6375 mm | Slotted | - | - | Hybritron | 0.749572 oz | - | - | Tray | 3549 | ±10% | ±100ppm/°C | - | 5 kOhms | 2W | Potentiometers, Trimmers & Rheostats | 2 W | - | - | - | Solder Lug | Slotted | - | - | - | 3/8-32 | User Defined | Precision Potentiometers | 10 | Linear | 0.1 % | None | 0.250" (6.35mm) | 3600° | Round - 0.885" Dia (22.48mm) | 1 | - | 5k | - | Wirewound | Precision Potentiometer | - | - | Precision Potentiometers | 6.35 mm | - | - | - | - | - | - | 0.812" (20.63mm) | - | ||
![]() 91A2D-G28-L13/L13L Bourns Inc. | In Stock | - | - | - | Panel Mount | Conductive Plastic | Bourns | 45 | Bourns | - | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | Without Detent | - | Tray | - | - | - | Active | - | Details | - | 22.23 mm | Smooth / Slotted | - | - | Pro Audio | 0.428579 oz | - | No Switch | Tray | 91 | ±10% | ±1000ppm/°C | - | 5 kOhms | 1W | Potentiometers, Trimmers & Rheostats | 1 W | - | Horizontal | - | PC Pins | Slotted | - | - | - | 3/8-32 | Side Adjustment | Potentiometers | 1 | Linear | - | None | 0.250" (6.35mm) | 300° | Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm) | 2 | - | 5k | - | Conductive Plastic | Potentiometers | - | Long Life | Potentiometers | 6.35 mm | IP40 | - | - | 22.86 mm | 17.45 mm | 15.88 mm | 0.875" (22.23mm) | - | ||
![]() PDB183-K420K-503B1 Bourns Inc. | In Stock | - | - | - | Through Hole | Carbon | Bourns | 100 | Bourns | - | + 50 C | Bourns Inc. | - 10 C | PCB Mount | - | Without Detent | - | Tray | - | - | - | Active | - | - | - | 20 mm | Knurled / Serrated | - | - | Pro Audio | 0.282192 oz | - | No Switch | Tray | Pro Audio PDB18 | ±20% | - | - | 50 kOhms | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | - | - | Horizontal | - | PC Pins | Knurled and Slotted | - | - | - | M7 x 0.75 | Side Adjustment | Potentiometers | 1 | Linear | - | Push-Push, DPDT | 0.236" (6.00mm) | 300° | Round - 0.669" Dia (17.00mm) | 1 | - | 50k | - | Carbon | Guitar Potentiometers | - | - | Potentiometers | 6 mm | - | - | 17 mm | - | 9.5 mm | - | 0.787" (20.00mm) | - | ||
![]() PDF241-S430F-104B0 Bourns Inc. | In Stock | - | - | - | Panel Mount | Carbon | Bourns | 400 | Bourns | - | + 85 C | Bourns Inc. | - 10 C | Panel Mount | - | Without Detent | - | Tray | - | - | - | Active | - | Details | - | - | Flatted / D | - | - | - | 0.476198 oz | 200 V | No Switch | Tray | PDF24 | ±10% | - | Long Life | 100 kOhms | 0.5W, 1/2W | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Horizontal | - | Solder Lug | Flatted | - | - | - | M9 x 0.75 | Side Adjustment | Potentiometers | 1 | Linear | - | None | 0.250" (6.35mm) | 300° | Round - 0.906" Dia (23.00mm) | 1 | - | 100k | - | Carbon | Potentiometers | - | Long Life | Potentiometers | - | IP40 | - | 23 mm | - | 11.5 mm | - | 1.181" (30.00mm) | - | ||
![]() PDB181-E415K-104B Bourns Inc. | In Stock | - | - | - | Through Hole | Carbon | Bourns | 50 | Bourns | - | + 50 C | Bourns Inc. | - 10 C | Panel Mount | - | Without Detent | - | Tray | - | - | - | Active | - | Details | - | 15 mm | Knurled / Serrated | - | - | Pro Audio | 0.224342 oz | 200 VAC | No Switch | Tray | Pro Audio PDB18 | ±20% | - | Rotary | 100 kOhms | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | - | - | Solder Lug | Knurled and Slotted | - | No Switch | - | M7 x 0.75 | User Defined | Potentiometers | 1 | Linear | - | - | 0.236" (6.00mm) | 300° | Round - 0.669" Dia (17.00mm) | 1 | - | 100k | - | Carbon | Potentiometers | - | - | Potentiometers | 6 mm | IP30 | - | 17 mm | - | 9.5 mm | - | 0.591" (15.00mm) | - | ||
![]() PDB181-GTR02-254B0 Bourns Inc. | In Stock | - | - | - | Panel Mount | Carbon | Bourns | 50 | Bourns | - | + 50 C | Bourns Inc. | - 10 C | Panel Mount | - | Without Detent | - | Tray | - | - | - | Active | - | Details | - | 6 mm | Smooth | - | - | Pro Audio | 0.303356 oz | 200 V | No Switch | Tray | Pro Audio PDB181-GTR | ±20% | - | - | 250 kOhms | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 20 mW (1/50 W) | - | Horizontal | - | Solder Lug | Round | - | - | - | 3/8-32 | User Defined | Potentiometers | 1 | Linear | - | None | 0.236" (6.00mm) | 300° | Round - 0.669" Dia (17.00mm) | 1 | - | 250k | - | - | Guitar Potentiometers | - | - | Potentiometers | 6 mm | - | - | - | 16.5 mm | 18.8 mm | 17 mm | 0.236" (6.00mm) | - |