- Adjustment Type
- Base Part Number
- Factory Lead Time
- Height
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Bourns Thumbwheel Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3352K-1-254 Bourns Inc. | 24 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.350 H 8.89mmx8.89mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | 250kOhm | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3352K | - | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | - | 3.81mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3352K-1-103LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.350 H 8.89mmx8.89mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 100 ppm/°C | 10kOhm | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | - | Trimmer Pot | TRIMMER | - | 3352K | - | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | - | 3.81mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3352P-1-102LF Bourns Inc. | 59 |
| Datasheet | 8 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 283.495231mg | - | 250V | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 150 ppm/°C | 1kOhm | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | - | Trimmer Pot | TRIMMER | - | 3352P | - | 0.5W | SCREW | 4.75mm | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 250 deg | - | 8.89mm | 3.81mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3352W-1-203LF Bourns Inc. | 71 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | - | 250V | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 100 ppm/°C | 20kOhm | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | 5.33mm | - | TRIMMER | - | 3352W | Not | 0.5W | SCREW | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | - | - | 8.89mm | 3.81mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3352E-1-202 Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 100 ppm/°C | 2kOhm | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | 10.67mm | Trimmer Pot | TRIMMER | - | 3352E | Not | 0.5W | SCREW | 4.75mm | 85°C | Top Adjustment | 1 | - | VERTICAL | 250 deg | - | 8.89mm | 3.81mm | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3345W-1-502T Bourns Inc. | 15 |
| - | 18 Weeks | - | Through Hole | Through Hole | - | 1.133981g | - | - | Bulk | 2010 | Trimpot® 3345 - Sealed | Rectangular - 0.550 x 0.495 Face x 0.550 H 13.97mmx12.57mmx13.97mm | ±5% | - | - | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 50 ppm/°C | 5kOhm | 150°C | -55°C | Wirewound | - | - | - | 1W | 1W | - | - | TRIMMER | - | 3345W | - | 1W | SCREW; THUMB WHEEL | - | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | 1 | - | 13.97mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3345W-1-501T Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | 1.133981g | - | - | Bulk | 2010 | Trimpot® 3345 - Sealed | Rectangular - 0.550 x 0.495 Face x 0.550 H 13.97mmx12.57mmx13.97mm | ±5% | - | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 50 ppm/°C | 500Ohm | 150°C | -55°C | Wirewound | - | - | - | 1W | 1W | 8.78mm | - | TRIMMER | - | 3345W | Not | 1W | SCREW; THUMB WHEEL | - | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | 1 | - | 13.97mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3352K-1-205LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.350 H 8.89mmx8.89mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 100 ppm/°C | 2MOhm | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | - | Trimmer Pot | TRIMMER | - | 3352K | - | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | - | 3.81mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3352H-1-501 Bourns Inc. | 24 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.350 H 8.89mmx8.89mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | 500Ohm | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | 7.62mm | Trimmer Pot | TRIMMER | - | 3352H | Not | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | 8.89mm | 3.81mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3352H-1-101 Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.350 H 8.89mmx8.89mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | 100Ohm | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | 7.62mm | Trimmer Pot | TRIMMER | - | 3352H | Not | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | 8.89mm | 3.81mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3352H-1-204 Bourns Inc. | 15 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.350 H 8.89mmx8.89mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | 200kOhm | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3352H | - | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | 8.89mm | 3.81mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3352H-1-105 Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.350 H 8.89mmx8.89mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | 1MOhm | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3352H | - | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | 8.89mm | 3.81mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3352H-1-205 Bourns Inc. | 24 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.350 H 8.89mmx8.89mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | 2MOhm | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | 7.62mm | Trimmer Pot | TRIMMER | - | 3352H | Not | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | - | 3.81mm | 5.59mm | - | - | Non-RoHS Compliant | - | ||
![]() 3352V-1-504 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | 500kOhm | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3352V | - | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | - | 3.81mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3352V-1-203 Bourns Inc. | 24 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | - | - | - | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | 20kOhm | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 9.14mm | Trimmer Pot | TRIMMER | - | 3352V | Not | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | - | 3.81mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3352V-1-101 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | - | -55°C | - | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | 100Ohm | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3352V | - | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | - | 3.81mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3352E-1-204 Bourns Inc. | 7 |
| Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | 200kOhm | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3352E | - | 0.5W | SCREW | 4.75mm | 85°C | Top Adjustment | 1 | - | VERTICAL | 250 deg | - | 8.89mm | 3.81mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3352P-1-105 Bourns Inc. | 7 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 100 ppm/°C | 1MOhm | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3352P | - | 0.5W | SCREW | 4.75mm | 85°C | Top Adjustment | 1 | - | VERTICAL | 250 deg | - | 8.89mm | 3.81mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3352E-1-102 Bourns Inc. | 7 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | - | - | 1kOhm | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | - | 500mW | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3352E | - | 0.5W | SCREW | 4.75mm | 85°C | Top Adjustment | 1 | - | VERTICAL | 250 deg | - | 8.89mm | 3.81mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3352H-1-253 Bourns Inc. | 24 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | WIRE | 283.495231mg | - | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.350 H 8.89mmx8.89mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | - | 25kOhm | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500mW | 7.62mm | Trimmer Pot | TRIMMER | - | 3352H | Not | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | 8.89mm | 3.81mm | - | - | - | Non-RoHS Compliant | Contains Lead |