- Adjustment Type
- Base Part Number
- Factory Lead Time
- Height
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Bourns Thumbwheel Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Actuator Type | Lead Length | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3352H-1-501LF Bourns Inc. | 24 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | 250V | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.350 H 8.89mmx8.89mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 150 ppm/°C | 500Ohm | - | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3352H | - | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 250 deg | - | 8.89mm | 3.81mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3352V-1-101LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | - | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | - | 150 ppm/°C | 100Ohm | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3352V | - | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | - | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 3352V-1-105LF Bourns Inc. | 24 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | - | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 100 ppm/°C | 1MOhm | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3352V | - | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | - | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 3352E-1-500LF Bourns Inc. | 24 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | 250V | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 100 ppm/°C | 50Ohm | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3352E | - | 0.5W | SCREW | 4.75mm | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 250 deg | - | - | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 3352V-1-203LF Bourns Inc. | 24 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | 250V | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | - | 100 ppm/°C | 20kOhm | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | 500mW | 9.14mm | Trimmer Pot | TRIMMER | - | 3352V | Not | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | 8.89mm | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 3352E-1-203LF Bourns Inc. | 212 |
| Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 283.495231mg | 250V | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | - | 100 ppm/°C | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | - | 500mW | - | 500mW | 10.67mm | Trimmer Pot | TRIMMER | - | 3352E | Not | 0.5W | SCREW | 4.75mm | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 250 deg | - | 8.89mm | 3.81mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3345P-1-102T Bourns Inc. | 15 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | - | 1.133981g | - | Bulk | 2007 | Trimpot® 3345 - Sealed | Round - 0.495Dia x 0.315 H 12.57mmx8.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 3 | PC Pins | - | 50 ppm/°C | 1kOhm | - | 150°C | -55°C | Wirewound | - | - | - | 1W | - | 1W | - | Cylinder | TRIMMER | - | 3345P | - | 1W | SCREW; THUMB WHEEL | 5.08mm | 70°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | 1 | 11.43mm | 8.001mm | - | - | ROHS3 Compliant | - | ||
![]() 3352T-1-200LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | - | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.150 H 8.89mmx3.81mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | - | 150 ppm/°C | 20Ohm | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3352T | Not | 0.5W | SCREW | 4.75mm | 85°C | Top Adjustment | 1 | - | VERTICAL | 250 deg | - | - | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 3352E-1-200LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 150 ppm/°C | 20Ohm | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3352E | - | 0.5W | SCREW | 4.75mm | 85°C | Top Adjustment | 1 | - | VERTICAL | 250 deg | - | - | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 3352W-1-100LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 150 ppm/°C | 10Ohm | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | - | - | TRIMMER | - | 3352W | - | 0.5W | SCREW | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | - | - | - | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 3352V-1-200LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | - | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 150 ppm/°C | 20Ohm | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3352V | - | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | - | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 3352K-1-105LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.350 H 8.89mmx8.89mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 100 ppm/°C | 1MOhm | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | 7.62mm | Trimmer Pot | TRIMMER | - | 3352K | Not | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | - | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 3352K-1-253LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | - | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.350 H 8.89mmx8.89mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 100 ppm/°C | 25kOhm | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | 7.62mm | Trimmer Pot | TRIMMER | - | 3352K | Not | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 250 deg | - | - | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 3352V-1-102LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | 250V | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 150 ppm/°C | 1kOhm | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | 9.14mm | Trimmer Pot | TRIMMER | - | 3352V | Not | 0.5W | SCREW | 4.75mm | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 250 deg | - | - | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 3352P-1-502 Bourns Inc. | 24 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 283.495231mg | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 100 ppm/°C | 5kOhm | - | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3352P | - | 0.5W | SCREW | 4.75mm | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 250 deg | - | 8.89mm | 3.81mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3352E-1-105LF Bourns Inc. | 45 |
| Datasheet | 8 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 283.495231mg | 250V | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 100 ppm/°C | 1MOhm | - | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | 250V | 500mW | - | Trimmer Pot | TRIMMER | - | 3352E | - | 0.5W | SCREW | 4.75mm | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 250 deg | - | 8.89mm | 3.81mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3352W-1-200LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | - | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 150 ppm/°C | 20Ohm | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | 5.33mm | - | TRIMMER | - | 3352W | Not | 0.5W | SCREW | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | - | - | - | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 3352P-1-105LF Bourns Inc. | 541 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 283.495231mg | 250V | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | - | 100 ppm/°C | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | - | 500mW | - | 500mW | 10.67mm | Trimmer Pot | TRIMMER | - | 3352P | Not | 0.5W | SCREW | 4.75mm | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 250 deg | - | 8.89mm | 3.81mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3352P-1-104LF Bourns Inc. | 24 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 283.495231mg | 250V | Bulk | 2006 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 100 ppm/°C | 100kOhm | - | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | 250V | 500mW | 10.67mm | Trimmer Pot | TRIMMER | - | 3352P | Not | 0.5W | SCREW | 4.75mm | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 250 deg | - | 8.89mm | 3.81mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3352W-1-503LF Bourns Inc. | 238 |
| Datasheet | 8 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 283.495231mg | 250V | Bulk | 2005 | Trimpot® 3352 - Open Frame | Round - 0.350Dia x 0.210 H 8.89mmx5.33mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pins | EAR99 | 100 ppm/°C | 50kOhm | - | 125°C | -55°C | Cermet | Black | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | 5.33mm | - | TRIMMER | - | 3352W | Not | 0.5W | SCREW | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | - | - | 8.89mm | 3.81mm | - | No SVHC | ROHS3 Compliant | Lead Free |