- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Actuator Type | Lead Length | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3224W-1-501E Bourns Inc. | 5198 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | 283mg | Cermet | 300V | Tape & Reel (TR) | 2006 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | Potentiometer | 500Ohm | - | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | 300V | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | - | 3224W | Not | J Lead | - | - | 0.25W | - | - | - | 100MOhm | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | - | - | 5.08mm | - | - | 5.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296W-1-103LF Bourns Inc. | 3239 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Through Hole | 0603 | - | - | 2.012816mg | Cermet | 75V | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | - | - | Active | Not Applicable | - | Pin | - | ±100ppm/°C | - | 10kOhms | - | 125°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 4.83mm | - | - | 3296W | Not | PC Pins | 300V | 1608 | - | 0603 | - | - | 1GOhm | - | - | - | Top Adjustment | 25 | Linear | - | - | - | 450μm | 1.55mm | 850μm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 3224W-1-503E Bourns Inc. | 2910 | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | - | - | - | 283mg | Cermet | 300V | Tape & Reel (TR) | 1999 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | Potentiometer | 50kOhm | - | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | 300V | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | - | 3224W | Not | J Lead | - | - | 0.25W | - | - | - | 100MOhm | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 5.2832mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296X-1-103LF Bourns Inc. | 1030 | - | Datasheet | 6 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | - | ±100ppm/°C | - | 10kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | 3296X | Not | PC Pins | 300V | - | 0.5W | - | SCREW | 6.4mm | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | 10.033mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3224W-1-103E Bourns Inc. | 2246 | - | - | 7 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | - | 283.495231mg | Cermet | - | Tape & Reel (TR) | 1999 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 10kOhm | - | 150°C | -65°C | - | Natural | 0.25W 1/4W | - | 250mW | 300V | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | 3224W | Not | J Lead | 300V | - | 0.25W | - | SCREW | - | 100MOhm | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 5.55mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386P-1-104LF Bourns Inc. | 75 |
| - | 7 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | 300V | Tube | 2005 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 100kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 9.53mm | Trimmer Pot | - | 3386P | Not | PC Pins | 300V | - | 0.5W | - | - | 5.97mm | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.83mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3214W-1-103E Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | J BEND | - | 283.495231mg | Cermet | 300V | Tape & Reel (TR) | 1999 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 10kOhm | - | 150°C | -65°C | - | Natural | 0.25W 1/4W | - | 250mW | 300V | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | 3214W | Not | J Lead | - | - | - | - | SCREW | - | - | - | 1420 | - | Top Adjustment | 5 | Linear | VERTICAL | 1800 deg | - | 5.55mm | - | - | 5.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296W-1-202LF Bourns Inc. | 551 | - | Datasheet | 6 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | - | - | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | - | - | Active | Not Applicable | - | Pin | - | ±100ppm/°C | - | 2kOhms | - | 125°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 4.83mm | - | - | 3296W | Not | PC Pins | 300V | - | - | - | - | - | - | - | - | - | Top Adjustment | 25 | Linear | - | - | - | 10.033mm | 9.53mm | 9.53mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296W-1-502LF Bourns Inc. | 10043 |
| - | 6 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | 3296W | Not | PC Pins | 300V | - | 0.5W | - | SCREW | 6.4mm | 1GOhm | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | 10.033mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296W-1-504LF Bourns Inc. | 500 |
| Datasheet | 6 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | 300V | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 500kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | 3296W | Not | PC Pins | 300V | - | 0.5W | - | SCREW | 6.4mm | - | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | 12.05mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296X-1-104LF Bourns Inc. | 2910 |
| Datasheet | 5 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 100kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | 3296X | Not | PC Pins | 300V | - | 0.5W | - | SCREW | 6.4mm | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | 10.03mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296W-1-503LF Bourns Inc. | 1005 |
| - | 6 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | Potentiometer | 50kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 4.83mm | Multi-Turn | - | 3296W | Not | PC Pins | 300V | - | 0.5W | - | - | 6.4mm | 1GOhm | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | 10.033mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3224W-1-105E Bourns Inc. | 2910 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | - | 283mg | Cermet | - | Cut Tape (CT) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | 3224W | Not | J Lead | - | - | 0.25W | - | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 5.2832mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3296W-1-200LF Bourns Inc. | 4800 |
| Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | Potentiometer | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | - | 500mW | 4.83mm | Multi-Turn | - | 3296W | Not | PC Pins | 300V | - | 0.5W | - | - | 6.4mm | - | 500 μm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | 10.033mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3313J-1-104E Bourns Inc. | 2425 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | Potentiometer | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.125W 1/8W | - | 125mW | 200V | - | TR, EMBOSSED, 7 INCH | 125mW | 3.5mm | - | - | 3313J | Not | J Lead | - | - | - | - | - | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 250 deg | - | 2.2mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3224W-1-202E Bourns Inc. | 1253 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | 283mg | Cermet | - | Tape & Reel (TR) | 1999 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | Potentiometer | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | 300V | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | - | 3224W | Not | J Lead | 300V | - | 0.25W | - | - | - | 100MOhm | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 5.08mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3266W-1-103LF Bourns Inc. | 1797 | - | - | 7 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | 3 | 425.242847mg | Cermet | 300V | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 10kOhm | - | 125°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | 300V | 2.54mm | - | 250mW | 4.5mm | Multi-Turn | - | 3266W | Not | PC Pins | - | - | 0.25W | - | - | - | 1GOhm | 500 μm | - | 70°C | Top Adjustment | 12 | Linear | HORIZONTAL | - | 1 | 9.02mm | - | - | 5.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362P-1-104LF Bourns Inc. | 4800 |
| - | 6 Weeks | Tin | Through Hole | Through Hole | Axial | WIRE | - | 566.990462mg | Cermet | 250V | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 2.54mm | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | 3362P | Not | PC Pins | 300V | - | 0.5W | - | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | 4.699mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296W-1-500LF Bourns Inc. | 4800 |
| Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | 3296W | Not | PC Pins | 300V | - | 0.5W | - | SCREW | 6.4mm | - | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | 10.033mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296W-1-205LF Bourns Inc. | 4900 |
| Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | 3296W | Not | PC Pins | 300V | - | 0.5W | - | SCREW | 6.4mm | - | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | 10.033mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |