- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3296Y-1-302 Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | - | 850.485694mg | Cermet | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | - | - | Active | Not Applicable | - | Pin | - | ±100ppm/°C | 3kOhm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | - | - | - | 3296Y | Not | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 25 | Linear | - | - | - | - | 10.033mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3224G-1-500E Bourns Inc. | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.154 H 4.60mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 6mm | Trimmer Pot | TRIMMER | - | 3224G | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | 1918 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | 3.9116mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3059J-1-502 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | 2.834952g | Cermet | - | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | 5kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059J | - | Solder Hook | - | 1W | SCREW | - | 400V | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3362F-1-104LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | 566.990462mg | Cermet | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±100ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362F | Not | PC Pins | - | 0.5W | - | 5.46mm | - | 0.46 mm | 2628 | - | Top Adjustment | 1 | - | - | 240 deg | - | - | 4.699mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3269P-1-253GLF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | L BEND | - | Cermet | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 25kOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3269P | - | Gull Wing | - | 0.25W | SCREW | - | 300V | - | 2525 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | - | 1 | - | 5.207mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3252P-1-501LF Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Chassis Mount | WIRE | 1.842719g | Cermet | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 13.59mm | - | TRIMMER | - | 3252P | Not | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 5.588mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3059L-1-504M Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Panel, Wire | Panel Mount, Wire Leads | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±100ppm/°C | 500kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386F-1-251LF Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 250Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 9.53mm | - | TRIMMER | - | 3386F | - | PC Pins | - | 0.5W | SCREW | - | - | - | - | 85°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 4.826mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3362P-1-502TLF Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | PCB, Through Hole | Through Hole | - | 566.990462mg | Cermet | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 5kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362P | - | PC Pins | - | 0.5W | - | 5.46mm | - | 0.46 mm | 2628 | - | Top Finger Adjustment | 1 | - | - | 240 deg | - | - | 4.699mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3313X-1-502E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | -55°C | - | Tape & Reel (TR) | 2011 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | - | - | - | - | 0.125W 1/8W | - | 100mW | - | TR, 7 Inch | 125mW | - | - | TRIMMER | - | 3313X | - | J Lead | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 250 deg | - | - | 2.2098mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3224W-2-202E Bourns Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Surface Mount | HOOK | - | Cermet | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3224W | Not | J Lead | - | 0.25W | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 5.2832mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3252P-1-203LF Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Chassis Mount | WIRE | 1.842719g | Cermet | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | - | 3252P | - | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 5.588mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3292W-1-200LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Panel, Through Hole | Through Hole | WIRE | 708.738078mg | Cermet | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20Ohm | - | 150°C | -65°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3292W | - | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.525mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059L-1-100LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | 10Ohm | - | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3059L | Not | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3252X-1-202MLF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | WIRE | 1.842719g | Cermet | - | - | Tube | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 7.62mm | - | TRIMMER | - | 3252X | Not | PC Pins | - | 0.75W | SCREW | 13.4mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3329U-1-501RLF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.250 H 6.35mmx6.35mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 500Ohm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | TR | 500mW | - | Trimmer Pot | TRIMMER | - | 3329U | - | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | 6.35mm | 6.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3299W-1-501LF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | 992.233309mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 500Ohms | - | 125°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 6.1mm | - | - | - | 3299W | Not | PC Pins | 300V | - | - | - | - | - | - | - | Top Adjustment | 25 | Linear | - | - | - | - | 10.033mm | 9.53mm | 9.53mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296P-1-200LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 11.55mm | Multi-Turn | TRIMMER | - | 3296P | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | - | 4.826mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RJR26FW203R Bourns Inc. | In Stock | - | - | 12 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | 200V | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | - | 250mW | - | - | - | 4.32mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 6.35mm | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3386W-1-254 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 250kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386W | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |