- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Contacts | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3296Y-1-205 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | 2MOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296Y | Not | PC Pins | - | 0.5W | - | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | - | 10.033mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3214X-1-500E Bourns Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | Trimmer Pot | TRIMMER | - | 3214X | - | Gull Wing | - | - | - | SCREW | - | - | - | 1420 | - | Top Adjustment | 5 | - | VERTICAL | 1800 deg | - | - | 5.08mm | - | - | ROHS3 Compliant | - | ||
![]() 3313J-2-502E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2012 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 5kOhm | - | 125°C | -55°C | - | - | 0.125W 1/8W | - | 100mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.5mm | - | TRIMMER | - | 3313J | Not | J Lead | - | - | - | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 250 deg | - | - | 2.2098mm | - | - | ROHS3 Compliant | - | ||
![]() 3339H-1-500 Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50Ohm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 500V | - | 500mW | - | Cylindrical | TRIMMER | not_compliant | 3339H | - | PC Pins | - | 0.5W | - | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | - | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RJ50FP101 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | NO | WIRE | - | Cermet | - | Tube | 2010 | Trimpot® RJ50/RJR50-Sealed | Round - 0.250Dia x 0.228 H 6.35mmx5.79mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | Trimmer Pot | TRIMMER | not_compliant | RJ50FP | MIL-PRF-22097 | PC Pins | - | 0.5W | - | SCREW | 4.75mm | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3005P-1-100 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Through Hole | - | FLAT | 1.28g | Wirewound | - | Tube | 2007 | Trimpot® 3005 - Sealed | Rectangular - 0.310 x 0.160 Facex0.749L 7.87mmx4.06mmx19.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 10Ohm | Tin (Sn) | 125°C | -65°C | - | - | - | 8533.31.00.00 | 1W | 500V | - | 1W | 4.06mm | - | TRIMMER | - | 3005P | Not | PC Pins | - | 1W | - | SCREW | 0.381mm | - | - | - | 70°C | Side Adjustment | 20 | Linear | HORIZONTAL | - | 1 | - | 7.874mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3299W-1-201LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | - | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299W | Not | PC Pins | 300V | 0.5W | - | SCREW | 6.22mm | - | 510 μm | 3824 | 70°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 10.033mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3224W-1-102G Bourns Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | - | HOOK | - | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3224W | Not | J Lead | - | 0.25W | - | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | 12 | - | VERTICAL | 4320 deg | - | - | 5.2832mm | - | - | ROHS3 Compliant | - | ||
![]() 3290W-1-502 Bourns Inc. | In Stock | - | - | 12 Weeks | - | Panel, Through Hole | Through Hole | - | - | 708.738078mg | Wirewound | - | Tube | 1999 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Facex0.375L 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 5kOhm | Gold (Au) | 150°C | -65°C | - | - | - | - | 1W | 500V | - | 1W | 3.81mm | - | TRIMMER | - | 3290W | Not | PC Pins | - | 1W | 3 | SCREW | 8mm | - | 0.51 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | 1 | - | 9.53mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3306W-1-203 Bourns Inc. | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | - | FLAT | 360mg | Cermet | - | Bulk | 1997 | Trimpot® 3306 - Open Frame | Rectangular - 0.268 x 0.319 Face x 0.331 H 6.81mmx8.10mmx8.40mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | 8533.40.80.50 | 200mW | 100V | - | 200mW | 4.5mm | - | TRIMMER | - | 3306W | Not | PC Pins | - | 0.2W | - | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | - | 1 | 6.81mm | 8.4074mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386R-1-104 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386R | - | PC Pins | - | 0.5W | - | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386Y-1-104 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386Y | - | PC Pins | - | 0.5W | - | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | Non-RoHS Compliant | - | ||
![]() 3386F-1-200 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | PC Pins | - | 0.5W | - | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | - | 4.826mm | - | - | Non-RoHS Compliant | - | ||
![]() 3386X-1-205 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 2MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386X | - | PC Pins | - | 0.5W | - | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386S-1-101 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386S | - | PC Pins | - | 0.5W | - | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | Non-RoHS Compliant | - | ||
![]() 3009P-1-100 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 1.417476g | Cermet | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 4.83mm | - | TRIMMER | - | 3009P | Not | PC Pins | - | 0.75W | - | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3302X-3-202E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2010 | Trimpot® 3302 - Open Frame | Rectangular - 0.108 x 0.087 Face x 0.041 H 2.75mmx2.20mmx1.05mm | ±25% | e2 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 2kOhm | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | 85°C | -40°C | Cermet, Potentiometer | - | 0.15W | 8533.40.80.50 | 150mW | - | TR, EMBOSSED, 7 INCH | 150mW | 2.75mm | Trimmer Pot | TRIMMER | - | 3302X | Not | J Lead | - | - | - | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | 1.0414mm | No | - | ROHS3 Compliant | - | ||
![]() 3302X-3-201E Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3302 - Open Frame | Rectangular - 0.108 x 0.087 Face x 0.041 H 2.75mmx2.20mmx1.05mm | ±25% | e2 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 200Ohm | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | 85°C | -40°C | Cermet, Potentiometer | - | 0.15W | 8533.40.80.50 | 150mW | - | TR, EMBOSSED, 7 INCH | 150mW | 2.75mm | Trimmer Pot | TRIMMER | - | 3302X | Not | J Lead | - | - | - | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | 1.0414mm | No | - | ROHS3 Compliant | - | ||
![]() RTR24DW502M Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | 709mg | Wirewound | - | Tube | 2007 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 5kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | 750mW | - | - | - | 3.81mm | Trimmer Pot | TRIMMER | - | RTR24 | MIL-PRF-39015 | PC Pins | - | 0.75W | - | SCREW | 8mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.53mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3362R-1-500LF Bourns Inc. | In Stock | - | - | 6 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362R | - | PC Pins | - | 0.5W | - | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 4.699mm | - | - | ROHS3 Compliant | - |