- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3214X-1-502E Bourns Inc. | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3214X | Not | - | Gull Wing | - | SCREW | - | - | - | 1420 | - | Top Adjustment | 5 | Linear | VERTICAL | 1800 deg | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3362X-1-205LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362X | - | - | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.985mm | No | - | ROHS3 Compliant | - | ||
![]() 3339W-1-102LF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | - | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 500V | - | 500mW | 8mm | - | TRIMMER | - | 3339W | Not | - | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 4 | Linear | HORIZONTAL | - | 1 | 8.13mm | 9.525mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJ22FX503 Bourns Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | - | Bulk | 2010 | Trimpot® RJ22 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | - | - | TUBE | - | - | - | TRIMMER | - | RJ22FX | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | - | 1 | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJ24FL500M Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Panel Mount, Wire Leads | - | - | Cermet | - | Tube | - | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 50Ohms | - | - | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | RJ24FL | - | - | Wire Leads | - | - | - | - | - | - | - | Side Adjustment | 25 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ22FP104 Bourns Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | 400V | Bulk | 2012 | Trimpot® RJ22 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | 1W | - | TUBE | - | - | - | TRIMMER | - | RJ22FP | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 13.34mm | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | - | 5.59mm | No | - | Non-RoHS Compliant | - | ||
![]() 3364X-1-502E Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 564mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 5kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | Silver | 0.2W 1/5W | - | 8533.40.80.50 | 200mW | - | TR, EMBOSSED, 7 INCH | 200mW | 4.5mm | - | TRIMMER | - | 3364X | Not | - | J Lead | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | 1.4986mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3009P-1-500LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | WIRE | 1.417476g | Cermet | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 150°C | -55°C | - | - | 0.75W 3/4W | - | 8533.40.80.50 | 750mW | - | - | 750mW | 4.83mm | - | TRIMMER | - | 3009P | Not | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | No | - | ROHS3 Compliant | - | ||
![]() RJR24FP201P Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | WIRE | 425mg | Cermet | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | - | - | - | - | 500mW | 11.55mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | - | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | 4.826mm | No | - | Non-RoHS Compliant | - | ||
![]() RJR26FP102R Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | 200V | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | - | 8533.40.80.50 | 250mW | - | - | 250mW | 7.37mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 4.699mm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() TC33X-1-503E Bourns Inc. | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Foot Print | - | ±250ppm/°C | 50kOhm | Matte Tin (Sn) | 100°C | -40°C | - | - | 0.1W 1/10W | CONTINUOUS ROTATION | - | 100mW | - | TR, EMBOSSED, 7 INCH | 100mW | - | Trimmer Pot | TRIMMER | - | TC33X | - | - | J Lead | - | SCREW | - | 50V | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 1.1938mm | - | - | ROHS3 Compliant | - | ||
![]() 3252W-1-104LF Bourns Inc. | In Stock | - | - | 9 Weeks | Tin | Panel, Through Hole | Chassis Mount | WIRE | 1.842719g | Cermet | - | Tube | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | - | 150°C | -65°C | - | Blue | 0.75W 3/4W | - | 8533.40.80.50 | 750mW | 500V | - | 750mW | - | - | TRIMMER | not_compliant | 3252W | - | - | PC Pins | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | 1 | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3329P-1-203LF Bourns Inc. | In Stock | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | 300V | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.229 H 6.35mmx5.82mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 150°C | -55°C | - | White | 0.5W 1/2W | - | - | 500mW | 500V | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329P | Not | - | PC Pins | 0.5W | SCREW | 6.78mm | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | 6.35mm | 5.8166mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3009P-1-205LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 1.417476g | Cermet | - | Tube | 2005 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2MOhm | - | 150°C | -55°C | - | - | 0.75W 3/4W | - | 8533.40.80.50 | 750mW | - | - | 750mW | 4.83mm | - | TRIMMER | - | 3009P | Not | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3292W-1-253LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 708.738078mg | Cermet | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 25kOhm | - | 150°C | -65°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3292W | - | - | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | - | - | 9.525mm | - | - | ROHS3 Compliant | - | ||
![]() RJR24FW500P Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | WIRE | 708.738078mg | Cermet | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | - | PC Pins | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | - | - | 10.03mm | No | - | Non-RoHS Compliant | - | ||
![]() 3296P-1-105 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | 500V | - | 500mW | 11.55mm | Multi-Turn | TRIMMER | - | 3296P | Not | - | PC Pins | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | - | 4.826mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3009Y-1-104 Bourns Inc. | In Stock | - | - | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | WIRE | 1.417476g | Cermet | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.75W 3/4W | - | - | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3009Y | - | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | 1 | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RJ26FW500 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | - | 8533.40.80.50 | - | - | - | 250mW | 4.32mm | Trimmer Pot | TRIMMER | - | RJ26FW | MIL-PRF-22097 | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | - | VERTICAL | 4320 deg | - | - | 6.35mm | No | - | Non-RoHS Compliant | - | ||
![]() RJR24FP202P Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | - | - | - | 500mW | 11.55mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | - | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | 4.826mm | No | - | ROHS3 Compliant | - |