- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJR26FW503R Bourns Inc. | 37 |
| Datasheet | 11 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | 200V | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 4.32mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | - | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 6.35mm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3009Y-1-504 Bourns Inc. | In Stock | - | - | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | WIRE | 1.417476g | Cermet | - | - | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | 750mW | - | - | TRIMMER | not_compliant | 3009Y | - | - | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3362X-1-500LF Bourns Inc. | 245 |
| - | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362X | Not | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | 6.985mm | No | - | ROHS3 Compliant | - | ||
![]() 3299P-1-204LF Bourns Inc. | 209 |
| Datasheet | 9 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 992.233309mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.240 x 0.375 Face x 0.240 H 6.10mmx9.53mmx6.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3299P | - | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 6.096mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386X-1-101LF Bourns Inc. | 157 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100Ohm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386X | Not | - | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3299X-1-500LF Bourns Inc. | 32 |
| - | 7 Weeks | Tin | Panel, Through Hole | Through Hole | WIRE | 992.233309mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50Ohm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3299X | - | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 9.525mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3082P-1-201 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | - | - | - | Tube | 1999 | Trimpot® 3082 - Sealed | Rectangular - 0.150 x 0.115 Facex0.500L 3.80mmx2.92mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 200Ohm | - | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | 335mW | - | 300mW | 2.5mm | - | TRIMMER | - | 3082P | Not | - | PC Pins | - | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 85°C | Side Adjustment | 10 | - | HORIZONTAL | 3600 deg | 1 | - | - | - | Non-RoHS Compliant | - | ||
![]() RTR22DW502M Bourns Inc. | 57 |
| - | 6 Weeks | - | Through Hole | Chassis Mount | - | - | Wirewound | - | - | - | Tube | 2014 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±50ppm/°C | 5kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | 750mW | - | - | - | Square | TRIMMER | - | RTR22 | - | MIL-PRF-39015 | PC Pins | - | 0.75W | SCREW | 6.35mm | - | 0.71 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | 1 | 5.59mm | No | - | ROHS3 Compliant | - | ||
![]() RTR24DP502M Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | - | Wirewound | - | - | - | Tube | 2007 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 5kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | 750mW | - | - | 10.55mm | Trimmer Pot | TRIMMER | - | RTR24 | MIL-PRF-39015 | - | PC Pins | - | 0.75W | SCREW | 8mm | - | 0.51 mm | 3838 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 3.81mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() RJ26FP202 Bourns Inc. | 37 |
| - | 10 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | - | - | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | - | 7.37mm | Trimmer Pot | TRIMMER | - | RJ26FP | MIL-PRF-22097 | - | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJR24FP203R Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | WIRE | 708.738078mg | Cermet | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | 11.55mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | - | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 4.826mm | No | - | ROHS3 Compliant | - | ||
![]() PV32P104A02B00 Bourns Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | - | - | Cermet | - | - | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.236 H 6.60mmx6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 100kOhm | - | - | - | Ceramic | - | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | PV32P | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 5.9944mm | - | - | ROHS3 Compliant | - | ||
![]() RJ26FW101 Bourns Inc. | 2154 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | 200V | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | 250mW | 4.32mm | Trimmer Pot | TRIMMER | not_compliant | RJ26FW | MIL-PRF-22097 | - | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 6.35mm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() PV36W100C01B00 Bourns Inc. | 845 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Cermet | - | - | - | Bulk | 2011 | PV36 | Rectangular - 0.378 x 0.197 Face x 0.394 H 9.60mmx5.00mmx10.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±150ppm/°C | 10Ohm | - | - | - | - | - | 0.5W 1/2W | - | - | - | 500mW | - | - | TRIMMER | unknown | PV36W | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | 10.0076mm | - | - | ROHS3 Compliant | - | ||
![]() RJ24FX253 Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Chassis Mount | WIRE | 708.738078mg | Cermet | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | Trimmer Pot | TRIMMER | - | RJ24FX | - | MIL-PRF-22097 | PC Pins | - | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 10.03mm | No | - | Non-RoHS Compliant | - | ||
![]() RJR24FP100R Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | 150°C | -55°C | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | RJR24 | - | MIL-PRF-39035 | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | 4.826mm | - | - | ROHS3 Compliant | - | ||
![]() RJR24FP500R Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | WIRE | 708.738078mg | Cermet | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | - | RJR24 | - | MIL-PRF-39035 | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 4.826mm | No | - | ROHS3 Compliant | - | ||
![]() RJR24FP105R Bourns Inc. | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | WIRE | 708.738078mg | Cermet | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | RJR24 | - | MIL-PRF-39035 | PC Pins | - | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 4.826mm | - | - | ROHS3 Compliant | - | ||
![]() RJR26FP503P Bourns Inc. | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | 200V | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | 250mW | - | - | TRIMMER | not_compliant | RJR26 | - | MIL-PRF-39035 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 4.318mm | - | - | Non-RoHS Compliant | - | ||
![]() 3082P-45-202 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | - | - | - | Tube | 2007 | Trimpot® 3082 - Sealed | Rectangular - 0.169 x 0.115 Facex0.500L 4.30mmx2.92mmx12.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 2kOhm | - | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | 300mW | - | 300mW | 2.5mm | - | TRIMMER | - | 3082P | Not | - | PC Pins | - | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 85°C | Side Adjustment | 10 | - | HORIZONTAL | 3600 deg | 1 | - | - | - | Non-RoHS Compliant | - |