- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Outside Diameter | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3313J-1-100E Bourns Inc. | 10000 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±150ppm/°C | - | 10Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.125W 1/8W | - | 125mW | - | - | TR, EMBOSSED, 7 INCH | 125mW | 3.5mm | - | TRIMMER | 3313J | Not | J Lead | - | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 250 deg | - | - | - | 2.2098mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3362W-1-201LF Bourns Inc. | 100 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | 300V | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | 3362W | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | 6.985mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3266W-1-504 Bourns Inc. | 492 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | 500V | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | 3266W | Not | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Top Adjustment | 12 | Linear | VERTICAL | - | - | 1 | - | 7.239mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3362X-1-504LF Bourns Inc. | 133 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | 3362X | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | 6.985mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3296X-1-254LF Bourns Inc. | 2880 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 250kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | 3296X | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | - | 1 | - | 10.033mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386C-1-104LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | 3386C | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | - | 9.525mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3361P-1-202GLF Bourns Inc. | 200 | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | FLAT | 567mg | Cermet | 300V | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Square - 0.277 x 0.264 Face x 0.205 H 7.04mmx6.71mmx5.21mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 2kOhm | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.5W 1/2W | 8533.40.80.50 | 500mW | 300V | - | - | 500mW | 8.53mm | - | TRIMMER | 3361P | Not | Gull Wing | - | 0.5W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | - | - | - | - | 4.8768mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386P-1-101TLF Bourns Inc. | 11250 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | 3386P | - | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | 3838 | - | Top Finger Adjustment | 1 | - | - | 280 deg | - | - | - | 4.826mm | No | - | ROHS3 Compliant | - | ||
![]() 3362W-1-504LF Bourns Inc. | 300 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | 3362W | Not | PC Pins | 300V | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | 6.985mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3306P-1-103 Bourns Inc. | 2200 | - | - | 18 Weeks | - | PCB, Through Hole | Through Hole | SNAP-IN | 360mg | Cermet | - | Bulk | 1999 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | - | 200mW | 100V | 2.5mm | - | 200mW | 8.1mm | - | - | 3306P | Not | PC Pins | 100V | 0.2W | - | - | - | - | 1 mm | - | 70°C | Top Adjustment | 1 | Linear | HORIZONTAL | - | - | 1 | 6.81mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296W-1-205 Bourns Inc. | 37 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 2MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | 3296W | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | - | 1 | - | 10.033mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3362X-1-204LF Bourns Inc. | 2362 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | 3362X | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | 6.985mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3329H-1-103LF Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | - | 566.990462mg | Cermet | 300V | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 10kOhms | - | 150°C | -55°C | Cermet | White | 0.5W 1/2W | - | 500mW | - | 2.54mm | - | 500mW | - | - | - | 3329H | Not | PC Pins | 300V | - | - | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | 6.35 mm | - | 6.35mm | 4.572mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3313S-1-203E Bourns Inc. | 457 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3313 - Sealed | Rectangular - 0.142 x 0.159 Face x 0.211 H 3.61mmx4.05mmx5.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.125W 1/8W | - | 125mW | - | - | TR, EMBOSSED, 7 INCH | 125mW | 3.71mm | - | TRIMMER | 3313S | Not | J Lead | - | - | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | VERTICAL | 250 deg | - | - | - | 5.207mm | - | - | ROHS3 Compliant | - | ||
![]() 3362P-1-203 Bourns Inc. | 100 |
| Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 1996 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | 3362P | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | - | 4.699mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3299W-1-503LF Bourns Inc. | 10220 |
| - | 6 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 992.233309mg | Cermet | 300V | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | 3299W | Not | PC Pins | 300V | 0.5W | SCREW | 6.22mm | - | 1GOhm | 0.51 mm | 3824 | 70°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | - | 10.033mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386X-1-203LF Bourns Inc. | 31 | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 300V | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | 3386X | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | 500 μm | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | - | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362S-1-501LF Bourns Inc. | 3826 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | 3362S | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | 6.985mm | No | - | ROHS3 Compliant | - | ||
![]() 3266X-1-102LF Bourns Inc. | 10000 | - | - | 8 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | 300V | - | - | 250mW | 4.5mm | Multi-Turn | - | 3266X | Not | PC Pins | 300V | 0.25W | - | - | - | - | 500 μm | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | - | 1 | - | 7.239mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3006P-1-253LF Bourns Inc. | 100 |
| - | 7 Weeks | Tin | Panel, Through Hole | Through Hole | WIRE | 1.133981g | Cermet | - | Tube | 1999 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 25kOhm | - | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | 500V | - | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | 3006P | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |