- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3292X-1-101 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | - | - | 708.738078mg | Cermet | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292X | Not | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 9.525mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RTR22DL502M Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Chassis Mount | - | - | FLEXIBLE WIRE | - | - | - | Wirewound | - | Tube | 2010 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Lead Wire | - | ±50ppm/°C | 5kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | - | - | BULK | - | 4.75mm | Square | TRIMMER | - | RTR22 | MIL-PRF-39015 | Wire Leads | 0.75W | SCREW | 152.4mm | - | - | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3082P-45-201LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | WIRE | - | - | - | Cermet | - | Tube | 2007 | Trimpot® 3082 - Sealed | Rectangular - 0.169 x 0.115 Facex0.500L 4.30mmx2.92mmx12.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | 300mW | - | - | 300mW | 2.5mm | - | TRIMMER | - | 3082P | Not | PC Pins | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 85°C | Side Adjustment | 10 | - | HORIZONTAL | 3600 deg | 1 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3339H-1-253 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | - | - | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 25kOhm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Cylindrical | TRIMMER | not_compliant | 3339H | - | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | - | 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3339P-1-104LF Bourns Inc. | 31 | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | - | - | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | - | Cylindrical | TRIMMER | - | 3339P | Not | PC Pins | 0.5W | SCREW | - | - | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | - | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3339P-1-204LF Bourns Inc. | 25 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | - | - | WIRE | - | - | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | - | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Cylindrical | TRIMMER | not_compliant | 3339P | - | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | 1 | 7.62mm | 6.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3252W-1-203M Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | WIRE | - | - | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 7.62mm | - | TRIMMER | - | 3252W | Not | PC Pins | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | 1 | - | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3262X-1-103LF Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | - | WIRE | - | - | 425.242847mg | Cermet | 300V | Tube | 2007 | Trimpot® 3262 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | 300V | - | - | 4.32mm | Trimmer Pot | TRIMMER | - | 3262X | Not | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3224W-1-205E Bourns Inc. | 250 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | 283mg | Cermet | - | Cut Tape (CT) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3224W | Not | J Lead | 0.25W | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 5.2832mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RJ24FP202 Bourns Inc. | 37 |
| Datasheet | 12 Weeks | - | Through Hole | Chassis Mount | - | - | WIRE | - | - | - | Cermet | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | 11.55mm | Trimmer Pot | TRIMMER | not_compliant | RJ24FP | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3082P-45-502 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | WIRE | - | - | - | Cermet | - | Tube | 2012 | Trimpot® 3082 - Sealed | Rectangular - 0.169 x 0.115 Facex0.500L 4.30mmx2.92mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 5kOhm | - | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | 335mW | - | - | 300mW | 2.5mm | - | TRIMMER | - | 3082P | Not | PC Pins | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 25°C | Side Adjustment | 10 | - | HORIZONTAL | 3600 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3006P-1-104ZLF Bourns Inc. | 473 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Through Hole | - | NO | WIRE | - | 3 | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | 7.92mm | Trimmer Pot | TRIMMER | - | 3006P | Not | PC Pins | 0.75W | SCREW | - | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3214X-1-105E Bourns Inc. | 272 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | Trimmer Pot | TRIMMER | - | 3214X | - | Gull Wing | - | SCREW | - | - | - | 1420 | - | Top Adjustment | 5 | - | VERTICAL | 1800 deg | - | - | 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3314Z-1-201E Bourns Inc. | 344 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | J BEND | - | - | 283mg | Cermet | - | Tape & Reel (TR) | 2005 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 5.7658mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RT12C2P202 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Chassis Mount | - | - | - | - | - | - | Wirewound | - | Tube | 2014 | Trimpot® RT12 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±50ppm/°C | 2kOhm | - | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | - | - | 4.83mm | - | TRIMMER | - | RT12C2 | MIL-PRF-27208 | PC Pins | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | 8mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3292P-1-505 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | - | - | - | - | - | 708.738078mg | Cermet | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 5MOhms | - | 150°C | -65°C | Cermet | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 11.05mm | - | - | - | 3292P | Not | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 25 | Linear | - | - | - | - | 3.81mm | 9.53mm | - | - | Non-RoHS Compliant | - | ||
![]() 3266P-1-200 Bourns Inc. | In Stock | - | - | 9 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | - | - | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.174 Face x 0.174 H 6.35mmx4.42mmx4.42mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3266P | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2625 | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 4.4196mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RT22C2W500 Bourns Inc. | 37 |
| - | 7 Weeks | - | - | Chassis Mount | - | NO | - | THROUGH HOLE MOUNT | - | - | Wirewound | - | Tube | 2010 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 50Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | - | - | - | - | 5.59mm | Square | TRIMMER | - | RT22C2 | MIL-PRF-27208 | PC Pins | 0.75W | SCREW | 6.35mm | - | 0.71 mm | - | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RJR26FB502R Bourns Inc. | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 425.242847mg | Cermet | 300V | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 5kOhm | - | 150°C | -55°C | - | - | 0.25W 1/4W | - | 250mW | - | - | - | - | - | - | - | RJR26 | - | PC Pins | - | - | - | - | - | - | - | Side Adjustment | 12 | Linear | - | - | - | - | 7.24mm | - | No | - | Non-RoHS Compliant | - | ||
![]() RJR26FX200R Bourns Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | - | - | WIRE | - | - | - | Cermet | - | Tube | 2012 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | - | - | 4.32mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | - | - | No | - | Non-RoHS Compliant | - |