- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3057L-1-101M Bourns Inc. | 41 |
| - | 8 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | FLEXIBLE WIRE | 2.834952g | Wirewound | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±50ppm/°C | - | 100Ohm | Silver (Ag) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | POTENTIOMETER | - | 3057L | - | Wire Leads | - | 1W | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJR24FW101M Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | - | Tube | 2014 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | PC Pins | - | 0.5W | SCREW | 6.4mm | - | - | 0.51 mm | 3819 | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3345W-1-102 Bourns Inc. | 41 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | 1.133981g | Wirewound | - | Bulk | 2005 | Trimpot® 3345 - Sealed | Rectangular - 0.450 x 0.525 Face x 0.525 H 11.43mmx13.34mmx13.34mm | ±5% | - | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±50ppm/°C | - | 1kOhm | - | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | - | 3345W | - | PC Pins | - | 1W | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | 1 | - | 13.335mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3290H-1-501 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | 708.738078mg | Wirewound | - | Tube | 2005 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 500Ohm | Gold (Au) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 3.81mm | - | TRIMMER | - | 3290H | Not | PC Pins | - | 1W | SCREW | 8mm | - | - | 0.51 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 9.525mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3386V-1-473LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 47kOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | 500mW | 300V | - | 500mW | 9.53mm | - | - | - | 3386V | Not | PC Pins | - | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | 4.826mm | 9.53mm | 4.826mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3362M-1-501ALF Bourns Inc. | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | 566.990462mg | Cermet | - | Tape & Box (TB) | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 500Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | Box | 500mW | - | Trimmer Pot | TRIMMER | - | 3362M | - | PC Pins | - | 0.5W | - | - | - | - | - | 2628 | - | Side Adjustment | 1 | - | - | 240 deg | - | - | 6.985mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3345W-1-501 Bourns Inc. | 36 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | 1.133981g | Wirewound | - | Bulk | 2010 | Trimpot® 3345 - Sealed | Rectangular - 0.450 x 0.525 Face x 0.525 H 11.43mmx13.34mmx13.34mm | ±5% | - | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 500Ohm | - | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | 6.86mm | - | TRIMMER | - | 3345W | Not | PC Pins | - | 1W | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | 1 | - | 13.335mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3290W-1-202M Bourns Inc. | 41 |
| - | 12 Weeks | - | PCB, Panel, Through Hole | Panel Mount, Through Hole | - | 708.738078mg | Wirewound | - | Tube | 2007 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Facex0.375L 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±50ppm/°C | - | 2kOhm | Gold (Au) | 150°C | -65°C | - | - | - | - | 1W | - | - | 1W | 6.1mm | - | TRIMMER | - | 3290W | Not | PC Pins | - | 1W | SCREW | 8mm | - | - | 0.51 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | 1 | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RJR26FW502R Bourns Inc. | 481 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | 200V | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | - | 4.32mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 6.35mm | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3339W-1-500 Bourns Inc. | 41 |
| - | 9 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2006 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50Ohm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 8mm | - | TRIMMER | - | 3339W | Not | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | - | 85°C | Side Adjustment | 4 | Linear | HORIZONTAL | - | 1 | 8.13mm | 9.525mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3266W-1-201LF Bourns Inc. | 15 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | Tube | 2005 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 200Ohm | - | 150°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | 300V | - | 250mW | 4.5mm | Multi-Turn | - | - | 3266W | Not | PC Pins | 300V | 0.25W | - | - | - | - | 500 μm | - | 70°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 6.858mm | - | - | 5.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RTR24DP501M Bourns Inc. | 64 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Wirewound | - | Tube | 2010 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | - | ±50ppm/°C | - | 500Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | - | 750mW | - | - | - | 10.55mm | Trimmer Pot | TRIMMER | - | RTR24 | MIL-PRF-39015 | PC Pins | - | 0.75W | SCREW | 8mm | - | - | 0.51 mm | 3838 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 3.81mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3312J-1-102E Bourns Inc. | In Stock |
| - | 8 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 32.1mg | Cermet | 500V | Tape & Reel (TR) | 2011 | Trimpot® 3312 - Sealed | Rectangular - 0.110 x 0.098 Face x 0.067 H 2.80mmx2.50mmx1.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.1W 1/10W | 8533.40.80.50 | 100mW | 500V | TR, EMBOSSED, 7 INCH | 100mW | 2.8mm | - | TRIMMER | - | 3312J | - | J Lead | - | - | SCREW | - | - | 500MOhm | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 255 deg | - | - | 1.7018mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3386C-1-101 Bourns Inc. | 41 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386C | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | - | 85°C | Side Adjustment | 1 | - | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3362W-1-202 Bourns Inc. | 41 |
| Datasheet | 7 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362W | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | - | 6.985mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3266Z-1-204 Bourns Inc. | In Stock | - | Datasheet | 37 Weeks | Lead, Tin | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266Z | Not | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | - | 6.858mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386K-1-503 Bourns Inc. | 32 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | - | 50kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386K | - | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | 3838 | - | Top Adjustment | 1 | - | - | 280 deg | - | - | 4.826mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386K-1-501 Bourns Inc. | 41 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386K | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | 3838 | - | Top Adjustment | 1 | - | - | 280 deg | - | - | 4.826mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386Y-1-102 Bourns Inc. | 41 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | - | 1kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386Y | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386R-1-100 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | - | 10Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386R | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | - | - | Non-RoHS Compliant | - |