- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3006P-1-254 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | - | 1.133981g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 250kOhm | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3006P | Not | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3362P-1-102 Bourns Inc. | 176 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362P | Not | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 4.699mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386W-1-200 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386W | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | Non-RoHS Compliant | - | ||
![]() 3223W-1-200 Bourns Inc. | 36 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | - | Cermet | - | - | - | Tube | 2012 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.164 H 3.90mmx3.18mmx4.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 20Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.125W 1/8W | - | 125mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.52mm | Trimmer Pot | TRIMMER | - | 3223W | Not | J Lead | 0.125W | SCREW | - | - | - | 1512 | 70°C | Top Adjustment | 11 | Linear | VERTICAL | 3960 deg | - | - | 4.1656mm | - | - | ROHS3 Compliant | - | ||
![]() 3266Z-1-503 Bourns Inc. | 36 |
| Datasheet | 37 Weeks | Lead, Tin | PCB, Through Hole | Through Hole | - | WIRE | - | 425.242847mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | Multi-Turn | TRIMMER | not_compliant | 3266Z | - | PC Pins | 0.25W | SCREW | - | 300V | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | - | 6.858mm | - | - | Non-RoHS Compliant | - | ||
![]() RJR24FP103R Bourns Inc. | 41 |
| Datasheet | 14 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | 708.738078mg | Cermet | - | - | 300V | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 11.55mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | - | 4.826mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3303C-1-503E Bourns Inc. | 2000 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | 44.5mg | Cermet | - | - | - | Tape & Reel (TR) | 2003 | Trimpot® 3303 - Open Frame | Rectangular - 0.148 x 0.118 Face x 0.055 H 3.75mmx3.00mmx1.40mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print, SMD/SMT | EAR99 | ±250ppm/°C | 50kOhm | - | 125°C | -40°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | 150mW | 50V | TR, EMBOSSED, 7 INCH | 150mW | 3.75mm | Trimmer Pot | TRIMMER | - | 3303C | Not | J Lead | - | SCREW | - | - | - | - | 70°C | Top and Bottom Adjustment | 1 | - | VERTICAL | 260 deg | - | 3.1mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3314Z-GA4-202E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 5.7658mm | - | - | ROHS3 Compliant | - | ||
![]() 3329P-DK9-203LF Bourns Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | WIRE | - | - | Cermet | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.244 H 6.35mmx6.22mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329P | - | PC Pins | 0.5W | SCREW | 4.75mm | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | 6.1976mm | - | - | ROHS3 Compliant | - | ||
![]() 3269P-1-104 Bourns Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Cermet | - | - | - | Tube | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | - | 250mW | 8.39mm | Trimmer Pot | TRIMMER | - | 3269P | Not | Gull Wing | 0.25W | SCREW | - | 300V | - | 2525 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 5.207mm | - | - | Non-RoHS Compliant | - | ||
![]() RJR24FX105P Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | Chassis Mount | NO | WIRE | THROUGH HOLE MOUNT | - | Cermet | - | - | - | Tube | - | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | not_compliant | RJR24 | MIL-PRF-39035 | PC Pins | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3364X-1-203E Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | 564mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 20kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | Silver | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | TR, EMBOSSED, 7 INCH | 200mW | 4.5mm | - | TRIMMER | - | 3364X | Not | J Lead | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | - | 1.4986mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3292L-1-103MLF Bourns Inc. | 106 |
| - | 12 Weeks | - | - | Panel Mount, Wire Leads | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | Cermet | 150°C | -65°C | - | Bulk | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 10kOhm | Tin (Sn) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | Trimmer Pot | TRIMMER | not_compliant | 3292L | - | Wire Leads | 0.5W | SCREW | - | - | - | 3815 | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3345P-1-202 Bourns Inc. | 25 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | 1.133981g | Wirewound | - | - | - | Bulk | 1999 | Trimpot® 3345 - Sealed | Round - 0.450Dia x 0.235 H 11.43mmx5.97mm | ±5% | - | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 2kOhm | - | 150°C | -55°C | - | Blue | - | - | 1W | 500V | - | 1W | - | Cylindrical | TRIMMER | - | 3345P | Not | PC Pins | 1W | SCREW | 5.08mm | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | 1 | - | 5.969mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3223G-1-102E Bourns Inc. | 1351 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | - | 283mg | Cermet | - | - | 200V | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.154 H 3.90mmx3.18mmx3.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.125W 1/8W | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 125mW | 5.32mm | Trimmer Pot | TRIMMER | - | 3223G | Not | Gull Wing | 0.125W | SCREW | - | - | - | 1512 | 70°C | Side Adjustment | 11 | - | HORIZONTAL | 3960 deg | - | - | 3.9116mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PV32P205A02B00 Bourns Inc. | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | - | - | - | - | Cermet | - | - | - | Bulk | 2012 | PV32 | Round - 0.260Dia x 0.236 H 6.60mmx6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 2MOhm | - | - | - | Ceramic | - | 0.5W 1/2W | - | - | - | - | 500mW | - | - | TRIMMER | unknown | PV32P | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 5.9944mm | - | - | ROHS3 Compliant | - | ||
![]() 3329H-1-200 Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 100°C | -25°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3329H | - | PC Pins | 0.5W | SCREW | 6.78mm | 300V | 0.46 mm | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | - | 4.572mm | - | No SVHC | Non-RoHS Compliant | - | ||
![]() 3059P-1-204 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Chassis Mount | - | WIRE | - | 2.834952g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | Blue | - | 8533.40.80.50 | 1W | 500V | - | - | - | - | TRIMMER | not_compliant | 3059P | - | PC Pins | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | 8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3364X-1-101E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 100Ohm | - | 100°C | -40°C | Cermet, Potentiometer | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | TR, EMBOSSED, 7 INCH | 200mW | 4.5mm | - | TRIMMER | - | 3364X | Not | J Lead | 0.2W | SCREW | - | 50V | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | - | 1.4986mm | No | - | ROHS3 Compliant | - | ||
![]() 3362R-1-504LF Bourns Inc. | 304 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362R | Not | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 4.699mm | - | - | ROHS3 Compliant | Lead Free |