- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3223W-1-503E Bourns Inc. | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | Tape & Reel (TR) | 1998 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.164 H 3.90mmx3.18mmx4.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.125W 1/8W | - | - | 125mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.52mm | Trimmer Pot | TRIMMER | 3223W | Not | - | J Lead | - | 0.125W | SCREW | - | - | 100MOhm | - | 1512 | 70°C | Top Adjustment | - | 11 | Linear | VERTICAL | 3960 deg | - | - | - | - | - | 4.1656mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJ24FW500 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 50Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | RFJ24FW | - | MIL-PRF-22097 | PC Pins | - | 0.5W | SCREW | 6.4mm | - | - | 0.51 mm | 3819 | 85°C | Top Adjustment | - | 25 | - | VERTICAL | 9000 deg | - | - | - | - | - | 10.033mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3224G-1-104E Bourns Inc. | 6000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.154 H 4.60mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 100kOhm | - | 150°C | -65°C | Ceramic, Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | 300V | TR, EMBOSSED, 7 INCH | 250mW | 6mm | Trimmer Pot | TRIMMER | 3224G | Not | - | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 1918 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | - | 3.9116mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3296P-1-102LF Bourns Inc. | 336 |
| - | 6 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | - | - | Active | Not Applicable | - | Pin | - | ±100ppm/°C | - | 1kOhms | - | 125°C | -55°C | Cermet | Blue | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | 11.55mm | - | - | 3296P | Not | - | PC Pins | 300V | - | - | - | - | - | - | - | - | Side Adjustment | - | 25 | Linear | - | - | - | - | - | - | - | 4.826mm | 9.53mm | 10.033mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3314Z-1-105E Bourns Inc. | 48 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | J BEND | 285mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.56mm | Rectangular | TRIMMER | 3314Z | Not | - | J Lead | - | 0.25W | SCREW | - | - | - | - | 2022 | 70°C | Side Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | 5.7658mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3299Y-1-202LF Bourns Inc. | 185 | - | Datasheet | 5 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 2kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 500V | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | 3299Y | Not | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | - | 0.51 mm | 3824 | 70°C | Top Adjustment | - | 25 | Linear | VERTICAL | 9000 deg | - | - | - | - | - | 9.525mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3299X-1-103 Bourns Inc. | 38 |
| - | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 10kOhm | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 500V | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | 3299X | Not | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | - | 0.51 mm | 3824 | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | - | - | - | - | - | 9.525mm | - | - | 5.59mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3266X-1-203 Bourns Inc. | 1445 |
| Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.25W 1/4W | - | - | 250mW | 500V | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | 3266X | Not | - | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | - | 1 | - | - | - | - | 7.239mm | - | - | 5.59mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3009Y-1-104LF Bourns Inc. | 37 |
| - | 7 Weeks | Tin | Panel, Through Hole | Through Hole | - | WIRE | 1.417476g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100kOhm | - | 150°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | 750mW | 4.83mm | - | TRIMMER | 3009Y | Not | - | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | - | 70°C | Side Adjustment | - | 15 | Linear | HORIZONTAL | 5400 deg | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3269P-1-202GLF Bourns Inc. | 94 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | - | L BEND | 425mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | - | 2kOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | 8.39mm | Trimmer Pot | TRIMMER | 3269P | Not | - | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 2525 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | - | 1 | - | - | - | - | 5.207mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3296Z-1-104LF Bourns Inc. | 235 |
| - | 6 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 500V | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | 3296Z | Not | - | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | - | 1 | - | - | - | - | 10.033mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC33B-1-503E Bourns Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | SMD/SMT | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e1 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | - | ±250ppm/°C | - | 50kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | - | - | 0.1W 1/10W | - | - | 10mW | 50V | TR, EMBOSSED, 7 INCH | 100mW | 3.8mm | Trimmer Pot | TRIMMER | TC33B | Not | - | J Lead | 50V | - | SCREW | - | - | - | - | - | 70°C | Bottom Adjustment | - | 1 | - | VERTICAL | - | - | - | - | - | - | 1.4732mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3339P-1-203LF Bourns Inc. | 161 | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | Radial | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 300V | - | 500mW | - | Cylindrical | TRIMMER | 3339P | Not | - | PC Pins | 300V | 0.5W | SCREW | - | - | - | 430 μm | - | 85°C | Top Adjustment | - | 4 | Linear | VERTICAL | - | 1 | - | - | - | 7.62mm | 6.35mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PVG3K105C01R00 Bourns Inc. | 29 |
| - | - | - | - | Surface Mount | - | - | - | Cermet | Bourns | 500 | Bourns | + 125 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.001905 oz | - | MouseReel | - | PVG3 | Rectangular - 0.142" x 0.134" Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | - | - | - | ±150ppm/°C | SMD Sealed Type Single-Turn | 100 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | Bottom Adjustment | Trimmer Resistors | 1 | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | 2 mm | 3.6 mm | 3.4 mm | - | - | - | - | - | ||
![]() PVG3K504C01R00 Bourns Inc. | 47 |
| - | - | - | - | Surface Mount | - | - | - | Cermet | Bourns | 500 | Bourns | + 125 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 0.001905 oz | - | MouseReel | - | PVG3 | Rectangular - 0.142" x 0.134" Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | - | - | - | ±150ppm/°C | SMD Sealed Type Single-Turn | 500 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | Bottom Adjustment | Trimmer Resistors | 1 | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | 2 mm | 3.6 mm | 3.4 mm | - | - | - | - | - | ||
![]() PVG3K501C01R00 Bourns Inc. | 29 |
| - | - | - | - | Surface Mount | - | - | - | Cermet | Bourns | 500 | Bourns | + 125 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.001905 oz | - | MouseReel | - | PVG3 | Rectangular - 0.142" x 0.134" Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | - | - | - | ±150ppm/°C | SMD Sealed Type Single-Turn | 500 Ohms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | Bottom Adjustment | Trimmer Resistors | 1 | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | 2 mm | 3.6 mm | 3.4 mm | - | - | - | - | - | ||
![]() PVG3K202C01R00 Bourns Inc. | 47 |
| - | - | - | - | Surface Mount | - | - | - | Cermet | Bourns | 500 | Bourns | + 125 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.001905 oz | - | MouseReel | - | PVG3 | Rectangular - 0.142" x 0.134" Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | - | - | - | ±150ppm/°C | SMD Sealed Type Single-Turn | 2 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | Bottom Adjustment | Trimmer Resistors | 1 | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | 2 mm | 3.6 mm | 3.4 mm | - | - | - | - | - | ||
![]() PVG3K201C01R00 Bourns Inc. | 17 |
| - | - | - | - | Surface Mount | - | - | - | Cermet | Bourns | 500 | Bourns | + 125 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.001905 oz | - | MouseReel | - | PVG3 | Rectangular - 0.142" x 0.134" Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | - | - | - | ±150ppm/°C | SMD Sealed Type Single-Turn | 200 Ohms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | Bottom Adjustment | Trimmer Resistors | 1 | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | 2 mm | 3.6 mm | 3.4 mm | - | - | - | - | - | ||
![]() 3296W-1-302LF Bourns Inc. | 2880 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | - | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | - | - | Active | Not Applicable | - | Pin | - | ±100ppm/°C | - | 3kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | 4.83mm | - | - | 3296W | Not | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 25 | Linear | - | - | - | - | - | - | - | 10.033mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PVG3K500C01R00 Bourns Inc. | 29 |
| - | - | - | - | Surface Mount | - | - | - | Cermet | Bourns | 500 | Bourns | + 125 C | Bourns Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.001905 oz | - | MouseReel | - | PVG3 | Rectangular - 0.142" x 0.134" Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | - | - | - | ±150ppm/°C | SMD Sealed Type Single-Turn | 50 Ohms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | Bottom Adjustment | Trimmer Resistors | 1 | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | 2 mm | 3.6 mm | 3.4 mm | - | - | - | - | - |