- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Resistive Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Number of Contacts | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Outside Diameter | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVG3K500C01R00 Bourns Inc. | 29 |
| - | - | - | - | Surface Mount | - | - | - | - | Cermet | Bourns | 500 | Bourns | + 125 C | Bourns Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | Active | Details | 0.001905 oz | - | MouseReel | - | PVG3 | Rectangular - 0.142" x 0.134" Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | - | - | - | ±150ppm/°C | SMD Sealed Type Single-Turn | 50 Ohms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | Bottom Adjustment | Trimmer Resistors | 1 | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | 2 mm | 3.6 mm | 3.4 mm | - | - | - | - | - | ||
![]() PVG3K204C01R00 Bourns Inc. | 29 |
| - | - | - | - | Surface Mount | - | - | - | - | Cermet | Bourns | 500 | Bourns | + 125 C | Bourns Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | Active | - | 0.001905 oz | - | MouseReel | - | PVG3 | Rectangular - 0.142" x 0.134" Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | - | - | - | ±150ppm/°C | SMD Sealed Type Single-Turn | 200 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | Bottom Adjustment | Trimmer Resistors | 1 | - | - | - | - | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | 2 mm | 3.6 mm | 3.4 mm | - | - | - | - | - | ||
![]() 3266X-1-101LF Bourns Inc. | 28250 |
| Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | 300V | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266X | Not | PC Pins | 300V | 0.25W | - | SCREW | - | - | 500 μm | - | 70°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | - | - | 1 | - | - | - | - | 6.858mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3250L-1-101M Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Panel | Panel Mount, Wire Leads | - | - | FLEXIBLE WIRE | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | - | Active | 1 (Unlimited) | 3 | Lead Wire | - | ±50ppm/°C | - | 100Ohm | Silver (Ag) | 150°C | -65°C | - | - | - | - | - | 1W | - | - | - | 1W | 7.62mm | Square | TRIMMER | - | 3250L | Not | Wire Leads | - | 1W | - | SCREW | 152.4mm | - | - | - | 85°C | Top Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | - | 1 | - | - | - | - | 12.7mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3290H-1-103 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Gold | Panel, Through Hole | Through Hole | - | - | - | 708.738078mg | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 10kOhm | - | 150°C | -65°C | - | - | - | - | - | 1W | 500V | - | - | 1W | 3.81mm | - | TRIMMER | - | 3290H | Not | PC Pins | - | 1W | 3 | SCREW | 8mm | - | 0.51 mm | - | 85°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | - | 1 | - | - | - | - | 9.525mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3224X-1-104E Bourns Inc. | 850000 |
| - | 7 Weeks | - | - | Surface Mount | - | YES | - | - | Cermet | - | - | - | - | - | - | - | 150°C | -65°C | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | ±100ppm/°C | - | 100kOhm | Matte Tin (Sn) | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | TR, EMBOSSED, 7 INCH | - | - | Trimmer Pot | TRIMMER | not_compliant | 3224X | - | Gull Wing | - | 0.25W | - | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | - | 12 | - | VERTICAL | 4320 deg | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3292X-1-103LF Bourns Inc. | 80 |
| Datasheet | 8 Weeks | - | Panel, Through Hole | Through Hole | - | - | WIRE | 708.738078mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 500V | - | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292X | Not | PC Pins | - | 0.5W | - | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | - | - | - | - | - | - | 9.525mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3266W-1-200LF Bourns Inc. | 300 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | 300V | - | - | 250mW | 4.5mm | Trimmer Pot | TRIMMER | - | 3266W | Not | PC Pins | 300V | 0.25W | - | SCREW | 4.78mm | - | 500 μm | 2618 | 70°C | Top Adjustment | - | 12 | Linear | VERTICAL | 4320 deg | - | - | - | - | - | - | 7.239mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386P-1-253LF Bourns Inc. | 1874 | - | - | 7 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | Tube | 2006 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 25kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 500V | - | - | 500mW | 9.53mm | Trimmer Pot | - | - | 3386P | Not | PC Pins | - | 0.5W | - | - | 5.97mm | - | - | - | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 280 deg | - | - | - | - | - | - | 4.83mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3362X-1-105LF Bourns Inc. | 20 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362X | Not | PC Pins | - | 0.5W | - | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 240 deg | - | - | - | - | - | - | 6.985mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3252L-1-201M Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | - | - | FLEXIBLE WIRE | 1.842719g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | - | 200Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | Wire Leads | - | 0.75W | - | SCREW | - | 400V | - | - | 85°C | Top Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | - | 1 | - | - | - | - | 12.7mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3006P-7-105LF Bourns Inc. | 3728 | - | - | 15 Weeks | - | Through Hole | Through Hole | - | - | - | 1.133981g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | - | - | Not | PC Pins | - | 0.75W | - | - | 5.33mm | 400V | 0.51 mm | 7519 | - | Side Adjustment | - | 15 | - | - | 5400 deg | - | - | - | - | - | - | 6.35mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3361S-1-504GLF Bourns Inc. | 1135 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount | - | - | FLAT | 567mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Rectangular - 0.264 x 0.290 Face x 0.290 H 6.71mmx7.37mmx7.37mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 500kOhm | - | 125°C | -55°C | Cermet, Potentiometer | - | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | - | 500mW | - | - | TRIMMER | - | 3361S | - | Gull Wing | - | 0.5W | - | SCREW | - | - | - | - | 70°C | Side Adjustment | - | 1 | - | HORIZONTAL | - | - | - | - | - | - | - | 7.366mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3386P-1-202 Bourns Inc. | 84 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 2kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 500V | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | - | 0.5W | - | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 280 deg | - | - | - | - | - | - | 4.826mm | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3214X-1-203E Bourns Inc. | 100 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3214X | Not | Gull Wing | - | - | - | SCREW | - | - | - | 1420 | - | Top Adjustment | - | 5 | Linear | VERTICAL | 1800 deg | - | - | - | - | - | - | 5.08mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386P-1-501TLF Bourns Inc. | 37 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | - | - | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | - | 0.5W | - | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Finger Adjustment | - | 1 | - | VERTICAL | 280 deg | - | - | - | - | - | - | 4.826mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059L-1-501 Bourns Inc. | 6 |
| Datasheet | 8 Weeks | Lead, Tin | Chassis Mount, Panel | Chassis Mount | - | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | - | 500Ohm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | 8533.40.80.50 | - | 1W | - | - | - | 1W | 4.83mm | - | TRIMMER | - | 3059L | Not | Wire Leads | - | 1W | - | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | - | 22 | - | HORIZONTAL | 7920 deg | - | 1 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3361S-1-102GLF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | - | - | FLAT | 567mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Rectangular - 0.264 x 0.290 Face x 0.290 H 6.71mmx7.37mmx7.37mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 1kOhm | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 300V | - | - | 500mW | 6.65mm | - | TRIMMER | - | 3361S | Not | Gull Wing | - | 0.5W | - | SCREW | - | - | - | - | 70°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | - | - | - | - | - | - | - | 7.366mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3214W-1-101E Bourns Inc. | 180 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | J BEND | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | - | 250mW | 500V | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3214W | Not | J Lead | - | - | - | SCREW | - | - | - | 1420 | - | Top Adjustment | - | 5 | Linear | VERTICAL | 1800 deg | - | - | - | - | - | - | 5.08mm | - | - | 5.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3329H-1-101LF Bourns Inc. | 35 |
| Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | - | - | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 150°C | -55°C | - | White | 0.5W 1/2W | - | - | 500mW | - | 2.54mm | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329H | Not | PC Pins | 300V | 0.5W | - | SCREW | 6.78mm | - | - | - | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | 6.35 mm | - | - | - | - | 6.35mm | 4.572mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |