- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV36W102C01B00 Bourns Inc. | 161 | - | - | 8 Weeks | - | Through Hole | Through Hole | - | - | Cermet | - | Bulk | 2007 | PV36 | Rectangular - 0.378 x 0.197 Face x 0.394 H 9.60mmx5.00mmx10.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | 1kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | - | unknown | PV36W | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | - | 12.05mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3266Z-1-503LF Bourns Inc. | 5 |
| - | 38 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50kOhm | - | 125°C | -55°C | - | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266Z | Not | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | - | 6.858mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3313J-1-500E Bourns Inc. | 500 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | J-Hook | - | ±150ppm/°C | 50Ohms | - | 125°C | -55°C | Cermet, Potentiometer | - | 0.125W 1/8W | - | 125mW | - | - | 125mW | 3.5mm | - | - | - | 3313J | Not | J Lead | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | - | - | 2.2098mm | 3.2mm | 3.2004mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3250L-1-503 Bourns Inc. | 25 |
| - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 1.700971g | Wirewound | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±50ppm/°C | 50kOhm | Silver (Ag) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 4.75mm | Square | TRIMMER | - | 3250L | Not | Wire Leads | - | 1W | SCREW | 152.4mm | - | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() TC33X-2-301E Bourns Inc. | 17500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 300Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -40°C | Cermet, Potentiometer | - | 0.1W 1/10W | - | 100mW | - | TR, EMBOSSED, 7 INCH | 100mW | 3.8mm | - | TRIMMER | - | TC33X | Not | J Lead | - | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 1.1938mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3296P-1-504LF Bourns Inc. | 830 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2005 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | 500kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 11.55mm | Multi-Turn | TRIMMER | - | 3296P | Not | PC Pins | 300V | 0.5W | SCREW | 6.4mm | - | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | - | 4.826mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3292W-1-102LF Bourns Inc. | 35 |
| Datasheet | 8 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | WIRE | 708.738078mg | Cermet | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | - | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292W | Not | PC Pins | - | 0.5W | SCREW | 8.26mm | - | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296Z-1-202LF Bourns Inc. | 154 |
| - | 5 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296Z | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | - | 10.033mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3224J-1-504E Bourns Inc. | 2000 |
| - | 5 Weeks | Tin | Surface Mount | Surface Mount | - | 283mg | Cermet | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.146 H 4.60mmx3.50mmx3.71mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 500kOhm | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | 300V | TR, EMBOSSED, 7 INCH | 250mW | 5mm | Trimmer Pot | TRIMMER | - | 3224J | Not | J Lead | - | 0.25W | SCREW | - | - | - | - | 1918 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 3.7084mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3313J-2-103E Bourns Inc. | 5 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.125W 1/8W | - | 100mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.5mm | - | TRIMMER | - | 3313J | Not | J Lead | - | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 250 deg | - | - | 2.2098mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3266W-1-253 Bourns Inc. | 25 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | Tube | 2005 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266W | Not | PC Pins | - | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 7.239mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3260H-1-102 Bourns Inc. | 83 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | 425.242847mg | Wirewound | - | Tube | 2005 | Trimpot® 3260 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±70ppm/°C | 1kOhm | Gold (Au) | 150°C | -65°C | - | Blue | 0.25W 1/4W | - | 250mW | - | - | 250mW | 4.32mm | - | TRIMMER | - | 3260H | Not | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.41 mm | - | 85°C | Side Adjustment | 11 | Linear | HORIZONTAL | 3960 deg | 1 | - | 6.35mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 3223W-1-202E Bourns Inc. | 495 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 283.495231mg | Cermet | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.164 H 3.90mmx3.18mmx4.16mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Natural | 0.125W 1/8W | - | 125mW | - | TR, EMBOSSED, 7 INCH | 125mW | 3.52mm | Trimmer Pot | TRIMMER | - | 3223W | Not | J Lead | - | 0.125W | SCREW | - | - | 100MOhm | - | 1512 | 70°C | Top Adjustment | 11 | Linear | VERTICAL | 3960 deg | - | - | 4.1656mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3224G-1-201E Bourns Inc. | 43 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.154 H 4.60mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 6mm | Trimmer Pot | TRIMMER | - | 3224G | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 1918 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | 3.9116mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3296W-1-105 Bourns Inc. | 5227 |
| - | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296W | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | - | 10.033mm | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3059P-1-502MLF Bourns Inc. | 25 |
| Datasheet | 11 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | WIRE | 2.834952g | Cermet | - | Tube | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 5kOhm | - | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | 6.76mm | - | TRIMMER | - | 3059P | Not | PC Pins | - | 1W | SCREW | 12.7mm | 400V | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3250L-1-101 Bourns Inc. | 44 |
| - | 8 Weeks | - | Panel | Chassis Mount | - | 1.700971g | Wirewound | - | Bulk | 2004 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire | EAR99 | ±50ppm/°C | 100Ohm | Silver (Ag) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | - | 4.75mm | Square | TRIMMER | - | 3250L | Not | Wire Leads | - | 1W | SCREW | 152.4mm | - | - | - | - | 85°C | Top Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3319P-1-101 Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | FLAT | 732mg | Carbon | 200V | Bulk | 2007 | Trimpot® 3319 - Open Frame | Rectangular - 0.433 x 0.354 Face x 0.250 H 11.00mmx9.00mmx6.35mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Natural | 0.2W 1/5W | 8533.40.80.70 | 200mW | - | - | 200mW | 11.5mm | - | TRIMMER | - | 3319P | Not | PC Pins | - | 0.2W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 235 deg | 1 | 9mm | 6.35mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3329S-1-104LF Bourns Inc. | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | 300V | Tube | 2001 | Trimpot® 3329 - Sealed | Rectangular - 0.260 x 0.330 Face x 0.330 H 6.60mmx8.38mmx8.38mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100kOhm | - | 150°C | -55°C | - | White | 0.5W 1/2W | - | 500mW | - | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3329S | Not | PC Pins | - | 0.5W | SCREW | 7.75mm | - | - | - | 2624 | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | 6.6mm | 8.382mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3214X-1-204E Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3214X | Not | Gull Wing | - | - | SCREW | - | - | - | - | 1420 | - | Top Adjustment | 5 | - | VERTICAL | 1800 deg | - | - | 5.08mm | - | - | No | No SVHC | ROHS3 Compliant | - |