- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Outside Diameter | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3339P-1-502LF Bourns Inc. | 9 | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3339 - Sealed | Round - 0.300Dia x 0.250 H 7.62mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | - | 500mW | - | Cylindrical | TRIMMER | - | 3339P | Not | PC Pins | 300V | 0.5W | SCREW | - | - | - | 430 μm | - | 85°C | Top Adjustment | 4 | Linear | VERTICAL | - | - | 1 | 7.62mm | 6.35mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3299W-1-203LF Bourns Inc. | 880 | - | Datasheet | 5 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | 300V | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 20kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 6.1mm | Trimmer Pot | - | - | 3299W | Not | PC Pins | 300V | 0.5W | - | 6.22mm | - | 1GOhm | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | - | 10.033mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3269P-1-101LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | 425mg | Cermet | - | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | 500V | - | - | 250mW | 8.39mm | Trimmer Pot | TRIMMER | - | 3269P | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 2525 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | - | 5.207mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3361P-1-104GLF Bourns Inc. | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | FLAT | 566.990462mg | Cermet | 300V | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Square - 0.277 x 0.264 Face x 0.205 H 7.04mmx6.71mmx5.21mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | - | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Natural | 0.5W 1/2W | 8533.40.80.50 | 500mW | 300V | - | - | 500mW | 8.53mm | - | TRIMMER | - | 3361P | Not | Gull Wing | - | 0.5W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | - | - | - | - | 4.8768mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3059J-1-102MLF Bourns Inc. | 72 | - | - | 11 Weeks | Tin | Panel | Panel Mount | - | - | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 1kOhm | - | 150°C | -55°C | - | - | - | - | 1W | - | - | - | 1W | - | - | TRIMMER | not_compliant | 3059J | - | Solder Hook | - | 1W | SCREW | - | 400V | - | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3224X-1-202E Bourns Inc. | 1500 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3224X | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | - | 5.08mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3296X-1-505LF Bourns Inc. | 444 | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 5MOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | - | 500mW | 4.83mm | - | TRIMMER | - | 3296X | Not | PC Pins | - | 0.5W | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | - | - | - | 10.033mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3296X-1-105 Bourns Inc. | 66 | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 1MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296X | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | - | 1 | - | 10.033mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3009Y-1-200LF Bourns Inc. | 25 | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 1.417476g | Cermet | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20Ohm | - | 150°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | - | 750mW | 4.83mm | - | TRIMMER | - | 3009Y | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3290W-1-200 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Through Hole | - | - | 708.738078mg | Wirewound | - | Tube | 2010 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Facex0.375L 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±50ppm/°C | - | 20Ohm | Gold (Au) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | - | 1W | - | - | TRIMMER | - | 3290W | - | PC Pins | - | 1W | SCREW | 8mm | - | - | 0.51 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3313S-1-501E Bourns Inc. | 265 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3313 - Sealed | Rectangular - 0.142 x 0.159 Face x 0.211 H 3.61mmx4.05mmx5.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.125W 1/8W | 8533.40.80.50 | 125mW | - | - | TR, EMBOSSED, 7 INCH | 125mW | - | - | TRIMMER | - | 3313S | - | J Lead | - | - | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | VERTICAL | 250 deg | - | - | - | 5.207mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3329H-1-105LF Bourns Inc. | 277 | - | Datasheet | 8 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | 300V | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 1MOhm | - | 150°C | -55°C | - | White | 0.5W 1/2W | - | 500mW | 500V | - | - | - | - | Trimmer Pot | TRIMMER | - | 3329H | Not | PC Pins | - | 0.5W | SCREW | 6.78mm | - | - | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | 6.35 mm | - | 6.35mm | 4.57mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3252L-1-103 Bourns Inc. | In Stock | - | - | 9 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 1.842719g | Cermet | - | Bulk | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | - | 10kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | - | 750mW | 4.75mm | - | TRIMMER | - | 3252L | Not | Wire Leads | - | 0.75W | SCREW | - | 400V | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | 1 | - | 12.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3224X-1-503E Bourns Inc. | 2000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | ±100ppm/°C | - | 50kOhms | - | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | - | 250mW | 5.7mm | - | - | - | 3224X | Not | Gull Wing | - | - | - | - | - | - | - | - | - | Top Adjustment | 12 | Linear | - | - | - | - | - | 5.08mm | 4.8mm | 3.5306mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3314Z-1-103E Bourns Inc. | 2610 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 5.56mm | Rectangular | - | - | 3314Z | Not | J Lead | - | 0.25W | - | - | - | 100MOhm | - | 2022 | 70°C | Side Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | - | 5.7658mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3057P-1-101M Bourns Inc. | 25 | - | - | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | 2.834952g | Wirewound | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±50ppm/°C | - | 100Ohm | Gold (Au) | 150°C | -55°C | - | - | - | - | 1W | 500V | - | - | 1W | - | - | TRIMMER | - | 3057P | - | PC Pins | - | 1W | SCREW | 12.7mm | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | - | 1 | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3306P-1-503 Bourns Inc. | 1512 | - | - | 18 Weeks | - | PCB, Through Hole | Through Hole | - | SNAP-IN | 360mg | Cermet | - | Bulk | 1999 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | Potentiometer | 50kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | - | 200mW | 100V | 2.5mm | - | 200mW | 8.1mm | - | - | - | 3306P | Not | PC Pins | 100V | 0.2W | - | - | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | HORIZONTAL | - | - | 1 | 6.81mm | 7.62mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3250L-1-253 Bourns Inc. | 25 | - | - | 18 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 1.700971g | Wirewound | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±50ppm/°C | - | 25kOhm | Silver (Ag) | 150°C | -65°C | - | - | - | 8533.31.00.00 | 1W | - | - | - | 1W | 4.75mm | Square | TRIMMER | - | 3250L | Not | Wire Leads | - | 1W | SCREW | 152.4mm | - | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | 1 | - | 12.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3386W-1-503LF Bourns Inc. | In Stock | - | - | 11 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | Potentiometer | 50kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 4.83mm | Trimmer Pot | - | - | 3386W | Not | PC Pins | 300V | 0.5W | - | 5.97mm | - | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3260H-1-103 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Panel, Through Hole | Through Hole | Radial | - | 425.242847mg | Wirewound | - | Tube | 2005 | Trimpot® 3260 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±70ppm/°C | - | 10kOhm | - | 150°C | -65°C | - | Blue | 0.25W 1/4W | - | 250mW | 500V | - | - | 250mW | 4.32mm | - | TRIMMER | - | 3260H | Not | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.41 mm | - | 85°C | Side Adjustment | 11 | Linear | HORIZONTAL | 3960 deg | - | 1 | - | 6.35mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |