- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3296P-1-204LF Bourns Inc. | 182 | - | Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 11.55mm | Multi-Turn | TRIMMER | - | 3296P | Not | PC Pins | 300V | 0.5W | SCREW | 6.4mm | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | - | 4.826mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3306F-1-201 Bourns Inc. | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | SNAP-IN | 360mg | Cermet | - | Bulk | 2007 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | - | 200Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | - | - | 200mW | 8.1mm | - | TRIMMER | - | 3306F | Not | PC Pins | - | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | 1 | 6.81mm | 7.62mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3224X-1-501E Bourns Inc. | 8901 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3224X | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 5.08mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3006W-1-101LF Bourns Inc. | 2315 | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 1.133981g | Cermet | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | - | - | 5.08mm | Trimmer Pot | TRIMMER | - | 3006W | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | 6.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3059L-1-103M Bourns Inc. | 25 | - | - | 11 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±100ppm/°C | - | 10kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 1W | - | - | - | 1W | 6.76mm | - | TRIMMER | - | 3059L | Not | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3057J-1-203 Bourns Inc. | In Stock | - | - | 11 Weeks | Gold | Chassis Mount, Panel | Chassis Mount | - | 2.834952g | Wirewound | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | - | 20kOhm | - | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | - | - | 1W | - | - | POTENTIOMETER | - | 3057J | - | Solder Hook | - | 1W | SCREW | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | 8.001mm | - | No | - | Non-RoHS Compliant | - | ||
![]() 3252L-1-103LF Bourns Inc. | 37 | - | - | 9 Weeks | - | Chassis Mount | Chassis Mount | FLEXIBLE WIRE | 1.842719g | Cermet | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | - | 750mW | 4.75mm | - | TRIMMER | - | 3252L | Not | Wire Leads | - | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | 12.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3252P-1-101 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Chassis Mount | WIRE | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | - | 750mW | 13.59mm | - | TRIMMER | - | 3252P | Not | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 5.588mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386C-1-502LF Bourns Inc. | 43 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 50mW | - | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386C | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3250W-1-102 Bourns Inc. | 214 | - | Datasheet | 6 Weeks | Tin | Chassis Mount, PCB, Panel, Through Hole | Chassis Mount | - | 1.700971g | Wirewound | - | Tube | 1999 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 1kOhm | - | 150°C | -65°C | - | Blue | - | 8533.31.00.00 | 1W | 500V | - | - | 1W | 5.59mm | Square | TRIMMER | - | 3250W | Not | PC Pins | - | 1W | SCREW | 13.33mm | - | 0.71 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | 1 | - | 12.7mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3214G-1-201E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | Tape & Reel (TR) | 2011 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.154 H 4.80mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 200Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 6mm | Trimmer Pot | TRIMMER | - | 3214G | Not | Gull Wing | - | - | SCREW | - | - | - | 1918 | - | Side Adjustment | 5 | - | HORIZONTAL | 1800 deg | - | - | 3.5306mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3224X-1-203E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3224X | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 5.08mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3302W-3-203E Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 16.7mg | Cermet | 50V | Tape & Reel (TR) | 2007 | Trimpot® 3302 - Open Frame | Rectangular - 0.108 x 0.087 Face x 0.041 H 2.75mmx2.20mmx1.05mm | ±25% | e2 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 20kOhm | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | 85°C | -40°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | 150mW | 50V | - | TR, EMBOSSED, 7 INCH | 150mW | 2.75mm | Trimmer Pot | TRIMMER | - | 3302W | Not | J Lead | - | - | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | 2.2mm | 1.0414mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3296Y-1-204 Bourns Inc. | 25 | - | Datasheet | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | - | Multi-Turn | TRIMMER | not_compliant | 3296Y | - | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | 0.51 mm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | - | 10.033mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3006P-1-501LF Bourns Inc. | 5 | - | Datasheet | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 1.133981g | Cermet | - | Tube | 2000 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | Potentiometer | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | - | 750mW | - | 2.5mm | - | 750mW | 4.83mm | Trimmer Pot | - | - | 3006P | Not | PC Pins | - | 0.75W | - | - | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | 6.35mm | 5.59mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 3269P-1-101G Bourns Inc. | In Stock | - | - | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | L BEND | 425mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | SMD/SMT | - | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 13 INCH | - | - | Trimmer Pot | TRIMMER | not_compliant | - | - | Gull Wing | - | 0.25W | SCREW | - | 300V | - | 2525 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | - | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3362R-1-503LF Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | 300V | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362R | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 4.699mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3329H-1-503 Bourns Inc. | 148 | - | Datasheet | 6 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -25°C | - | White | 0.5W 1/2W | - | 500mW | 500V | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3329H | Not | PC Pins | - | 0.5W | SCREW | 6.78mm | 300V | - | - | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | 6.35mm | 4.572mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3059L-1-104LF Bourns Inc. | 25 | - | Datasheet | 8 Weeks | Tin | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | - | 100kOhm | - | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3314R-1-102E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | Tape & Reel (TR) | 2009 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | TRIMMER | - | 3314R | Not | Gull Wing | - | 0.25W | SCREW | - | 50V | - | - | 70°C | Bottom Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 2.54mm | - | No | - | ROHS3 Compliant | - |