- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Manufacturer
Bourns Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386M-1-101LF Bourns Inc. | In Stock | - | - | 6 Weeks | Tin | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 100Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386M | Not | PC Pins | 0.5W | - | 5.97mm | - | - | - | 3838 | - | Top Adjustment | 1 | Linear | - | 280 deg | - | 4.826mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3059L-1-500 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±100ppm/°C | 50Ohm | Matte Tin (Sn) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3059L-1-203MLF Bourns Inc. | In Stock | - | - | 11 Weeks | Tin | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | - | ±100ppm/°C | 20kOhm | - | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | 6.76mm | - | TRIMMER | - | 3059L | Not | Wire Leads | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3252L-1-503MLF Bourns Inc. | 25 | - | - | 12 Weeks | Tin | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 1.842719g | Cermet | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | 50kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | Wire Leads | 0.75W | SCREW | - | 400V | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059L-1-203M Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±100ppm/°C | 20kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | 6.76mm | - | TRIMMER | - | 3059L | Not | Wire Leads | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386T-1-104LF Bourns Inc. | 89 | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386T | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3361P-1-502GLF Bourns Inc. | 790 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | FLAT | 567mg | Cermet | 300V | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Square - 0.277 x 0.264 Face x 0.205 H 7.04mmx6.71mmx5.21mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Natural | 0.5W 1/2W | 8533.40.80.50 | 500mW | 300V | - | 500mW | 8.53mm | - | TRIMMER | - | 3361P | Not | Gull Wing | 0.5W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | - | - | 5.84mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3266P-1-102LF Bourns Inc. | 1650 | - | - | 9 Weeks | - | Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | 300V | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.174 Face x 0.174 H 6.35mmx4.42mmx4.42mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.25W 1/4W | - | 250mW | 500V | - | 250mW | 7.5mm | Multi-Turn | TRIMMER | - | 3266P | Not | PC Pins | 0.25W | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | 4.4196mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3314J-1-253E Bourns Inc. | 2000 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | - | - | 285mg | Cermet | - | Cut Tape (CT) | 2005 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 25kOhm | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | - | - | 250mW | 5mm | - | - | - | 3314J | Not | J Lead | - | - | - | - | 100MOhm | - | - | - | Top Adjustment | 1 | Linear | - | - | - | 2.54mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3057P-1-502 Bourns Inc. | 3728 | - | - | 11 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | 2.834952g | Wirewound | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 5kOhm | Gold (Au) | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3057P | Not | PC Pins | 1W | SCREW | 12.7mm | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3059L-1-202 Bourns Inc. | 25 | - | Datasheet | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3059L | Not | Wire Leads | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3266X-1-253LF Bourns Inc. | 11250 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | 300V | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 25kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | 4.5mm | Multi-Turn | TRIMMER | - | 3266X | Not | PC Pins | 0.25W | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | 7.239mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3361S-1-205GLF Bourns Inc. | 37 | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | FLAT | - | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Rectangular - 0.264 x 0.290 Face x 0.290 H 6.71mmx7.37mmx7.37mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 2MOhm | - | 125°C | -55°C | Cermet, Potentiometer | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | - | TRIMMER | - | 3361S | - | Gull Wing | 0.5W | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | - | - | 7.366mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3250L-1-252M Bourns Inc. | In Stock | - | - | 18 Weeks | Tin | Panel | Panel Mount, Wire Leads | - | - | 1.700971g | Wirewound | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | ±50ppm/°C | 2.5kOhms | - | 150°C | -65°C | Wirewound | - | 1W | - | 1W | - | - | 1W | 7.62mm | - | - | - | 3250L | Not | Wire Leads | - | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | 12.7mm | 20.32mm | 5.588mm | - | - | ROHS3 Compliant | - | ||
![]() 3266X-1-201 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | Multi-Turn | TRIMMER | not_compliant | 3266X | - | PC Pins | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Side Adjustment | 12 | Linear | HORIZONTAL | - | 1 | 7.239mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3260H-1-203 Bourns Inc. | 131 | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | - | 425.242847mg | Wirewound | - | Tube | 1999 | Trimpot® 3260 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±70ppm/°C | 20kOhm | Gold (Au) | 150°C | -65°C | - | Blue | 0.25W 1/4W | - | 250mW | - | - | 250mW | 4.32mm | - | TRIMMER | - | 3260H | Not | PC Pins | 0.25W | SCREW | 4.78mm | - | - | 0.41 mm | - | 85°C | Side Adjustment | 11 | Linear | HORIZONTAL | 3960 deg | 1 | 6.35mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3252L-1-204 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 1.842719g | Cermet | - | Bulk | 2007 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 200kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252L | - | Wire Leads | 0.75W | SCREW | - | 400V | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3362S-1-205LF Bourns Inc. | 1365 | - | - | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362S | Not | PC Pins | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | 6.985mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3269W-1-101LF Bourns Inc. | 4141 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | - | - | 425mg | Cermet | 300V | Tube | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | 300V | - | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | Gull Wing | 0.25W | SCREW | - | - | - | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 7.4422mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3314J-1-254E Bourns Inc. | 26 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | - | J BEND | 283mg | Cermet | - | Cut Tape (CT) | 2005 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 250kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5mm | Rectangular | TRIMMER | - | 3314J | Not | J Lead | 0.25W | SCREW | - | 300V | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | 2.54mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead |